- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Optoelectronic Device Type
- Rohs Code
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil Voltage(DC)-Max
- Coil Voltage-Nom
Attribute column
Manufacturer
ZETTLER Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating (AC) | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Reference Standard | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Terminal Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ5X-1C-12DE American Zettler | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3.5 g | 6 | Silver Palladium | GOLD | 12 V | 320 Ω | - | 400000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ5X-1C-12DE | AZ5 | 60 °C | -25 °C | Obsolete | 5.82 | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | - | - | 8536.49.00.50 | compliant | - | CSA; FCC; UL | - | 15.49 mm | 10.16 mm | 15.49mm x 10.16mm x 11mm | 50 mΩ | 100000000 Ω | 1 A | EPOXY TERMINAL SEALED | 150 V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 5 ms | - | 9 ms | - | 456 mW | 300 V | AC/DC | MOMENTARY | - | DC | 6 | 500 Vrms | Random | 1250 Vrms | - | - | SPDT | 12 V | 0.038 A | 1 FORM C | 8.4 V | 0.0035 inch | 11 mm | - | - | ||
![]() AZ847-5 American Zettler | 39 | - | Datasheet | PCB, Through Hole | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 1.2 g | 10 | Silver Palladium | GOLD | 5 V | 178 Ω | Gold, Silver | 200000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ847-5 | - | 85 °C | -40 °C | Obsolete | 7.99 | Yes | 250 V | e3 | PC Pin | EAR99 | Tin (Sn) | 85 °C | -40 °C | LOW PROFILE; SOKET MOUNTABLE | 8536.41.00.20 | compliant | 2 A | CSA; UL | CSA, UL | 14 mm | 9 mm | 14mm x 9mm x 5.5mm | 50 mΩ | 1 GΩ | 2 A | EPOXY TERMINAL SEALED | 30 V | 250 V | SOLDER | 2 A | DPDT | 220 V | - | POWER/SIGNAL RELAY | 0.5 A | AC | 2 ms | 28.09 mA | 1 ms | - | 150 mW | 125 V | AC/DC | MOMENTARY | 5 V | DC | 10 | 1000 Vrms | Random | 1250 Vrms | - | - | DPDT | 5 V | 0.028 A | 2 FORM C | 3.8 V | 0.0035 inch | 5.5 mm | RoHS Compliant | Lead Free | ||
![]() AZ5Y-1C-24DE American Zettler | In Stock | - | Datasheet | PCB, Through Hole | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | 3.5 g | 6 | Silver Palladium | GOLD | 24 V | 1.28 kΩ | Gold, Silver | 400000 Cycle(s) | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ5Y-1C-24DE | AZ5 | 60 °C | -25 °C | Obsolete | 5.82 | Yes | 300 V | e3 | PC Pin | EAR99 | Tin (Sn) | 60 °C | -25 °C | - | 8536.49.00.50 | compliant | 1 A | CSA; FCC; UL | CSA, UL | 15.49 mm | 10.16 mm | 15.49mm x 10.16mm x 11mm | 50 mΩ | 100000000 Ω | 1 A | EPOXY TERMINAL SEALED | 150 V | 300 V | SOLDER | 1 A | SPDT | 150 V | - | POWER/SIGNAL RELAY | 1 A | - | 3 ms | 18.75 mA | 9 ms | - | 456 mW | 300 V | AC/DC | MOMENTARY | 24 V | DC | 6 | 500 Vrms | Random | 1250 Vrms | - | - | SPDT | 24 V | 0.019 A | 1 FORM C | 16.8 V | 0.0035 inch | 11 mm | RoHS Compliant | Lead Free | ||
![]() EPR202A408000Z American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR402A068000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR312A208000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR412A408100Z American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR302A068100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR212A208000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR211A204000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR401C208100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR401A404100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR401B204100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR201A404000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR211B204000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR311A064001 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR311B204000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR302A208000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR401A064000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR401B404000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |