- Series
- Mounting Type
- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Power - Max
- Primary Winding(s)
- Secondary Winding(s)
- Size / Dimension
- Termination Style
- Voltage - Isolation
- Voltage - Primary
Attribute column
Manufacturer
ZETTLER Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Approvals | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Capacitance | Fastening Type | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Current - Supply (Max) | Voltage - Isolation | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Memory Size | Current - Output (Max) | Shell Size, MIL | Clock Frequency | Manufacturer Size Code | Power - Max | Access Time | Data Rate | Current - Quiescent (Iq) | Current - Output High, Low | Includes | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Bus Directional | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | Secondary Winding(s) | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHF02016 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() ADH40010 ZETTLER | 1413 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | Compliant | - | - | - | ADH400 | 41.2mm L x 33.3mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | - | - | - | - | Parallel 1.2A, Series 600mA | - | - | - | 6VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 5V, Series 10V | - | - | - | - | Dual, Multiple Taps | - | 32.8 mm | 32.95mm | 41.3 mm | 33.4 mm | - | Lead Free | ||
![]() BV301S12010-ZU ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | - | - | - | - | EI30-10.5 | 32.80mm L x 27.80mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2800Vrms | - | - | - | - | - | - | - | 83mA | - | - | - | 1VA | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | 12V | - | - | - | - | Single | - | - | 22.30mm | - | - | - | - | ||
![]() BV302S06023-ZU ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADH40024 ZETTLER | 492 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | - | - | - | - | ADH400 | 41.2mm L x 33.3mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | - | - | - | - | Parallel 500mA, Series 250mA | - | - | - | 6VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 12V, Series 24V | - | - | - | - | Dual, Multiple Taps | - | - | 32.95mm | - | - | - | - | ||
![]() AHI01010 ZETTLER | 415 |
| - | PCB | Through Hole | - | - | - | - | - | - | - | - | UL, VDE | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | Compliant | - | - | - | AHI010 | 48.50mm L x 41.00mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | - | - | Parallel 2A, Series 1A | - | - | - | 10VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 5V, Series 10V | - | - | - | - | Dual, Multiple Taps | - | 35.6 mm | 36.50mm | 47.6 mm | 39.6 mm | - | - | ||
![]() BV301S09023 ZETTLER | 573 |
| - | - | - | - | - | - | - | - | - | - | - | - | 016267 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHI05016 ZETTLER | 33 |
| - | PCB | Through Hole | - | - | - | - | - | - | 167.829177 g | - | UL, VDE | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | Compliant | - | - | - | AHI050 | 41.28mm L x 36.45mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | - | - | Parallel 600mA, Series 300mA | - | - | - | 5VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | - | - | - | - | Dual, Multiple Taps | - | - | 35.56mm | - | - | - | - | ||
![]() AHI01012 ZETTLER | 559 |
| - | PCB | Surface Mount | 32-LCC (J-Lead) | - | - | - | - | 32-PLCC | 240.403956 g | - | UL, VDE | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | Compliant | - | -40°C ~ 85°C | Tube | 72V | 48.50mm L x 41.00mm W | - | Active | - | - | - | - | Laminated Core | - | - | - | - | - | - | 10 W | - | 3V ~ 3.6V | - | - | - | - | 72V251 | - | - | PC Pin | Synchronous | 20mA | 4200V | - | - | - | - | - | - | 72K (8K x 9) | Parallel 1.6A, Series 800mA | - | - | - | 10VA | 10ns | 66.7MHz | - | - | - | - | - | - | - | -- | 115V, 230V | Dual, Multiple Taps | No | Parallel 6.3V, Series 12.6V | No | No | Yes | Depth, Width | Dual, Multiple Taps | - | 35.6 mm | 36.50mm | 47.6 mm | 39.6 mm | - | - | ||
![]() AHI02520 ZETTLER | 554 |
| - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | 2 | Box | Active | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | 74ALVT | 41.28mm L x 36.45mm W | - | Obsolete | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2.3 V ~ 2.7 V, 3 V ~ 3.6 V | - | - | - | - | 74ALVT162821 | - | - | PC Pin | Standard | - | 4200V | - | Tri-State, Non-Inverted | - | - | - | - | - | Parallel 240mA, Series 120mA | - | 150MHz | - | 2.5VA | - | - | - | 8mA, 12mA; 12mA, 12mA | - | 10 | 5ns @ 3.3V, 50pF | Positive Edge | 3pF | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 10V, Series 20V | - | - | - | - | Dual, Multiple Taps | - | - | 29.50mm | - | - | - | - | ||
![]() ADH30016 ZETTLER | 1319 |
| - | PCB | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 8 | - | - | - | 113.398093 g | - | UL | - | - | - | - | - | - | Zettler Magnetics | 2 | Box | Active | Compliant | - | -40°C ~ 85°C (TA) | Tube | 74FCT | 35.2mm L x 29.8mm W | - | Active | - | - | - | - | D-Type | - | - | - | - | - | - | 2.4 W | - | 4.5 V ~ 5.5 V | - | - | - | 1 A | 74FCT162823 | - | - | PC Pin | Master Reset | - | 2500V | - | Tri-State, Non-Inverted | - | - | - | - | - | Parallel 300mA, Series 150mA | - | - | - | 2.4VA | - | - | 500µA | 24mA, 24mA | - | 9 | 8ns @ 5V, 300pF | Positive Edge | 3.5pF | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | - | - | - | - | Dual, Multiple Taps | - | 29.7 mm | 30.20mm | 34.9 mm | 28.6 mm | - | Lead Free | ||
![]() AHI02516 ZETTLER | 220 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Zettler Magnetics | - | Box | Active | - | - | - | - | AHI025 | 41.28mm L x 36.45mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | - | - | Parallel 300mA, Series 150mA | - | - | - | 2.5VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | - | - | - | - | Dual, Multiple Taps | - | - | 1.161 (29.50mm) | - | - | - | - | ||
![]() AHI02524 ZETTLER | 277 |
| - | PCB | Through Hole | - | - | - | - | - | - | 113.398093 g | - | UL, VDE | - | - | - | - | Littelfuse | P2T460E | Zettler Magnetics | - | Box | Active | Compliant | - | - | Box | AHI025 | 41.28mm L x 36.45mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | 100 mA | - | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | - | - | Parallel 200mA, Series 100mA | - | - | - | 2.5VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 12V, Series 24V | - | - | - | - | Dual, Multiple Taps | - | 28.8 mm | 29.50mm | 41.3 mm | 36.4 mm | - | Lead Free | ||
![]() AH30016 ZETTLER | 2555 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | Zettler Magnetics | - | Box | Active | - | - | - | - | AH300 | 35.2mm L x 29.8mm W | - | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | - | - | - | - | Parallel 800mA, Series 400mA | - | - | - | 2.4VA | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 8V, Series 16V | - | - | - | - | Dual, Multiple Taps | - | - | 30.20mm | - | - | - | - | ||
![]() AHF06024 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grainger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH20012 ZETTLER | 614 |
| - | - | Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | Box | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | Laminated Core | 1.04 kOhms | - | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | S (0.001%) | - | - | - | Parallel 180mA, Series 90mA | - | - | - | 1.1VA | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 6.3V, Series 12.6V | - | - | - | - | Dual, Multiple Taps | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | ||
![]() AHI02510 ZETTLER | 716 |
| - | PCB | Surface Mount | 2812 (7132 Metric) | - | - | - | - | - | 113.398093 g | - | UL, VDE | - | - | -- | -- | - | - | Zettler Magnetics | - | Box | Active | Compliant | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±20% | Active | -- | - | - | - | Conformal Coated | - | - | - | - | 100µF | - | 2.5 W | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | 270 mOhm | -- | -- | - | - | Parallel 500mA, Series 250mA | - | - | C | 2.5VA | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 5V, Series 10V | - | - | - | - | Dual, Multiple Taps | General Purpose | 28.8 mm | 0.110 (2.80mm) | 41.3 mm | 36.4 mm | - | - | ||
![]() ADH20012 ZETTLER | 2178 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | 22D | -- | - | - | - | Zettler Magnetics | - | Box | Active | - | - | -65°C ~ 175°C | Bulk | KJB | 35.5mm L x 30mm W | - | Active | - | - | - | Receptacle Housing | For Male Pins | - | 22 | - | - | - | Threaded | - | Crimp | - | B | Unshielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | 13-35 | PC Pin | - | - | 2500V | Olive Drab | - | - | - | - | Contacts Not Included | - | Parallel 180mA, Series 90mA | -- | - | - | 1.1VA | - | - | - | - | -- | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 6.3V, Series 12.6V | - | - | - | - | Dual, Multiple Taps | -- | - | 24.00mm | - | - | -- | - | ||
![]() BV302S12023-ZU ZETTLER | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV202S06003A ZETTLER | 820 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |