- Series
- Mounting Type
- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Power - Max
- Primary Winding(s)
- Secondary Winding(s)
- Size / Dimension
- Termination Style
- Voltage - Isolation
- Voltage - Primary
Attribute column
Manufacturer
ZETTLER Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Approvals | For Use With/Related Products | High Potential | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Mounting Styles | Number of Elements | Package | Primary Configuration | Primary Side Connection | Product Depth (mm) | Product Status | RoHS | Secondary Configuration | Secondary Side Connection | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Power Rating | Technology | Voltage - Supply | Current Rating | Base Part Number | Pin Count | Termination Style | Function | Current - Supply (Max) | Voltage - Isolation | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Memory Size | Current - Output (Max) | Lead Style | Accessory Type | Clock Frequency | Manufacturer Size Code | Power - Max | Access Time | Memory Format | Data Rate | Memory Interface | Current - Quiescent (Iq) | Current - Output High, Low | Write Cycle Time - Word, Page | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Bus Directional | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Retransmit Capability | FWFT Support | Programmable Flags Support | Core Type | Expansion Type | Secondary Winding(s) | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV301S12006-ZU ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | EI 30-5 | 32.80mm L x 27.80mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200Vrms | - | - | - | - | - | 50mA | - | - | - | - | 0.6VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | 12V | - | - | - | - | - | Single | - | - | - | 15.40mm | - | - | - | ||
![]() AHF06020 ZETTLER | In Stock | - | - | - | Surface Mount | 165-TBGA | - | 165-CABGA (13x15) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | - | IDT71V3558 | - | - | - | - | - | - | - | - | - | 4.5Mb (256K x 18) | - | - | - | 166MHz | - | - | 3.5ns | SRAM | - | Parallel | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV301S06010-ZU ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | EI30-10.5 | 32.80mm L x 27.80mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2800Vrms | - | - | - | - | - | 166mA | - | - | - | - | 1VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | 6V | - | - | - | - | - | Single | - | - | - | 22.30mm | - | - | - | ||
![]() AHI01024 ZETTLER | 375 |
| - | - | Through Hole | - | - | - | - | - | -- | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | -- | 48.50mm L x 41.00mm W | - | Active | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | Parallel 840mA, Series 420mA | - | Guide Rail | - | - | 10VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 12V, Series 24V | - | - | - | - | - | Dual, Multiple Taps | - | - | - | 36.50mm | - | - | - | ||
![]() ADH200120 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH30012 ZETTLER | 614 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | AH300 | 35.2mm L x 29.8mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | - | - | Parallel 1A, Series 500mA | - | - | - | - | 2.4VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 6.3V, Series 12.6V | - | - | - | - | - | Dual, Multiple Taps | - | - | - | 30.20mm | - | - | - | ||
![]() AHI02512 ZETTLER | 485 |
| - | - | Through Hole | DIP | - | - | - | - | - | 4200Vrms | - | - | - | - | - | Zettler Magnetics | Through Hole | - | Box | Dual | PARALLEL/SERIES | 37(mm) | Active | - | Dual | PARALLEL/SERIES | - | - | - | AHI025 | 41.28mm L x 36.45mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | 8 | PC Pin | - | - | 4200V | - | - | - | - | - | Parallel 400mA, Series 200mA | PC Pin | - | - | - | 2.5VA | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | 115V, 230V | Dual, Multiple Taps | No | Parallel 6.3V, Series 12.6V | - | - | - | Bobbin | - | Dual, Multiple Taps | - | 41.5(mm) | - | 29.50mm | - | - | - | ||
![]() AHI02516 ZETTLER | 220 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | AHI025 | 41.28mm L x 36.45mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | Parallel 300mA, Series 150mA | - | - | - | - | 2.5VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | - | - | - | - | - | Dual, Multiple Taps | - | - | - | 1.161 (29.50mm) | - | - | - | ||
![]() AHI02524 ZETTLER | 277 |
| - | PCB | Through Hole | - | - | - | 113.398093 g | UL, VDE | - | - | - | - | Littelfuse | P2T460E | - | Zettler Magnetics | - | - | Box | - | - | - | Active | Compliant | - | - | - | - | Box | AHI025 | 41.28mm L x 36.45mm W | - | - | - | - | - | Laminated Core | - | - | - | - | 2.5 W | - | - | 100 mA | - | - | PC Pin | - | - | 4200V | - | - | - | - | - | Parallel 200mA, Series 100mA | - | - | - | - | 2.5VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 12V, Series 24V | - | - | - | - | - | Dual, Multiple Taps | - | - | 28.8 mm | 29.50mm | 41.3 mm | 36.4 mm | Lead Free | ||
![]() AH30016 ZETTLER | 2555 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | Thomas & Betts | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | AH300 | 35.2mm L x 29.8mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | - | - | Parallel 800mA, Series 400mA | - | - | - | - | 2.4VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 8V, Series 16V | - | - | - | - | - | Dual, Multiple Taps | - | - | - | 30.20mm | - | - | - | ||
![]() AHI01012 ZETTLER | 559 |
| - | PCB | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC | 240.403956 g | UL, VDE | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | Compliant | - | - | - | -40°C ~ 85°C | Tube | 72V | 48.50mm L x 41.00mm W | - | Active | - | - | - | Laminated Core | - | - | - | - | 10 W | - | 3V ~ 3.6V | - | 72V251 | - | PC Pin | Synchronous | 20mA | 4200V | - | - | - | - | 72K (8K x 9) | Parallel 1.6A, Series 800mA | - | - | - | - | 10VA | 10ns | - | 66.7MHz | - | - | - | - | - | - | - | - | -- | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 6.3V, Series 12.6V | No | No | Yes | - | Depth, Width | Dual, Multiple Taps | - | - | 35.6 mm | 36.50mm | 47.6 mm | 39.6 mm | - | ||
![]() AHI02510 ZETTLER | 716 |
| - | PCB | Surface Mount | 2812 (7132 Metric) | - | - | 113.398093 g | UL, VDE | - | - | -- | -- | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | Compliant | - | - | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | 100µF | 2.5 W | - | - | - | - | - | PC Pin | - | - | 4200V | - | 270 mOhm | -- | -- | - | Parallel 500mA, Series 250mA | - | - | - | C | 2.5VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 5V, Series 10V | - | - | - | - | - | Dual, Multiple Taps | General Purpose | - | 28.8 mm | 0.110 (2.80mm) | 41.3 mm | 36.4 mm | - | ||
![]() AHI01016 ZETTLER | 417 |
| - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | 0°C ~ 70°C | Tray | 7200 | 48.50mm L x 41.00mm W | - | Obsolete | - | - | - | Laminated Core | - | - | - | - | - | - | 4.5V ~ 5.5V | - | 72215 | - | PC Pin | Synchronous | 60mA | 4200V | - | - | - | - | 9K (512 x 18) | Parallel 1.25A, Series 620mA | - | - | - | - | 10VA | 15ns | - | 40MHz | - | - | - | - | - | - | - | - | Uni-Directional | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | No | No | Yes | - | Depth, Width | Dual, Multiple Taps | - | - | - | 36.50mm | - | - | - | ||
![]() AHI02520 ZETTLER | 554 |
| - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | 2 | Box | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | 74ALVT | 41.28mm L x 36.45mm W | - | Obsolete | - | - | - | D-Type | - | - | - | - | - | - | 2.3 V ~ 2.7 V, 3 V ~ 3.6 V | - | 74ALVT162821 | - | PC Pin | Standard | - | 4200V | Tri-State, Non-Inverted | - | - | - | - | Parallel 240mA, Series 120mA | - | - | 150MHz | - | 2.5VA | - | - | - | - | - | 8mA, 12mA; 12mA, 12mA | - | 10 | 5ns @ 3.3V, 50pF | Positive Edge | 3pF | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 10V, Series 20V | - | - | - | - | - | Dual, Multiple Taps | - | - | - | 29.50mm | - | - | - | ||
![]() ADH30016 ZETTLER | 1319 |
| - | PCB | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 8 | - | 113.398093 g | UL | - | - | - | - | - | - | - | Zettler Magnetics | - | 2 | Box | - | - | - | Active | Compliant | - | - | - | -40°C ~ 85°C (TA) | Tube | 74FCT | 35.2mm L x 29.8mm W | - | Active | - | - | - | D-Type | - | - | - | - | 2.4 W | - | 4.5 V ~ 5.5 V | 1 A | 74FCT162823 | - | PC Pin | Master Reset | - | 2500V | Tri-State, Non-Inverted | - | - | - | - | Parallel 300mA, Series 150mA | - | - | - | - | 2.4VA | - | - | - | - | 500µA | 24mA, 24mA | - | 9 | 8ns @ 5V, 300pF | Positive Edge | 3.5pF | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | - | - | - | - | - | Dual, Multiple Taps | - | - | 29.7 mm | 30.20mm | 34.9 mm | 28.6 mm | Lead Free | ||
![]() AH20012 ZETTLER | 614 |
| - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | Laminated Core | 1.04 kOhms | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | S (0.001%) | - | - | Parallel 180mA, Series 90mA | - | - | - | - | 1.1VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | Single | No | Parallel 6.3V, Series 12.6V | - | - | - | - | - | Dual, Multiple Taps | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | ||
![]() AHF06024 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grainger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHI05012 ZETTLER | 464 |
| - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | ±50ppm/°C | Laminated Core | 357 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | PC Pin | - | - | 4200V | - | - | -- | - | - | Parallel 800mA, Series 400mA | - | - | - | - | 5VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 6.3V, Series 12.6V | - | - | - | - | - | Dual, Multiple Taps | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | ||
![]() ADH40016 ZETTLER | 753 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | - | - | ADH400 | 41.2mm L x 33.3mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | - | - | - | Parallel 800mA, Series 400mA | - | - | - | - | 6VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 8V, Series 16V | - | - | - | - | - | Dual, Multiple Taps | - | - | - | 32.95mm | - | - | - | ||
![]() ADH30024 ZETTLER | 1759 |
| - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | Zettler Magnetics | - | - | Box | - | - | - | Active | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | Laminated Core | 210 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | PC Pin | - | - | 2500V | - | - | -- | - | - | Parallel 200mA, Series 100mA | - | - | - | - | 2.4VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V, 230V | Dual, Multiple Taps | No | Parallel 12V, Series 24V | - | - | - | - | - | Dual, Multiple Taps | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - |