- Frequency
- Interface
- Mount
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Non-Volatile Memory
- Operating Temperature
Attribute column
Manufacturer
IXYS Zilog Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | On Chip Data RAM | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8937320ASC Zilog | In Stock | - | - | Surface Mount | Surface Mount | 64-BQFP | 64 | 0°C~70°C TA | Tray | 1999 | Z893x3 | e0 | no | Obsolete | 3 (168 Hours) | 64 | Fixed Point | Tin/Lead (Sn/Pb) | QUAD | GULL WING | 225 | 5V | 0.8mm | 20MHz | 30 | Z89373 | 64 | Not Qualified | 5.5V | 5V | 4.5V | SPI, 3-Wire Serial | 16 | 3 | NO | YES | 16 | 512 | 5.00V | YES | MULTIPLE | OTP (16kB) | 1kB | 3.3mm | 14mm | 14mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8937320ASC00TR Zilog | In Stock | - | - | Surface Mount | Surface Mount | 64-BQFP | 64 | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z893x3 | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | 20MHz | - | Z89373 | - | - | - | - | - | SPI, 3-Wire Serial | - | - | - | - | - | - | 5.00V | - | - | OTP (16kB) | 1kB | - | - | - | Non-RoHS Compliant | Contains Lead |