- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | Number of External Interrupts | On Chip Data RAM Width | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z86E3016VSC Zilog | In Stock | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | EPROM, OTP | 24 | 4096 | - | 0°C~70°C TA | Tube | 1998 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | 16MHz | 30 | Z86E30 | 28 | Not Qualified | - | 5.5V | 3.5/5.5V | 3.5V | - | 4kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | 4.57mm | 11.505mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP32300H4808C Zilog | In Stock | - | Datasheet | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | - | 32 | - | - | 0°C~70°C TA | Tube | 2001 | Crimzon™ ZLP | e0 | - | Discontinued | 1 (Unlimited) | 48 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 225 | - | 0.635mm | 8MHz | 30 | ZLP32300 | 48 | Not Qualified | 3.6V | - | - | - | - | 8kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | 2.79mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1622AR020EGTR Zilog / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() Z86E3412VEG Zilog | 40 | - | - | 13 Weeks | Surface Mount | 28-LCC | - | - | - | - | 24 | - | - | -40°C~105°C TA | Tube | - | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E34 | - | - | - | - | - | - | - | 16kB | Internal | 237 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F041APJ020SG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 25 | 4096 | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | 450mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F041A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | 36.96mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0813SJ005SG Zilog | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 24 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | Tin (Sn) | - | - | 450mW | DUAL | GULL WING | - | 3V | - | 5MHz | - | Z8F0813 | 28 | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 17.89mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E3412PSC Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | EPROM, OTP | 24 | 16384 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 12MHz | NOT SPECIFIED | Z86E34 | 28 | Not Qualified | - | 5.5V | 3.5/5.5V | 3.5V | - | 16kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | 8 | - | NO | NO | 8b | NO | NO | - | 12 | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | 4.96mm | 36.96mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0812HSC1866 Zilog | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | EPROM, OTP | 14 | - | - | 0°C~70°C TA | Tube | 1998 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | 2kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9333VSC Zilog | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | CMOS, ROMless | 24 | 0 | - | 0°C~70°C TA | Tube | 1999 | Z8® | e0 | no | Obsolete | 3 (168 Hours) | 44 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 16 X 16 MULTIPLIER; 32 X 16 DIVIDER; TWO STANDBY MODES | 8542.31.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | 33MHz | 30 | Z86C93 | 44 | Not Qualified | 5V | - | - | - | EBI/EMI, UART, USART | - | Internal | 236 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | 8 | 33 μs | NO | NO | 8b | NO | NO | - | 16 | - | - | - | Z8 | NO | YES | FIXED POINT | NO | 256 | 1 | 3 | 4 | 8 | 4.57mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9320PSC Zilog | 6 | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | CMOS, ROMless | 24 | 0 | - | 0°C~70°C TA | Tube | 1999 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 16 X 16 MULTIPLIER; 32 X 16 DIVIDER; TWO STANDBY MODES | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 20MHz | NOT SPECIFIED | Z86C93 | 40 | Not Qualified | 5V | - | - | - | EBI/EMI, UART, USART | - | Internal | 236 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | 8 | 20 μs | NO | NO | 8b | NO | NO | - | 16 | - | - | - | Z8 | NO | YES | FIXED POINT | NO | 256 | 1 | 3 | 4 | 8 | - | 52.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E1505PSC Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | EPROM, OTP | 32 | - | - | 0°C~70°C TA | Tube | 1999 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 5MHz | NOT SPECIFIED | Z86E15 | 40 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 4kB | External | 188 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | LED, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 5 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.24mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F022APJ020SG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | 23 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | 450mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F022A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | 36.96mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0423PH005SG Zilog | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | 16 | 4096 | Yes | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | 430mW | DUAL | - | - | 3V | - | 5MHz | - | Z8F0423 | 20 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | 4.49mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0308PSC Zilog | In Stock | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | EPROM, OTP | 14 | 512 | - | 0°C~70°C TA | Tube | - | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 18 | - | Tin/Lead (Sn/Pb) | OPTIONAL LOW EMI MODE; EPROM PROTECT; TWO STANDBY MODES | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3.3V | 2.54mm | 8MHz | NOT SPECIFIED | Z86E03 | 18 | Not Qualified | - | 5.5V | 5V | 3V | SPI | 512B | Internal | 60 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 512B 512 x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | 8 | Z8 | NO | YES | FIXED POINT | NO | 60 | - | 1 | 6 | 8 | 4.24mm | 22.86mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0812HSC1903 Zilog | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | EPROM, OTP | 14 | - | - | 0°C~70°C TA | Tube | 1998 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | 2kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | 12 μs | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0412HSC1903 Zilog | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | EPROM, OTP | 14 | - | - | 0°C~70°C TA | Tube | 1998 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | 1kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E7316PSG Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | EPROM, OTP, ROM | 31 | - | - | 0°C~70°C TA | Tube | 2002 | Z8® | - | yes | Obsolete | 1 (Unlimited) | 40 | - | - | - | - | - | DUAL | - | - | 4V | 2.54mm | 16MHz | - | Z86E73 | 40 | - | - | 5.5V | - | 3V | - | 32kB | Internal | 236 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | LVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.24mm | 52.325mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z86C9333VSC00TR Zilog | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | Z86C93 | - | - | - | - | - | - | EBI/EMI, UART, USART | - | Internal | 236 x 8 | 4.5V~5.5V | - | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | - | 33 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9320VSC00TR Zilog | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 24 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z86C93 | - | - | - | - | - | - | EBI/EMI, UART, USART | - | Internal | 236 x 8 | 4.5V~5.5V | - | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F012APJ020SG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | 23 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | 450mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F012A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | 36.96mm | No | ROHS3 Compliant | Lead Free |