- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | ROM Programmability | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F082ASJ020SG Zilog | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 8x10b | - | - | 23 | - | - | - | Yes | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | GULL WING | 260 | 3V | - | 20MHz | 40 | Z8F082A | 28 | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | 18 | - | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0423PJ005SG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | - | 22 | - | - | 4096 | Yes | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | - | - | 3V | - | 5MHz | - | Z8F0423 | 28 | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | 36.96mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F082AHH020EG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | A/D 7x10b | - | - | 17 | - | - | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F082A | 20 | Not Qualified | 3.6V | - | 3/3.3V | - | - | IrDA, UART, USART | - | - | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | - | YES | NO | 2 | - | - | - | Z8 | - | - | 1.98mm | - | 5.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0823SJ005EG Zilog | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 8x10b | - | - | 22 | - | - | - | Yes | -40°C~105°C TA | Tube | 2005 | Encore!® XP® | e3 | - | Obsolete | 1 (Unlimited) | 28 | Tin (Sn) | - | - | - | 450mW | DUAL | GULL WING | - | 3V | - | 5MHz | - | Z8F0823 | 28 | - | 3.3V | 3.6V | - | - | - | IrDA, UART, USART | - | - | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0412HEC1903 Zilog | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | EPROM, OTP | 14 | - | - | - | - | -40°C~105°C TA | Tube | 1998 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | - | - | - | 1kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | - | 12 μs | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021ASH020SG Zilog | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | 17 | - | - | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | - | 20MHz | 40 | Z8F021A | 20 | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | Z8 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ZLP32300H2832C00TR Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 24 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Crimzon™ ZLP | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() Z86E4412PSC Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | EPROM, OTP | 32 | - | - | 16384 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 12MHz | NOT SPECIFIED | Z86E44 | 40 | Not Qualified | - | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 16kB | Internal | - | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | - | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | - | 8 | 12 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | Z8 | - | - | 4.24mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E3016PEC Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | EPROM, OTP | 24 | - | - | 4096 | - | -40°C~105°C TA | Tube | 1998 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 16MHz | NOT SPECIFIED | Z86E30 | 28 | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | - | 4kB | Internal | - | 237 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | 8 | - | - | Z8 | - | - | 4.96mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9116PEC Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | - | 24 | - | - | 0 | - | -40°C~105°C TA | Tube | 2002 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 16MHz | NOT SPECIFIED | Z86C91 | 40 | Not Qualified | - | 5.5V | 5V | - | 4.5V | UART, USART | - | - | - | Internal | - | 236 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | Z8 | - | ROMless | 8-Bit | - | UART/USART | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | 16 | - | - | Z8 | 32 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP32300P2016G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | PDIP | NO | - | - | 8MHz | EPROM, OTP | 16 | - | 256 | - | - | - | - | 2001 | - | e3 | - | - | - | 20 | MATTE TIN | 70°C | 0°C | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3V | - | 8MHz | NOT SPECIFIED | - | 20 | Not Qualified | - | - | - | COMMERCIAL | - | - | 3.6V | 2V | 16kB | - | - | 237B | - | MICROCONTROLLER | - | - | - | - | - | - | - | 10mA | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | Z8 | 16 | OTPROM | 4.49mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ZLP12840P2028G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | PDIP | NO | 20 | - | 8MHz | EPROM | 16 | - | - | - | Yes | - | - | 2006 | - | e3 | - | - | - | 20 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | THROUGH-HOLE | - | 2.5V | - | - | - | - | 20 | - | - | 3.6V | - | COMMERCIAL | 2V | UART | - | - | 128kB | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | - | 24 | OTPROM | 4.49mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() Z86E3412VSC00TR Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | 24 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E34 | - | - | - | - | - | - | - | - | - | - | 16kB | Internal | - | 237 x 8 | 3.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9620PSG Zilog | In Stock | - | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | 40 | - | - | CMOS, ROMless | 52 | - | - | - | - | 0°C~70°C TA | Tube | 1997 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z86C96 | - | - | - | - | - | - | - | EBI/EMI, UART, USART | - | - | 16kB | Internal | - | 236 x 8 | 3V~5.5V | - | - | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | - | - | 20 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123HH005EG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | - | 16 | - | - | - | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 5MHz | 40 | Z8F0123 | 20 | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0812HSC1866TR Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 14 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | - | - | - | 2kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0412PEC Zilog | 498 | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | - | EPROM, OTP | 14 | - | - | 1024 | - | -40°C~105°C TA | Tube | 1998 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 18 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 12MHz | NOT SPECIFIED | Z86E04 | 18 | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | - | 1kB | Internal | - | 125 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 8 | 12 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | 4.24mm | 22.86mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E7216PSC Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | - | 31 | - | - | 16384 | - | 0°C~70°C TA | Tube | 2007 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | NOT SPECIFIED | 4V | 2.54mm | 16MHz | NOT SPECIFIED | Z86E72 | 40 | Not Qualified | - | 5.5V | 3.3/5V | - | 3V | - | - | - | 16kB | Internal | - | 748 x 8 | 3V~5.5V | MICROCONTROLLER | - | Z8 | LVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | 4.24mm | 52.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0812SEC1903TR Zilog | In Stock | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 14 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1998 | Z8® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | - | - | - | 2kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP32300S2804G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | - | - | 24 | 70°C | 256 | 4096 | - | - | - | 2001 | - | e3 | - | - | - | 28 | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 8MHz | 40 | - | 28 | Not Qualified | - | 3.6V | 2/3.6V | COMMERCIAL | 2V | - | - | - | - | - | - | 237B | - | MICROCONTROLLER | 8 | - | - | - | - | - | - | 10mA | 8 | 8 μs | NO | NO | - | NO | NO | - | - | Z8 | - | Z8 | - | OTPROM | 2.64mm | - | 7.5mm | - | Non-RoHS Compliant | Lead Free |