- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F041AHJ020EG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | - | 25 | 4096 | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F041A | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F021APJ020SG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 25 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F021A | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | Z8 | - | 36.96mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0223PH005EG Zilog | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | 16 | - | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | 430mW | DUAL | - | - | 3V | - | 5MHz | - | Z8F0223 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | 4.49mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F012AHH020EG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 17 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F012A | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0423HH005EG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 16 | 4096 | Yes | -40°C~105°C TA | Tube | 2005 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 5MHz | 40 | Z8F0423 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123HJ005EG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | A/D 8x10b | - | 22 | - | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 5MHz | 40 | Z8F0123 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F042AHH020SG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 17 | 4096 | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F042A | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F012AHH020SG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 17 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F012A | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0823HH005EG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 16 | - | Yes | -40°C~105°C TA | Tube | 2005 | Encore!® XP® | e3 | - | Obsolete | 1 (Unlimited) | 20 | Tin (Sn) | - | 430mW | DUAL | GULL WING | - | 3V | 0.65mm | 5MHz | - | Z8F0823 | 20 | - | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0823HJ005EG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | 22 | - | Yes | -40°C~105°C TA | Tube | 2005 | Encore!® XP® | e3 | - | Obsolete | 1 (Unlimited) | 28 | Tin (Sn) | - | 450mW | DUAL | GULL WING | - | 3V | 0.65mm | 5MHz | - | Z8F0823 | 28 | - | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123HJ005SG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | A/D 8x10b | - | 22 | - | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 5MHz | 40 | Z8F0123 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0408PEC1903 Zilog | In Stock | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | 14 | - | - | -40°C~105°C TA | Tube | 2012 | Z8® | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8MHz | - | Z86E04 | - | - | - | - | - | - | - | - | 1kB | External | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8674312PSC Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | EPROM, OTP | 32 | 8192 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 12MHz | NOT SPECIFIED | Z86743 | 40 | - | Not Qualified | 5.25V | 5.5V | 3.5/5.5V | - | - | 8kB | Internal | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | Z8 | 4.24mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C1505FSCR2306 Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | - | - | - | - | 32 | - | - | 0°C~70°C TA | Tray | 1999 | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 5MHz | - | Z86C15 | - | - | - | - | - | - | - | - | 4kB | Internal | 236 x 8 | 4.5V~5.5V | - | Z8 | LED, POR, WDT | ROM | 8-Bit | 4KB 4K x 8 | - | - | 5 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86D990FZ008SC Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | - | - | A/D 4x8b | - | 32 | - | - | 0°C~70°C TA | Tray | - | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 8MHz | - | Z86D990 | - | - | - | - | - | - | - | - | 32kB | Internal | 489 x 8 | 3V~5.5V | - | Z8 | Brown-out Detect/Reset, LVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8E00110HSC Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 13 | 1024 | - | 0°C~70°C TA | Tube | 2000 | Z8® Plus | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 5V | 0.65mm | 10MHz | 30 | Z8E001 | 20 | R-PDSO-G20 | Not Qualified | - | 5.5V | 3.3/5V | 3.5V | - | 1kB | Internal | 64 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | PWM, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | 8 | 10 μs | NO | NO | - | YES | NO | - | - | - | - | Z8 | 2mm | 7.2mm | 5.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E8316SEC00TR Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x8b | - | 21 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16MHz | - | Z86E83 | - | - | - | - | - | - | - | - | 4kB | Internal | 237 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 16 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E7316ASG Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | - | - | - | - | 31 | - | - | 0°C~70°C TA | Tray | 2007 | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 16MHz | - | Z86E73 | - | - | - | - | - | - | - | - | 32kB | Internal | 236 x 8 | 3V~5.5V | - | Z8 | LVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 16 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F041APJ020EG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 25 | 4096 | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F041A | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | 36.96mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F011APJ020SG Zilog | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 25 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F011A | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | Z8 | - | 36.96mm | - | No | ROHS3 Compliant | Lead Free |