- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | CPU Family | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZGP323LAH2816C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 24 | - | -40°C~125°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323HEH2016C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 16 | - | -40°C~105°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323H | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323LEH2832C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 24 | - | -40°C~105°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323LAH2804C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 24 | - | -40°C~125°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323LSH2832C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 24 | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323LSH2808C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 24 | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 8KB 8K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323LES2004C00TR Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~105°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZGP323HSP2016G Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 16 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | NOT SPECIFIED | ZGP323H | 20 | R-PDIP-T20 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | ||
![]() ZGP323HAP2008G Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 16 | 8192 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | NOT SPECIFIED | ZGP323H | 20 | R-PDIP-T20 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | ||
![]() ZGP323LAP2032G Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 16 | 32768 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | NOT SPECIFIED | ZGP323L | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | ||
![]() ZGP323LSP2808G Zilog | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 24 | 8192 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | NOT SPECIFIED | ZGP323L | 28 | R-PDIP-T28 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | 8 | NO | NO | NO | NO | Z8 | 5.21mm | 36.96mm | - | ROHS3 Compliant | ||
![]() ZGP323LAP2016G Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 16 | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | NOT SPECIFIED | ZGP323L | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | ||
![]() ZGP323HSH2032G Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 16 | 32768 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 0.65mm | - | 40 | ZGP323H | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | 8 | NO | NO | NO | NO | Z8 | 1.98mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ZGP323HES2008G Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 16 | 8192 | -40°C~105°C TA | Tube | 2005 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | unknown | 40 | ZGP323H | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | 8 | NO | NO | NO | NO | Z8 | 2.65mm | 12.775mm | 7.5mm | ROHS3 Compliant | ||
![]() ZGP323LAH4816G Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 32 | 16384 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.635mm | - | 40 | ZGP323L | 48 | R-PDSO-G48 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | 8 | NO | NO | NO | NO | Z8 | 2.79mm | 15.875mm | 7.49mm | ROHS3 Compliant | ||
![]() ZGP323HES2016G Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~105°C TA | Tube | 2005 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | - | 40 | ZGP323H | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | 8 | NO | NO | NO | NO | Z8 | 2.65mm | 12.775mm | 7.5mm | ROHS3 Compliant | ||
![]() ZGP323LSP2004G Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 16 | 4096 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | NOT SPECIFIED | ZGP323L | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | ||
![]() ZGP323LAH4808G Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 32 | 8192 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 48 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.635mm | - | 40 | ZGP323L | 48 | R-PDSO-G48 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | 8 | NO | NO | NO | NO | Z8 | 2.79mm | 15.875mm | 7.49mm | ROHS3 Compliant | ||
![]() ZGP323HEH2804G Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 24 | 4096 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 0.65mm | - | 40 | ZGP323H | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | 8 | NO | NO | NO | NO | Z8 | 1.99mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ZGP323HEH2816G Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 24 | 16384 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 0.65mm | unknown | 40 | ZGP323H | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 2/5.5V | 2V | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | 8 | NO | NO | NO | NO | Z8 | 1.99mm | 10.2mm | 5.3mm | ROHS3 Compliant |