- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Data Converters | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | CPU Family | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZGP323HAS2008C00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | 16 | - | -40°C~125°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ZGP323H | - | - | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 8KB 8K x 8 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ZGP323LAH2004C00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | 16 | - | -40°C~125°C TA | Tape & Reel (TR) | 2004 | Z8® GP™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ZGP323L | - | - | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | HLVD, POR, WDT | - | OTP | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() Z8F6082AT024XK Zilog | 36 | - | - | 17 Weeks | Surface Mount | 80-LQFP | - | 44 | 356.09836mg | A/D 12x12b; D/A 1x12b | 67 | - | -40°C~85°C TA | Tray | 2015 | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 60kB | Internal | - | 3.75K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LCD, LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 60KB 60K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZGP323HAP4032G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323H | 40 | R-PDIP-T40 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323LAP4016G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | 16384 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZGP323L | 40 | R-PDIP-T40 | Not Qualified | 3.6V | 2.5/3.3V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323LAP4004G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | 4096 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZGP323L | 40 | R-PDIP-T40 | Not Qualified | 3.6V | 2.5/3.3V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323HAP2032G Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 16 | 32768 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323H | 20 | R-PDIP-T20 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | - | ||
![]() ZGP323HSP2032G Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 16 | 32768 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323H | 20 | R-PDIP-T20 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | - | ||
![]() ZGP323HEP4032G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323H | 40 | R-PDIP-T40 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323HEP4004G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | 4096 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323H | 40 | R-PDIP-T40 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323LAP4032G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323L | 40 | R-PDIP-T40 | Not Qualified | 3.6V | 2.5/3.3V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323HAS2832G Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 24 | 32768 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | unknown | - | 40 | ZGP323H | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 2.64mm | 17.89mm | 7.5mm | ROHS3 Compliant | - | ||
![]() ZGP323LAP2804G Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 24 | 4096 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | - | NOT SPECIFIED | ZGP323L | 28 | R-PDIP-T28 | Not Qualified | 3.6V | 2.5/3.3V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 5.21mm | 36.96mm | - | ROHS3 Compliant | - | ||
![]() ZGP323LSP2016G Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 16 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZGP323L | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2.5/3.3V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | ROHS3 Compliant | - | ||
![]() ZGP323LSP2816G Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 24 | 16384 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | - | NOT SPECIFIED | ZGP323L | 28 | R-PDIP-T28 | Not Qualified | 3.6V | 2.5/3.3V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 5.21mm | 36.96mm | - | ROHS3 Compliant | - | ||
![]() ZGP323HSS2832G Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 24 | 32768 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | unknown | - | 40 | ZGP323H | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 2.64mm | 17.89mm | 7.5mm | ROHS3 Compliant | - | ||
![]() ZGP323HSP4008G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 32 | 8192 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | - | - | NOT SPECIFIED | ZGP323H | 40 | R-PDIP-T40 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 4.24mm | - | 15.24mm | ROHS3 Compliant | - | ||
![]() ZGP323HAS2804G Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 24 | 4096 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | unknown | - | 40 | ZGP323H | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 2.64mm | 17.89mm | 7.5mm | ROHS3 Compliant | - | ||
![]() ZGP323HES2832G Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 24 | 32768 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | unknown | - | 40 | ZGP323H | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 2.64mm | 17.89mm | 7.5mm | ROHS3 Compliant | - | ||
![]() ZGP323HAS2008G Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | 8192 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | 8542.31.00.01 | DUAL | GULL WING | 260 | 3.6V | 1.27mm | - | - | 40 | ZGP323H | 20 | R-PDSO-G20 | Not Qualified | 5.5V | 2/5.5V | 2V | - | - | Internal | 8MHz | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 8KB 8K x 8 | - | 8 | NO | NO | NO | NO | Z8 | 2.65mm | 12.775mm | 7.5mm | ROHS3 Compliant | - |