- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0813HJ005SG Zilog | 36 | - | Datasheet | 23 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 5MHz | 10 | Z8F0813 | 28 | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 24 | - | - | - | - | - | - | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E3412PSG Zilog | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | EPROM, OTP | 24 | 16384 | Yes | 0°C~70°C TA | Tube | 1997 | Z8® | e3 | yes | Active | 1 (Unlimited) | 28 | TIN | - | 1.21W | DUAL | - | 225 | 5V | - | - | 12MHz | 30 | Z86E34 | 28 | - | - | 5.5V | 3.5/5.5V | 3.5V | - | 16kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | 4.19mm | - | 37.34mm | 14.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8673312SSG Zilog | 500 | - | - | 13 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | EPROM, OTP | 24 | - | Yes | 0°C~70°C TA | Tube | 1997 | Z8® | e3 | yes | Active | 3 (168 Hours) | 28 | TIN | - | 1.21W | DUAL | GULL WING | 225 | 5V | - | - | 12MHz | 30 | Z86733 | 28 | - | 5.25V | 5.5V | 3.5/5.5V | - | - | 8kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | - | Z8 | - | - | - | - | - | - | - | - | 17.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() EZ80F93AZ020EG Zilog | 47 | - | - | 15 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | - | 24 | - | - | -40°C~105°C TA | Tray | 2000 | eZ80® Acclaim!® | e3 | yes | Active | 3 (168 Hours) | 100 | Matte Tin (Sn) | 8542.31.00.01 | 520mW | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 20MHz | 40 | EZ80F93 | 100 | - | - | - | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ80 | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | NO | NO | 8b | NO | NO | 6 | 24 | Z8 | - | Z80 | - | - | - | - | - | - | - | - | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F011AQB020EG Zilog | 24 | - | Datasheet | 13 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | 6 | - | Yes | -40°C~105°C TA | Tray | 2006 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F011A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | Z8 | - | - | - | - | - | - | - | 1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F1601PM020EC Zilog | In Stock | - | Datasheet | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | A/D 8x10b | - | 31 | 16384 | - | -40°C~105°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | 225 | 3.3V | 2.54mm | - | 20MHz | 30 | Z8F1601 | 40 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 16kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 48 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | 4.96mm | 52.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F022ASJ020SG2156 Zilog | 36 | - | - | 13 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F022A | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | 64 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F3221VN020SG Zilog | 36 | - | - | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | A/D 8x10b | - | 31 | - | Yes | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 44 | Matte Tin (Sn) | - | 750mW | QUAD | J BEND | 260 | 3.3V | - | - | 20MHz | 40 | Z8F3221 | 44 | - | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 32kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | - | - | - | - | Z8 | - | Z8 | - | 2 | 8 | 3 | 1 | - | 3.86mm | - | 16.66mm | 16.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F2480AN020SG Zilog | 23 | - | - | 13 Weeks | - | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 37 | 24576 | Yes | 0°C~70°C TA | Tray | 2011 | Encore!® XP® | e3 | - | Active | 3 (168 Hours) | 44 | Tin (Sn) | - | - | QUAD | GULL WING | - | 2.7V | 0.8mm | - | 20MHz | - | Z8F2480 | 44 | Not Qualified | - | - | - | 1.8V | I2C, IrDA, LIN, SPI, UART, USART | 24kB | Internal | 3K x 8 | 1.8V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | - | Z8 | - | - | - | - | - | - | - | 1.6mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0413PB005SG Zilog | 36 | - | Datasheet | 15 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0413 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | - | 9.4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0421PH020SG Zilog | 6 | - | - | 15 Weeks | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | A/D 2x10b | - | 11 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | 775mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F0421 | 20 | - | - | 3.6V | 3/3.3V | - | I2C, IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | - | - | - | Z8 | - | Z8 | - | - | 2 | - | 1 | 0 | 3.68mm | - | 26.92mm | 6.65mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F041ASJ020EG Zilog | In Stock | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 25 | 4096 | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F041A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | - | - | - | - | - | - | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F041ASJ020SG Zilog | In Stock | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 25 | 4096 | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F041A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | - | - | - | - | - | - | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F6401AN020SC Zilog | 669 |
| Datasheet | - | - | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 31 | 65536 | - | 0°C~70°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | unknown | 20MHz | 30 | Z8F6401 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | - | - | - | - | - | - | - | 1.6mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E3016SSC Zilog | 60 | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | EPROM, OTP | 24 | 4096 | Yes | 0°C~70°C TA | Tube | 1998 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | 1.21W | DUAL | GULL WING | 240 | 5V | - | - | 16MHz | 20 | Z86E30 | 28 | - | - | 5.5V | 3.5/5.5V | 3.5V | - | 4kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 16 μs | NO | NO | 8b | NO | NO | 2 | 8 | - | - | Z8 | - | - | - | - | - | - | - | - | 17.9mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F4801VN020EC Zilog | 756 |
| Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | A/D 8x10b | - | 31 | 49152 | - | -40°C~105°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | unknown | 20MHz | 30 | Z8F4801 | 44 | Not Qualified | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 48kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 3 | - | - | - | Z8 | - | - | - | - | - | - | - | 4.57mm | 16.585mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021ASJ020SG Zilog | In Stock | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 25 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F021A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | Z8 | - | - | - | - | - | - | - | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F082APJ020EG2156 Zilog | 41 | - | - | 15 Weeks | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | A/D 8x10b | - | 23 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F082A | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z86E0412PEG Zilog | 500 | - | - | 13 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | CMOS, EPROM, OTP | 14 | - | Yes | -40°C~105°C TA | Tube | 1998 | Z8® | e3 | yes | Active | 1 (Unlimited) | 18 | TIN | - | 1.65W | DUAL | - | 225 | 5V | - | - | 12MHz | 30 | Z86E04 | 18 | - | - | 5.5V | - | 4.5V | - | 1kB | Internal | 125 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123PB005SG Zilog | 875 | - | Datasheet | 13 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0123 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | - | 9.4mm | - | No | ROHS3 Compliant | Lead Free |