- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | CPU Family | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZ80F91GNA0ASG Zilog | In Stock | - | - | Surface Mount | 144-LBGA | - | 144-BGA (13x13) | 32 | - | - | 0°C~70°C TA | - | - | eZ80® Acclaim!® | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 16K x 8 | 3V~3.6V | - | eZ80 | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 256KB 256K x 8 | Ethernet, I2C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZLP32300S2032C00TR Zilog | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 16 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Crimzon™ ZLP | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300H2032C00TR Zilog | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | 16 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Crimzon™ ZLP | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86C0208PSCR4380 Zilog | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 14 | - | - | 0°C~70°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 61 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | - | OTP | 8-Bit | 512B 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86C0712PECR51YA Zilog | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 14 | - | - | -40°C~105°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 125 x 8 | 3V~5.5V | - | Z8 | POR, WDT | - | ROM | 8-Bit | 2KB 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86C0412PSCR53Y4 Zilog | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 14 | - | - | 0°C~70°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 125 x 8 | 3V~5.5V | - | Z8 | POR, WDT | - | ROM | 8-Bit | 1KB 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86C6116PSCR4016 Zilog | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | 32 | - | - | 0°C~70°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 236 x 8 | 3V~5.5V | - | Z8 | - | - | ROM | 8-Bit | 16KB 16K x 8 | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86E0812PSC2089 Zilog | In Stock | - | - | Through Hole | 18-DIP (0.600, 15.24mm) | - | - | 14 | - | - | 0°C~70°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | - | OTP | 8-Bit | 2KB 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300P2032C Zilog | In Stock | - | Datasheet | - | - | NO | - | 16 | 237 | 32768 | 0°C~70°C TA | Tube | 2008 | Crimzon™ ZLP | e0 | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | - | 20 | R-PDIP-T20 | Not Qualified | 3.6V | 2/3.6V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 32KB 32K x 8 | - | 15mA | 8 | NO | NO | NO | NO | Z8 | 4.49mm | 25.905mm | 7.62mm | Non-RoHS Compliant | ||
![]() Z87C3304PECR53A8 Zilog | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 24 | - | - | -40°C~105°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 4MHz | 236 x 8 | 3V~5.5V | - | Z8 | POR, WDT | - | ROM | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300P4016C Zilog | In Stock | - | Datasheet | - | - | NO | - | 32 | 237 | 16384 | 0°C~70°C TA | Tube | 2008 | Crimzon™ ZLP | e0 | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | - | 40 | R-PDIP-T40 | Not Qualified | 3.6V | 2/3.6V | 2V | Internal | 8MHz | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | 15mA | 8 | NO | NO | NO | NO | Z8 | 4.96mm | - | 15.24mm | Non-RoHS Compliant | ||
![]() Z86E7216FSG Zilog | In Stock | - | - | Surface Mount | 44-LQFP | YES | - | 31 | - | - | 0°C~70°C TA | Tray | - | Z8® | e3 | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | - | QUAD | GULL WING | 260 | 4V | 0.8mm | 40 | Z86E72 | 44 | S-PQFP-G44 | Not Qualified | 5.5V | - | 3V | Internal | 16MHz | 748 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | LVD, POR, WDT | 8MHz | OTP | 8-Bit | 16KB 16K x 8 | - | - | 8 | NO | NO | NO | NO | - | 2.5mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() ZLP32300H2816C00TR Zilog | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | 24 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Crimzon™ ZLP | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300H4808C00TR Zilog | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 32 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Crimzon™ ZLP | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 8KB 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZLP32300H4832C00TR Zilog | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 32 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Crimzon™ ZLP | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ZLP32300 | - | - | - | - | - | - | Internal | 8MHz | 237 x 8 | 2V~3.6V | - | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86L1608PSCR2566 Zilog | In Stock | - | - | - | - | - | - | 14 | - | - | 0°C~70°C TA | - | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 125 x 8 | 2V~3.6V | - | Z8 | POR, WDT | - | ROM | 8-Bit | 1KB 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z8623312PSCR2261 Zilog | In Stock | - | - | - | - | - | - | 24 | - | - | 0°C~70°C TA | - | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 237 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | - | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86L1608PSCR2314 Zilog | In Stock | - | - | - | - | - | - | 14 | - | - | 0°C~70°C TA | - | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 125 x 8 | 2V~3.6V | - | Z8 | POR, WDT | - | ROM | 8-Bit | 1KB 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Z86C6216PSCR3362 Zilog | In Stock | - | - | Through Hole | - | - | 64-DIP | 52 | - | - | 0°C~70°C TA | Tube | - | Z8® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 236 x 8 | 3V~5.5V | - | Z8 | - | - | ROM | 8-Bit | 16KB 16K x 8 | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EZ80F91AZA050SG Zilog | In Stock | - | - | Surface Mount | 144-LQFP | - | - | 32 | - | - | 0°C~70°C TA | - | - | eZ80® Acclaim!® | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 16K x 8 | 3V~3.6V | - | eZ80 | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 256KB 256K x 8 | Ethernet, I2C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |