- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | EEPROM Size | CPU Family | Max Frequency | Number of Programmable I/O | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z86E0812HSG1866 Zilog | 36 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | EPROM, OTP | 14 | - | Yes | 0°C~70°C TA | Tube | 1998 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | 1.65W | - | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | 2kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | 12 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F042ASJ020SG2156 Zilog | 5 | - | Datasheet | 15 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | 23 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F042A | - | - | 3.6V | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | 128 x 8 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F1680HJ020SG Zilog | 6 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | 23 | - | Yes | 0°C~70°C TA | Tube | 2012 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | DUAL | GULL WING | - | 2.7V | 0.65mm | - | 20MHz | - | Z8F1680 | 28 | Not Qualified | - | - | - | 1.8V | I2C, IrDA, LIN, SPI, UART, USART | 16kB | Internal | 3K x 8 | 1.8V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | Z8 | - | 37 | 1.99mm | 10.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z86E0412SSG1903 Zilog | 36 | - | - | 13 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | CMOS, EPROM, OTP | 14 | - | Yes | 0°C~70°C TA | Tube | 2001 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | 1.65W | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | 1kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F1601AN020EC Zilog | 224 |
| Datasheet | - | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 31 | 16384 | - | -40°C~105°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | unknown | 20MHz | 30 | Z8F1601 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 16kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 48 | Z8 | - | Z8 | - | - | 1.6mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6402VS020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | A/D 12x10b | - | 46 | 65536 | - | -40°C~105°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | 240 | 3.3V | 1.27mm | unknown | 20MHz | 20 | Z8F6402 | 68 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | Z8 | - | Z8 | - | - | 4.57mm | 24.23mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F3202AR020EC Zilog | 143 |
| Datasheet | - | Surface Mount | 64-LQFP | YES | 64 | A/D 12x10b | - | 46 | 32768 | - | -40°C~105°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 64 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | unknown | 20MHz | 30 | Z8F3202 | 64 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 32kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | Z8 | - | Z8 | - | - | 1.6mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F082AHJ020SG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | 2003 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 20MHz | 40 | Z8F082A | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | - | - | 1.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F6401VN020SC Zilog | 237 |
| Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | A/D 8x10b | - | 31 | 65536 | - | 0°C~70°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | unknown | 20MHz | 30 | Z8F6401 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | Z8 | - | Z8 | - | - | 4.57mm | 16.585mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1602VS020SC Zilog | 3477 |
| Datasheet | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | A/D 12x10b | - | 46 | 16384 | - | 0°C~70°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | 240 | 3.3V | 1.27mm | unknown | 20MHz | 20 | Z8F1602 | 68 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 16kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 64 | Z8 | - | Z8 | - | - | 4.57mm | 24.23mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F2401VN020SC Zilog | 1622 |
| Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | A/D 8x10b | - | 31 | 24576 | - | 0°C~70°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | unknown | 20MHz | 30 | Z8F2401 | 44 | Not Qualified | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | 8 | - | YES | YES | 8b | YES | NO | 3 | Z8 | - | Z8 | - | - | 4.57mm | 16.585mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F083AQJ020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-VFQFN Exposed Pad | YES | 28 | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tray | 2012 | Encore!® | - | - | Active | 3 (168 Hours) | 28 | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | - | 20MHz | NOT SPECIFIED | Z8F083A | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | 1mm | 5mm | - | ROHS3 Compliant | - | ||
![]() Z8F2401VN020EC Zilog | 411 |
| Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | A/D 8x10b | - | 31 | 24576 | - | -40°C~105°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 20MHz | 30 | Z8F2401 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | Z8 | - | Z8 | - | - | 4.57mm | 16.585mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F3201AN020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 31 | 32768 | - | -40°C~105°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | unknown | 20MHz | 30 | Z8F3201 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 32kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | Z8 | - | Z8 | - | - | 1.6mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F041ASJ020EG2156 Zilog | 36 | - | - | 15 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | 25 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F041A | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | 128 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F041ASJ020SG2156 Zilog | 36 | - | - | 15 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | 25 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F041A | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 128 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0823SJ005SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 8x10b | - | 22 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 28 | - | - | 450mW | DUAL | GULL WING | 225 | 3V | - | - | 5MHz | - | Z8F0823 | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | - | - | - | 17.89mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F081ASB020EG Zilog | 41 | - | Datasheet | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F081A | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | 1.73mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0231HH020SG Zilog | 24 | - | Datasheet | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 17 | - | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | - | Z8F0231 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | Z8 | 20MHz | - | 1.98mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F041ASB020SG Zilog | 36 | - | - | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F041A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | 128 x 8 | Z8 | - | - | 1.73mm | - | No | ROHS3 Compliant | Lead Free |