- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of ADC Channels | Number of Serial I/Os | Number of External Interrupts | Number of PWM Channels | On Chip Data RAM Width | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0423PB005EG Zilog | 5 | - | Datasheet | 15 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0423 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F081AQB020EG Zilog | 44 | - | Datasheet | 15 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | 6 | - | Yes | -40°C~105°C TA | Tray | 2008 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F081A | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z16F3211FI20EG Zilog | 37 | - | Datasheet | 13 Weeks | Surface Mount | 80-BQFP | YES | 80 | - | A/D 12x10b | - | 60 | 32768 | - | -40°C~105°C TA | Tray | 2011 | Encore!® ZNEO | e3 | - | Active | 3 (168 Hours) | 80 | - | Tin (Sn) | - | - | 550mW | QUAD | GULL WING | - | 3V | 0.8mm | - | 20MHz | - | Z16F3211 | 80 | - | - | 3.6V | 3/3.3V | 2.7V | EBI/EMI, I2C, IrDA, LIN, SPI, UART, USART | 32kB | Internal | 2K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | ZNEO | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART | 16 | 20 μs | YES | YES | 16b | YES | NO | 4 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | 20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8E00010SEG Zilog | 24 | - | - | 15 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | EPROM, OTP | 13 | 512 | - | -40°C~105°C TA | Tube | 1999 | Z8® Plus | e3 | yes | Active | 1 (Unlimited) | 18 | - | TIN | - | - | 880mW | DUAL | GULL WING | 225 | 5V | - | - | 10MHz | 30 | Z8E000 | 18 | - | 5V | - | - | - | - | 512B | Internal | 32 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | Z8 | WDT | OTP | 8-Bit | 512B 512 x 8 | - | 8 | 10 μs | NO | NO | 8b | NO | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZGP323HEP2832C Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 24 | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 28 | Not Qualified | - | 5.5V | - | 2V | - | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | - | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.21mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E4016ASG Zilog | 5 | - | - | 13 Weeks | Surface Mount | 44-LQFP | - | 44 | - | - | EPROM, OTP | 32 | - | Yes | 0°C~70°C TA | Tray | 1998 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.21W | - | - | - | - | - | - | 16MHz | - | Z86E40 | - | - | 5V | - | - | - | - | 4kB | Internal | 236 x 8 | 3.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 16 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F6482AT024XK Zilog | 36 | - | Datasheet | 17 Weeks | Surface Mount | 80-LQFP | - | 44 | 356.09836mg | A/D 12x12b; D/A 1x12b | - | 67 | - | - | -40°C~85°C TA | Tray | 2014 | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 64kB | Internal | 3.75K x 8 | 1.8V~3.6V | - | - | eZ8 | DMA, LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F6481AN024XK Zilog | 6 | - | Datasheet | 17 Weeks | Surface Mount | 44-LQFP | - | 44 | 356.09836mg | A/D 10x12b; D/A 1x12b | - | 36 | - | - | -40°C~85°C TA | Tray | 2014 | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 64kB | Internal | 3.75K x 8 | 1.8V~3.6V | - | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z86E6316VSG Zilog | 36 | - | - | 13 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | EPROM, OTP | 32 | - | - | 0°C~70°C TA | Tube | 1999 | Z8® | e3 | yes | Active | 3 (168 Hours) | 44 | - | MATTE TIN | - | - | - | QUAD | J BEND | 260 | 5V | - | - | 16MHz | 40 | Z86E63 | 44 | - | - | 5.5V | - | 4.5V | UART, USART | 32kB | Internal | 236 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | Z8 | - | OTP | 8-Bit | 32KB 32K x 8 | UART/USART | 8 | 16 μs | NO | NO | 8b | NO | NO | 2 | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8FMC04100AKSG Zilog | 36 | - | - | 17 Weeks | Surface Mount | 32-LQFP | YES | 32 | - | A/D 8x10b | - | 17 | 4096 | Yes | 0°C~70°C TA | Tray | 2011 | Encore!® MC™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 20MHz | 40 | Z8FMC04 | 32 | - | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, LIN, SPI, UART, USART | 4kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 1 | - | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z86E0412HSG1866 Zilog | 36 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | CMOS, EPROM, OTP | 14 | - | Yes | 0°C~70°C TA | Tube | 1998 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.65W | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | 1kB | Internal | 125 x 8 | 4.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F021AHH020SG2156 Zilog | 5 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 17 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | 64 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F081AHH020SG2156 Zilog | 6 | - | - | 15 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 17 | - | - | 0°C~70°C TA | Tube | 2013 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F081A | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0423HH005EG2156 Zilog | 6 | - | - | 15 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | A/D 7x10b | - | 16 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0423 | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z16F6411FI20EG Zilog | 5 | - | Datasheet | 13 Weeks | Surface Mount | 80-BQFP | YES | 80 | - | A/D 12x10b | - | 60 | 65536 | - | -40°C~105°C TA | Tray | 2011 | Encore!® ZNEO | e3 | - | Active | 3 (168 Hours) | 80 | - | Tin (Sn) | - | - | 550mW | QUAD | GULL WING | - | 3V | 0.8mm | - | 20MHz | - | Z16F6411 | 80 | - | - | 3.6V | 3/3.3V | 2.7V | EBI/EMI, I2C, IrDA, LIN, SPI, UART, USART | 64kB | Internal | 4K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | ZNEO | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART | 16 | 20 μs | YES | YES | 16b | YES | NO | 4 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | 20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F043AHH020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | A/D 7x10b | - | 17 | 4096 | - | 0°C~70°C TA | Tube | - | Encore!® | - | - | Active | 3 (168 Hours) | 20 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3V | 0.65mm | - | 20MHz | NOT SPECIFIED | Z8F043A | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | - | - | Z8 | - | - | 23 | - | - | - | - | - | - | - | - | 1.98mm | - | - | - | ROHS3 Compliant | - | ||
![]() Z16F3211FI20AG Zilog | 5 | - | Datasheet | 13 Weeks | Surface Mount | 80-BQFP | YES | 80 | - | A/D 12x10b | - | 60 | 32768 | - | -40°C~125°C TA | Tray | 2011 | Encore!® ZNEO | e3 | - | Active | 3 (168 Hours) | 80 | - | Tin (Sn) | - | - | 550mW | QUAD | GULL WING | - | 3V | 0.8mm | - | 20MHz | - | Z16F3211 | 80 | - | - | 3.6V | 3/3.3V | 2.7V | EBI/EMI, I2C, IrDA, LIN, SPI, UART, USART | 32kB | Internal | 2K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | ZNEO | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART | 16 | 20 μs | YES | YES | 16b | YES | NO | 4 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | 20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z86E0612SSC Zilog | 40 | - | - | 17 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | OTP, ROM | 14 | - | - | 0°C~70°C TA | Tube | 2012 | Z8® | e0 | no | Active | 1 (Unlimited) | 18 | - | Tin/Lead (Sn/Pb) | OPTIONAL LOW EMI MODE; EPROM PROTECT; TWO STANDBY MODES | - | - | DUAL | GULL WING | 225 | 3.3V | - | - | 12MHz | 30 | Z86E06 | 18 | - | - | 5.5V | 5V | 3V | - | 1kB | Internal | 124 x 8 | 3V~5.5V | MICROCONTROLLER | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | SPI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | - | 8 | Z8 | NO | YES | - | FIXED POINT | NO | 124 | - | 1 | 6 | - | 8 | - | 11.575mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0411HH020SG Zilog | 5 | - | - | 15 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | 11 | 4096 | Yes | 0°C~70°C TA | Tube | 2000 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 20 | SMD/SMT | Matte Tin (Sn) | - | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 20MHz | 40 | Z8F0411 | 20 | - | - | 3.6V | 3/3.3V | - | I2C, IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | 8 | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | - | NO | - | - | 32 kb | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() Z8F1621PM020EG Zilog | 40 | - | Datasheet | 17 Weeks | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | A/D 8x10b | - | 29 | - | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | - | - | 1W | DUAL | - | - | 3.3V | 2.54mm | - | 20MHz | - | Z8F1621 | 40 | - | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 16kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 3 | - | - | Z8 | - | - | Z8 | - | - | 31 | - | - | - | - | - | - | - | - | 4.24mm | - | No | - | ROHS3 Compliant | Lead Free |