- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Density | Core Architecture | EEPROM Size | CPU Family | Max Frequency | Number of Programmable I/O | Number of ADC Channels | Number of PWM Channels | Number of I2C Channels | Number of USB Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F1232HH020EG Zilog | 24 | - | - | 13 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | 20MHz | - | Z8F1232 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | 1.98mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0130PJ020SG Zilog | 24 | - | Datasheet | 13 Weeks | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 1 (Unlimited) | 28 | - | Tin (Sn) | - | - | DUAL | - | - | 3.3V | - | - | 20MHz | - | Z8F0130 | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | - | 36.96mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0430PH020SG Zilog | 24 | - | Datasheet | 13 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | 17 | 4096 | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | DUAL | - | - | 3.3V | - | - | 20MHz | - | Z8F0430 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | 4.49mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0230HH020EG Zilog | 36 | - | - | 13 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | 20MHz | - | Z8F0230 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | 1.98mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z16F2810AG20AG Zilog | 5 | - | Datasheet | 13 Weeks | - | Surface Mount | 64-LQFP | YES | 64 | A/D 12x10b | - | 46 | 131072 | - | -40°C~125°C TA | Tray | 2011 | Encore!® ZNEO | e3 | - | Active | 3 (168 Hours) | 64 | - | Tin (Sn) | - | 1W | QUAD | GULL WING | - | 3V | 0.5mm | - | 20MHz | - | Z16F2810 | 64 | - | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, LIN, SPI, UART, USART | 128kB | Internal | 4K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | ZNEO | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 16 | 20 μs | YES | YES | 16b | YES | NO | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z88C0020VSG Zilog | 16 | - | - | 13 Weeks | - | Surface Mount | 68-LCC (J-Lead) | - | 44 | - | - | 32 | - | - | 0°C~70°C TA | Tube | 2003 | Z8® Super8 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z88C00 | 48 | - | 5V | - | - | - | UART, USART | - | Internal | 128K x 8 | 4.75V~5.25V | - | - | Z8 | DMA | ROMless | 8-Bit | - | UART/USART | - | 20 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F043AQJ020EG Zilog | 24 | - | - | 13 Weeks | - | Surface Mount | 28-VFQFN Exposed Pad | YES | 28 | A/D 8x10b | - | 23 | 4096 | - | -40°C~105°C TA | Tray | 2012 | Encore!® | - | - | Active | 3 (168 Hours) | 28 | - | - | - | 430mW | QUAD | - | - | 3V | 0.5mm | - | 20MHz | - | Z8F043A | 28 | - | 3.3V | 3.6V | - | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | 1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() Z8F042ASJ020SG Zilog | 2 | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 8x10b | - | 23 | 4096 | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F042A | 28 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | - | - | - | - | - | - | - | 17.89mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F042ASB020SG Zilog | 5 | - | - | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | A/D 4x10b | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | 220mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F042A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | - | - | - | - | - | - | 1.73mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0131HH020SG Zilog | 24 | - | - | 13 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 17 | - | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | - | Z8F0131 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 20MHz | - | - | - | - | - | - | 1.98mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F083AHH020EG Zilog | 41 | - | - | 13 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | 17 | - | - | -40°C~105°C TA | Tube | 2012 | Encore!® | - | - | Active | 3 (168 Hours) | 20 | - | - | - | 430mW | DUAL | GULL WING | - | 3V | 0.65mm | - | 20MHz | - | Z8F083A | 20 | - | 3.3V | 3.6V | - | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 23 | - | - | - | - | - | 1.98mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() Z8F0213SH005SG2156 Zilog | 36 | - | - | 13 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | 16 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0213 | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0822PJ020SG Zilog | 6 | - | - | 15 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | A/D 5x10b | - | 19 | - | Yes | 0°C~70°C TA | Tube | 2000 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | Through Hole | Matte Tin (Sn) | - | 1.1W | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F0822 | 28 | - | - | 3.6V | 3/3.3V | - | I2C, IrDA, SPI, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | 8 | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | - | - | - | 64 kb | Z8 | - | Z8 | - | - | 5 | 2 | 1 | 0 | 4.19mm | - | 37.34mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123SH005SG2156 Zilog | 36 | - | - | 13 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | A/D 7x10b | - | 16 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0123 | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0223SJ005EG2156 Zilog | 5 | - | - | 13 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | 22 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0223 | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F6403FT020SC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 80-BQFP | YES | 80 | A/D 12x10b | - | 60 | 65536 | - | 0°C~70°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | unknown | 20MHz | 30 | Z8F6403 | 80 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | - | - | - | - | - | - | - | 3.18mm | 20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F012ASH020EG2156 Zilog | 5 | - | - | 13 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | A/D 7x10b | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F012A | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | - | 16 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8PE003HZ010SG Zilog | In Stock | - | - | 13 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EPROM, OTP | 14 | - | - | 0°C~70°C TA | Tube | 1999 | Z8® Plus | - | yes | Active | 3 (168 Hours) | 20 | - | - | - | 880mW | DUAL | GULL WING | - | 3.3V | 0.65mm | - | 10MHz | - | Z8PE003 | 20 | - | - | 5.5V | - | 3V | - | 1kB | Internal | 64 x 8 | 3V~5.5V | MICROCONTROLLER | - | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | 8 | 10 μs | NO | NO | 8b | YES | NO | 3 | - | - | - | - | - | - | - | - | - | - | - | 2mm | 7.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F2421PM020EG Zilog | 5 | - | Datasheet | 17 Weeks | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | A/D 8x10b | - | 29 | 24576 | Yes | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | - | 1W | DUAL | - | - | 3.3V | 2.54mm | - | 20MHz | - | Z8F2421 | 40 | - | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 3 | - | Z8 | - | Z8 | - | 31 | - | - | - | - | - | 4.24mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F041AQB020EC Zilog | 36 | - | Datasheet | 21 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | 6 | - | - | -40°C~105°C TA | Tray | 2006 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | DUAL | NO LEAD | - | 3V | 1.27mm | unknown | 20MHz | - | Z8F041A | 8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 128 x 8 | Z8 | - | - | - | - | - | - | - | 1mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |