- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F043APH020EG Zilog | 24 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | 17 | 4096 | - | -40°C~105°C TA | Tube | 2012 | Encore!® | - | - | Active | 1 (Unlimited) | 20 | - | - | 430mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F043A | 20 | - | 3.3V | 3.6V | - | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 23 | 4.49mm | - | No | ROHS3 Compliant | - | ||
![]() Z8F1233QJ020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-VQFN | YES | 28 | - | - | 25 | - | - | 0°C~70°C TA | Tray | 2011 | Encore!® | e3 | - | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | 450mW | QUAD | - | - | 3.3V | 0.5mm | 20MHz | - | Z8F1233 | 28 | - | 3.3V | 3.6V | - | - | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0430QH020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | A/D 7x10b | - | 17 | 4096 | - | -40°C~105°C TA | Tray | - | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | - | QUAD | NO LEAD | - | 3.3V | 0.65mm | 20MHz | - | Z8F0430 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F043APH020SG Zilog | 24 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | 17 | 4096 | - | 0°C~70°C TA | Tube | - | Encore!® | - | - | Active | 1 (Unlimited) | 20 | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | 20MHz | NOT SPECIFIED | Z8F043A | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 23 | 4.49mm | - | - | ROHS3 Compliant | - | ||
![]() Z8F083AHJ020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | 2012 | Encore!® | - | - | Active | 1 (Unlimited) | 28 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3V | 0.65mm | 20MHz | NOT SPECIFIED | Z8F083A | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.99mm | - | - | ROHS3 Compliant | - | ||
![]() Z8F042APB020SG Zilog | 48 | - | - | 15 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F042A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | - | 9.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0431HJ020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | 25 | 4096 | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | 20MHz | - | Z8F0431 | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0230HJ020EG Zilog | 36 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | A/D 8x10b | - | 23 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | 20MHz | - | Z8F0230 | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F082AHJ020EG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | 23 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F082A | 28 | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.99mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F043AHJ020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | 23 | 4096 | - | 0°C~70°C TA | Tube | - | Encore!® | - | - | Active | 1 (Unlimited) | 28 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3V | 0.65mm | 20MHz | NOT SPECIFIED | Z8F043A | 28 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | - | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.99mm | - | - | ROHS3 Compliant | - | ||
![]() Z8F6422VS020EG Zilog | 36 | - | - | 13 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | 68 | A/D 12x10b | - | 46 | 65536 | Yes | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 68 | Matte Tin (Sn) | - | 1W | QUAD | J BEND | 260 | 3.3V | 1.27mm | 20MHz | 40 | Z8F6422 | 68 | - | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 4 | - | Z8 | - | Z8 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ZGP323HEP2004C Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 16 | 4096 | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | 8MHz | NOT SPECIFIED | ZGP323H | 20 | Not Qualified | - | 5.5V | 2/5.5V | 2V | - | 4kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | 4.49mm | 25.905mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1233HH020EG Zilog | 21 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | 20MHz | - | Z8F1233 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.98mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0831HH020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 17 | - | - | -40°C~105°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | 430mW | DUAL | GULL WING | - | 3.3V | 0.65mm | 20MHz | - | Z8F0831 | 20 | - | 3.3V | 3.6V | - | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.98mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0431SH020SG Zilog | 48 | - | Datasheet | 13 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 17 | 4096 | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | - | DUAL | GULL WING | - | 3.3V | - | 20MHz | - | Z8F0431 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F6401AN020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 31 | 65536 | - | -40°C~105°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | 20MHz | 30 | Z8F6401 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | - | 1.6mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0812PEG1903 Zilog | 5 | - | - | 13 Weeks | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | EPROM, OTP | 14 | - | Yes | -40°C~105°C TA | Tube | 1998 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | 1.65W | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | 2kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | 12 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F2421AN020EG Zilog | 40 | - | - | 17 Weeks | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 31 | 24576 | Yes | -40°C~105°C TA | Tray | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 44 | Matte Tin (Sn) | - | 750mW | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 20MHz | 40 | Z8F2421 | 44 | - | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 3 | - | Z8 | - | Z8 | - | 1.6mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123SB005SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | A/D 4x10b | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | GULL WING | 260 | 3V | - | 5MHz | 40 | Z8F0123 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 1.73mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8674312PSG Zilog | 500 | - | - | 13 Weeks | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | EPROM, OTP | 32 | - | Yes | 0°C~70°C TA | Tube | 2008 | Z8® | e3 | yes | Active | 1 (Unlimited) | 40 | TIN | - | 1.21W | DUAL | - | 225 | 5V | - | 12MHz | 30 | Z86743 | 40 | - | 5.25V | 5.5V | 3.5/5.5V | - | - | 8kB | Internal | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | - | Z8 | - | - | - | No | ROHS3 Compliant | Lead Free |