- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Number of PWM Channels | Number of I2C Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F1233PH020EG Zilog | 24 | - | - | 13 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | - | - | DUAL | - | - | 3.3V | - | 20MHz | - | Z8F1233 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | - | - | - | - | 4.49mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0831PH020EG Zilog | 24 | - | - | 13 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | - | - | DUAL | - | - | 3.3V | - | 20MHz | - | Z8F0831 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | - | - | - | - | 4.49mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F4822VS020SC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | - | - | A/D 12x10b | - | 46 | 49152 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | - | Obsolete | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | 20MHz | 30 | Z8F4822 | 68 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 48kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | Z8 | - | - | - | - | - | - | 4.57mm | 24.23mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E4412PSG Zilog | 44 | - | - | 13 Weeks | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | - | EPROM, OTP | 32 | 16384 | Yes | 0°C~70°C TA | Tube | 2008 | Z8® | e3 | yes | Active | 1 (Unlimited) | 40 | TIN | - | - | 1.21W | DUAL | - | 225 | 5V | - | 12MHz | 30 | Z86E44 | 40 | - | - | 5.5V | 3.5/5.5V | 3.5V | - | 16kB | Internal | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | Z8 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F2422AR020SG Zilog | 36 | - | - | 17 Weeks | - | Surface Mount | 64-LQFP | YES | 64 | - | - | A/D 12x10b | - | 46 | - | Yes | 0°C~70°C TA | Tray | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 64 | Matte Tin (Sn) | - | - | 1W | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 20MHz | 40 | Z8F2422 | 64 | - | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 4 | - | Z8 | Z8 | - | - | - | - | - | - | 1.6mm | 10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8FMC04100AKEG Zilog | 48 | - | - | 17 Weeks | - | Surface Mount | 32-LQFP | YES | 32 | - | - | A/D 8x10b | - | 17 | 4096 | Yes | -40°C~105°C TA | Tray | 2011 | Encore!® MC™ | e3 | yes | Active | 3 (168 Hours) | 32 | Matte Tin (Sn) | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 20MHz | 40 | Z8FMC04 | 32 | - | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, LIN, SPI, UART, USART | 4kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 1 | - | Z8 | Z8 | - | - | - | - | - | - | - | 7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F3221AN020EG Zilog | 40 | - | - | 17 Weeks | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | - | A/D 8x10b | - | 31 | - | Yes | -40°C~105°C TA | Tray | 2006 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 44 | Matte Tin (Sn) | - | - | 750mW | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 20MHz | 40 | Z8F3221 | 44 | - | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 32kB | Internal | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 3 | - | Z8 | Z8 | - | - | - | - | - | - | 1.6mm | 10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F6421AN020SC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LQFP | YES | 44 | - | - | A/D 8x10b | - | 31 | 65536 | - | 0°C~70°C TA | Tray | 2006 | Encore!® XP® | e0 | no | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | 20MHz | 30 | Z8F6421 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | - | Z8 | - | - | - | - | - | - | 1.6mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z51F3220SKX Zilog | 48 | - | - | - | - | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | 32 | - | - | A/D 12x12b | - | 30 | - | Yes | -40°C~85°C TA | Tray | 2012 | Z8051 | - | - | Active | 1 (Unlimited) | 32 | - | ALSO OPREATES 1.8 V AT 4.2 MHZ | 8542.31.00.01 | - | DUAL | GULL WING | - | 5V | 1.27mm | 16MHz | - | Z51F3220 | 32 | Not Qualified | 5.5V | - | 2/5V | - | I2C, SPI, UART, USART | 32kB | Internal | 1K x 8 | 1.8V~5.5V | MICROCONTROLLER | 8051 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 6 | - | - | - | - | - | - | - | - | - | 2.54mm | 20.98mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F3281AN024XK Zilog | 36 | - | - | 17 Weeks | - | Surface Mount | 44-LQFP | - | 44 | - | 356.09836mg | A/D 10x12b; D/A 1x12b | - | 36 | - | - | -40°C~85°C TA | Tray | - | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 32kB | Internal | 3.75K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F081AHJ020SG2156 Zilog | 36 | - | - | 15 Weeks | - | Surface Mount | - | - | 28 | 28-SSOP | - | - | - | 25 | - | - | 0°C~70°C TA | Tube | 2000 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F081A | - | - | 3.6V | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F1232SH020EG Zilog | 24 | - | - | 13 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | A/D 7x10b | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | - | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 3.3V | - | 20MHz | - | Z8F1232 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0830HJ020EG Zilog | 33 | - | - | 13 Weeks | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | - | A/D 8x10b | - | 23 | - | - | -40°C~105°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | 450mW | DUAL | GULL WING | - | 3.3V | 0.65mm | 20MHz | - | Z8F0830 | 28 | - | 3.3V | 3.6V | - | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | - | - | - | - | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0412SSC1866 Zilog | 32 | - | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | - | EPROM, OTP | 14 | - | Yes | 0°C~70°C TA | Tube | 1998 | Z8® | e0 | no | Discontinued | 1 (Unlimited) | 18 | Tin/Lead (Sn/Pb) | - | - | 1.65W | DUAL | GULL WING | 225 | 5V | - | 12MHz | 30 | Z86E04 | 18 | - | - | 5.5V | 5V | 4.5V | - | 1kB | Internal | 125 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | - | - | Z8 | - | - | - | - | - | - | - | 11.55mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6422AR020EG Zilog | 32 | - | - | 13 Weeks | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | A/D 12x10b | - | 46 | 65536 | Yes | -40°C~105°C TA | Tray | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 64 | Matte Tin (Sn) | - | - | 1W | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 20MHz | 40 | Z8F6422 | 64 | - | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | - | - | - | - | Z8 | Z8 | - | 2 | 12 | 4 | 1 | 1.45mm | - | 10.1mm | 10.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0831HJ020EG Zilog | 33 | - | - | 13 Weeks | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | - | 25 | - | - | -40°C~105°C TA | Tube | 2011 | Encore!® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | 450mW | DUAL | GULL WING | - | 3.3V | 0.65mm | 20MHz | - | Z8F0831 | 28 | - | 3.3V | 3.6V | - | - | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | Z8 | - | - | - | - | - | - | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0411PH020EG Zilog | 36 | - | - | 15 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | - | 11 | 4096 | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | 775mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F0411 | 20 | - | - | 3.6V | 3/3.3V | - | I2C, IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | Z8 | - | - | - | - | - | - | 4.49mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0880HJ020SG Zilog | 36 | - | - | 13 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | A/D 8x10b | - | 23 | 8192 | - | 0°C~70°C TA | Tube | - | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 2.7V | 0.65mm | 20MHz | - | Z8F0880 | 28 | Not Qualified | - | - | - | 1.8V | I2C, IrDA, LIN, SPI, UART, USART | 8kB | Internal | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | Z8 | 37 | - | - | - | - | - | 1.99mm | 10.2mm | - | - | Non-RoHS Compliant | - | ||
![]() Z8F4821VN020SG Zilog | 5 | - | - | 17 Weeks | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | A/D 8x10b | - | 31 | 49152 | Yes | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 44 | Matte Tin (Sn) | - | - | 750mW | QUAD | J BEND | 260 | 3.3V | 1.27mm | 20MHz | 40 | Z8F4821 | 44 | - | - | - | - | 3V | I2C, IrDA, SPI, UART, USART | 48kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 3 | - | Z8 | Z8 | - | - | - | - | - | - | 4.57mm | 16.585mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F4822VS020SG Zilog | 5 | - | - | 17 Weeks | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | - | - | A/D 12x10b | - | 46 | - | Yes | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 68 | Matte Tin (Sn) | - | - | 1W | QUAD | J BEND | 260 | 3.3V | 1.27mm | 20MHz | 40 | Z8F4822 | 68 | - | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 48kB | Internal | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 4 | - | Z8 | Z8 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |