- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | CPU Family | Max Frequency | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0230PH020EG Zilog | 6 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0230 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 4.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F1232PH020EG Zilog | 36 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F1232 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 4.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F1233PJ020EG Zilog | 6 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 25 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F1233 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 12kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 12KB 12K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | - | 36.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0131SJ020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | 25 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | DUAL | GULL WING | 3.3V | - | 20MHz | Z8F0131 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | - | 17.89mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0131PH020EG Zilog | 24 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0131 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | 4.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0231QJ020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-VQFN | YES | 28 | - | 25 | - | - | -40°C~105°C TA | Tray | - | Encore!® | e3 | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | QUAD | NO LEAD | 3.3V | 0.5mm | 20MHz | Z8F0231 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | 1mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0231PJ020EG Zilog | 24 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 25 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0231 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | - | 36.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0430PH020EG Zilog | 24 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | 17 | 4096 | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0430 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 4.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0831PH020SG Zilog | 24 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | 17 | - | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0831 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | 4.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0431QJ020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-VQFN | YES | 28 | - | 25 | 4096 | - | -40°C~105°C TA | Tray | - | Encore!® | e3 | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | QUAD | NO LEAD | 3.3V | 0.5mm | 20MHz | Z8F0431 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | 1mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0130QH020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | A/D 7x10b | 17 | - | - | -40°C~105°C TA | Tray | - | Encore!® | e3 | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | QUAD | NO LEAD | 3.3V | 0.65mm | 20MHz | Z8F0130 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 1mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0823QB005EG Zilog | 36 | - | - | 15 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | A/D 4x10b | 6 | - | Yes | -40°C~105°C TA | Tray | 2011 | Encore!® XP® | e3 | Active | 3 (168 Hours) | 8 | Tin (Sn) | 220mW | DUAL | - | 3V | - | 20MHz | Z8F0823 | 8 | R-PDSO-N8 | - | 3.3V | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0130PJ020EG Zilog | 24 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | 23 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0130 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | - | 36.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0130QJ020EG Zilog | 6 | - | - | 13 Weeks | Surface Mount | 28-VQFN | YES | 28 | A/D 8x10b | 23 | - | - | -40°C~105°C TA | Tray | - | Encore!® | e3 | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | QUAD | NO LEAD | 3.3V | 0.5mm | 20MHz | Z8F0130 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 1mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0131SH020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 3 (168 Hours) | 20 | Tin (Sn) | - | DUAL | GULL WING | 3.3V | - | 20MHz | Z8F0131 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0231HJ020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | 25 | - | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | DUAL | GULL WING | 3.3V | 0.65mm | - | Z8F0231 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | 20MHz | 1.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0830QJ020SG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-VQFN | YES | 28 | A/D 8x10b | 23 | - | - | 0°C~70°C TA | Tray | 2012 | Encore!® | e3 | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | QUAD | NO LEAD | 3.3V | 0.5mm | 20MHz | Z8F0830 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 1mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0431PJ020SG Zilog | 24 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 25 | 4096 | - | 0°C~70°C TA | Tube | 2011 | Encore!® | e3 | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | DUAL | - | 3.3V | - | 20MHz | Z8F0431 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | - | 36.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0830SJ020EG Zilog | 15 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 8x10b | 23 | - | - | -40°C~105°C TA | Tube | 2011 | Encore!® | e3 | Active | 3 (168 Hours) | 28 | Tin (Sn) | - | DUAL | GULL WING | 3.3V | - | 20MHz | Z8F0830 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 8kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | - | 17.89mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0430HJ020EG Zilog | 24 | - | - | 13 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | 23 | 4096 | - | -40°C~105°C TA | Tube | - | Encore!® | e3 | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | DUAL | GULL WING | 3.3V | 0.65mm | 20MHz | Z8F0430 | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 4kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | 1.99mm | - | - | ROHS3 Compliant | Lead Free |