- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F022AQB020EG Zilog | 24 | - | Datasheet | 13 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tray | 2006 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F022A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | Z8 | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F012AQB020SG Zilog | 24 | - | Datasheet | 13 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | A/D 4x10b | - | 6 | - | Yes | 0°C~70°C TA | Tray | 2008 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F012A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | Z8 | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0113PB005EG Zilog | 24 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F011 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 9.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F6402AR020SC Zilog | 453 |
| Datasheet | - | Surface Mount | 64-LQFP | YES | 64 | A/D 12x10b | - | 46 | 65536 | - | 0°C~70°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 64 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 20MHz | 30 | Z8F6402 | 64 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | - | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | 1.6mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F3201AN020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | YES | 44 | A/D 8x10b | - | 31 | 32768 | - | 0°C~70°C TA | Tray | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | unknown | 20MHz | 30 | Z8F3201 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 32kB | Internal | - | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | 1.6mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F2402VS020EC Zilog | 612 |
| Datasheet | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | A/D 12x10b | - | 46 | 24576 | - | -40°C~105°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | 240 | 3.3V | 1.27mm | unknown | 20MHz | 20 | Z8F2402 | 68 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | - | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | 4.57mm | 24.23mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1601VN020SC Zilog | 4326 |
| Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | A/D 8x10b | - | 31 | 16384 | - | 0°C~70°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | unknown | 20MHz | 30 | Z8F1601 | 44 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 16kB | Internal | - | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | - | YES | YES | 8b | YES | NO | 48 | - | Z8 | - | Z8 | 4.57mm | 16.585mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F4802VS020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | A/D 12x10b | - | 46 | 49152 | - | 0°C~70°C TA | Tube | 2004 | Encore!® | e0 | - | Obsolete | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | 240 | 3.3V | 1.27mm | unknown | 20MHz | 20 | Z8F4802 | 68 | Not Qualified | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 48kB | Internal | - | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | 4.57mm | 24.23mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S3F8S7BXZZ-TW8B Zilog | 24 | - | - | 15 Weeks | Surface Mount | 80-TQFP | - | - | A/D 8x10b | - | 70 | - | - | -40°C~85°C TA | Tray | - | S3F8 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 2K x 8 | 1.8V~5.5V | - | SAM88RC | LCD, LVR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | SIO, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F081AQB020SG Zilog | 24 | - | Datasheet | 15 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | 6 | - | Yes | 0°C~70°C TA | Tray | 2008 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F081A | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0813PB005EG Zilog | 5 | - | Datasheet | 15 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 8 | Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0813 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 9.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0223SB005EG Zilog | 6 | - | Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | GULL WING | 260 | 3V | - | - | 5MHz | 40 | Z8F0223 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 1.73mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0213PB005SG Zilog | 24 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0213 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 9.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0113QB005EG Zilog | 24 | - | Datasheet | 13 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | 6 | - | Yes | -40°C~105°C TA | Tray | 2011 | Encore!® XP® | e3 | - | Active | 3 (168 Hours) | 8 | Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F011 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E6316ASG Zilog | 40 | - | Datasheet | 13 Weeks | Surface Mount | 44-LQFP | - | 44 | - | EPROM, OTP | 32 | - | - | 0°C~70°C TA | Tray | 1999 | Z8® | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 16MHz | - | Z86E63 | - | - | 5V | - | - | - | UART, USART | 32kB | Internal | - | 236 x 8 | 4.5V~5.5V | - | Z8 | - | OTP | 8-Bit | 32KB 32K x 8 | UART/USART | - | - | 16 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0223PB005EG Zilog | 36 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0223 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | 9.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0123QB005SG Zilog | 24 | - | Datasheet | 13 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | A/D 4x10b | - | 6 | - | Yes | 0°C~70°C TA | Tray | 2011 | Encore!® XP® | e3 | - | Active | 3 (168 Hours) | 8 | Tin (Sn) | - | 220mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0123 | 8 | - | 3.3V | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | 1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E4312FSC Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | YES | 44 | - | EPROM, OTP | 32 | 4096 | - | 0°C~70°C TA | Tray | 1997 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | GULL WING | 225 | 5V | 0.8mm | - | 12MHz | 30 | Z86E43 | 44 | Not Qualified | - | 5.5V | 3.5/5.5V | 3.5V | - | 4kB | Internal | - | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI | 20mA | 8 | 12 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | Z8 | 2.5mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EZ80L92AZ050SC Zilog | In Stock | - | - | - | Surface Mount | 100-LQFP | YES | 100 | - | External Program Memory | 24 | - | - | 0°C~70°C TA | Tray | 2007 | eZ80® Acclaim!® | e0 | no | Obsolete | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 50MHz | 20 | EZ80L92 | 100 | Not Qualified | - | 3.6V | 3.3V | 3V | EBI/EMI, I2C, IrDA, SPI, UART, USART | 64kB | Internal | - | - | 3V~3.6V | MICROPROCESSOR | eZ80 | DMA, WDT | ROMless | 8-Bit | - | EBI/EMI, I2C, IrDA, SPI, UART/USART | - | 8 | 50 μs | - | - | 8b | - | - | - | - | - | - | - | 1.6mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021ASJ020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 25 | 2048 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F021A | 28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 64 x 8 | Z8 | 2.64mm | 17.89mm | - | Non-RoHS Compliant | Contains Lead |