- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0813QB005EC Zilog | In Stock | - | Datasheet | 23 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | 6 | 8192 | - | -40°C~105°C TA | Tray | 2008 | Encore!® XP® | - | no | Active | 3 (168 Hours) | 8 | - | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | 225 | 3V | 1.27mm | - | 5MHz | NOT SPECIFIED | Z8F0813 | 8 | R-XDSO-N8 | Not Qualified | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | - | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F022AHH020EC00TR Zilog | 38 | - | Datasheet | 14 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | A/D 7x10b | FLASH | 17 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F022A | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 20MHz | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | 64 x 8 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042APB020EG Zilog | 38 | - | - | 15 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | - | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F042A | 8 | - | - | - | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | 128 x 8 | Z8 | - | - | 9.4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F082AQB020SC Zilog | 38 | - | Datasheet | 23 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | A/D 4x10b | - | 6 | 8192 | - | 0°C~70°C TA | Tray | 2007 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | - | 3V | 1.27mm | - | 20MHz | - | Z8F082A | 8 | R-XDSO-N8 | Not Qualified | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | - | YES | NO | - | - | - | Z8 | - | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F082APB020EC Zilog | 38 | - | Datasheet | 23 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | A/D 4x10b | - | 6 | 8192 | - | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e0 | no | Active | 1 (Unlimited) | 8 | TIN LEAD | - | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F082A | 8 | R-PDIP-T8 | Not Qualified | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | - | YES | NO | - | - | - | Z8 | - | - | 9.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6481AN024XK2246 Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 44-LQFP | - | - | A/D 10x12b; D/A 1x12b | - | 36 | - | - | -40°C~85°C TA | Tray | - | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 64kB | Internal | - | 3.75K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F3281AN024XK2246 Zilog | 26 | - | - | 17 Weeks | Surface Mount | 44-LQFP | - | - | A/D 10x12b; D/A 1x12b | - | 36 | - | - | -40°C~85°C TA | Tray | - | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 32kB | Internal | - | 3.75K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z51F0811RHX Zilog | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | A/D 9x12b | - | 18 | 8192 | Yes | -40°C~85°C TA | Tray | 2011 | Z8051 | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | ALSO OPREATES 1.8 V AT 8 MHZ | - | - | DUAL | GULL WING | - | 5V | - | - | 12MHz | - | Z51F0811 | 20 | - | Not Qualified | 5.5V | - | - | I2C, SPI, UART, USART | 8kB | Internal | - | 256 x 8 | 1.8V~5.5V | MICROCONTROLLER | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 5 | - | 512 x 8 | - | - | 1.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F2480PJ020SG Zilog | 17 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | 23 | 24576 | - | 0°C~70°C TA | Tube | 2012 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | - | - | - | DUAL | - | - | 2.7V | 2.54mm | - | 20MHz | - | Z8F2480 | 28 | - | Not Qualified | - | - | 1.8V | I2C, IrDA, LIN, SPI, UART, USART | 24kB | Internal | - | 3K x 8 | 1.8V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | Z8 | 37 | 5.21mm | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F1622AR020EC00TR Zilog | 17 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | - | - | A/D 12x10b | - | 46 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F1622 | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 16kB | Internal | - | 2K x 8 | 3V~3.6V | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F012APJ020SG2156 Zilog | 17 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F012A | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | 16 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F081AQB020EC Zilog | 25 | - | Datasheet | 23 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | 6 | 8192 | - | -40°C~105°C TA | Tray | 2007 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | - | 3V | 1.27mm | unknown | 20MHz | - | Z8F081A | 8 | R-XDSO-N8 | Not Qualified | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | - | YES | NO | - | - | - | Z8 | - | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823SJ005SG2156 Zilog | 25 | - | - | 15 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | 22 | - | - | 0°C~70°C TA | Tube | 2013 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0823 | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F012ASJ020EG2156 Zilog | 25 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | A/D 8x10b | - | 23 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F012A | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | 16 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F021ASJ020EG2156 Zilog | 17 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | 25 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 64 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0123PJ005SG2156 Zilog | 17 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | A/D 8x10b | - | 22 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0123 | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F012ASJ020SG2156 Zilog | 25 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F012A | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | 16 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0811HH020EC00TR Zilog | 17 | - | Datasheet | 23 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | FLASH | 11 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F0811 | - | - | - | - | - | - | I2C, IrDA, UART, USART | 8kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021APH020SG2156 Zilog | 17 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | 17 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 64 x 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0213SH005EG2156 Zilog | 17 | - | - | 13 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | 16 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0213 | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |