- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | EEPROM Size | CPU Family | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0823QB005SC Zilog | 38 | - | Datasheet | 23 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | A/D 4x10b | - | 6 | 8192 | - | 0°C~70°C TA | Tray | 2008 | Encore!® XP® | - | no | Active | 3 (168 Hours) | 8 | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | 225 | 3V | 1.27mm | unknown | 5MHz | NOT SPECIFIED | Z8F0823 | 8 | R-XDSO-N8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0113SJ005SG2156 Zilog | 31 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | 24 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0113 | - | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0813QB005EC Zilog | In Stock | - | Datasheet | 23 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | 6 | 8192 | - | -40°C~105°C TA | Tray | 2008 | Encore!® XP® | - | no | Active | 3 (168 Hours) | 8 | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | 225 | 3V | 1.27mm | - | 5MHz | NOT SPECIFIED | Z8F0813 | 8 | R-XDSO-N8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F022AHH020EC00TR Zilog | 38 | - | Datasheet | 14 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | A/D 7x10b | FLASH | 17 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F022A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 20MHz | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | 64 x 8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042APB020EG Zilog | 38 | - | - | 15 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | - | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F042A | 8 | - | - | - | - | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | 128 x 8 | Z8 | - | 9.4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F021ASJ020SC00TR Zilog | 30 | - | Datasheet | 14 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | FLASH | 25 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 20MHz | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | 64 x 8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8PE002SZ010SG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | EPROM, OTP | 14 | - | - | 0°C~70°C TA | Tube | 1999 | Z8® Plus | - | yes | Active | 1 (Unlimited) | 18 | - | - | - | - | 880mW | DUAL | GULL WING | - | 3.3V | 1.27mm | - | 10MHz | - | Z8PE002 | 18 | - | - | - | 5.5V | - | 3V | - | 512B | Internal | - | 64 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 512B 512 x 8 | - | 8 | 10 μs | NO | NO | 8b | YES | NO | 3 | - | - | - | 2.65mm | 11.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F021AHJ020SC00TR Zilog | 38 | - | Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | - | - | - | FLASH | 25 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 20MHz | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | 64 x 8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0113QB005SC Zilog | 38 | - | Datasheet | 14 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | 6 | 1024 | - | 0°C~70°C TA | Tray | 2007 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | 225 | 3V | 1.27mm | unknown | 5MHz | NOT SPECIFIED | Z8F011 | 8 | R-XDSO-N8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 1kB | Internal | 20 MHz | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F041APJ020EG2156 Zilog | 31 | - | - | 15 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | - | 25 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F041A | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 128 x 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F022ASJ020EG2156 Zilog | 17 | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | 23 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F022A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 64 x 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F022APH020EG2156 Zilog | 25 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | A/D 7x10b | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F022A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 64 x 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F081ASB020EC Zilog | 25 | - | Datasheet | 23 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 6 | 8192 | - | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e0 | no | Active | 1 (Unlimited) | 8 | TIN LEAD | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F081A | 8 | R-PDSO-G8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 1.73mm | 4.89mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1621AN020SC00TR Zilog | 17 | - | Datasheet | 20 Weeks | Surface Mount | 44-LQFP | - | - | A/D 8x10b | - | 31 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F1621 | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 16kB | Internal | - | 2K x 8 | 3V~3.6V | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1621AN020EC00TR Zilog | 25 | - | Datasheet | 20 Weeks | Surface Mount | 44-LQFP | - | - | A/D 8x10b | - | 31 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F1621 | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 16kB | Internal | - | 2K x 8 | 3V~3.6V | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823PJ005EG2156 Zilog | 17 | - | - | 15 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | A/D 8x10b | - | 22 | - | - | -40°C~105°C TA | Tube | 2013 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0823 | - | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F021APJ020SG2156 Zilog | 25 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | 25 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | 3.6V | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 3 | - | 64 x 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F021APH020EG2156 Zilog | 17 | - | - | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | 17 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | 64 x 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0213PJ005EG2156 Zilog | 17 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | - | 24 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0213 | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0423SH005EG2156 Zilog | 17 | - | - | 15 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | A/D 7x10b | - | 16 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0423 | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |