- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0813PH005EG2156 Zilog | 38 | - | - | 15 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | 16 | - | - | -40°C~105°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0813 | - | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F1680PJ020SG Zilog | 17 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | A/D 8x10b | - | 23 | - | - | 0°C~70°C TA | Tube | 2012 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 28 | - | Tin (Sn) | - | - | - | DUAL | - | - | 2.7V | 2.54mm | - | 20MHz | - | Z8F1680 | 28 | - | Not Qualified | - | - | - | 1.8V | I2C, IrDA, LIN, SPI, UART, USART | 16kB | Internal | 3K x 8 | 1.8V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | - | Z8 | - | - | 37 | - | - | - | - | - | - | - | - | 5.21mm | - | - | ROHS3 Compliant | - | ||
![]() EZ80F91NA050EG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 144-LBGA | YES | 144 | - | - | - | 32 | - | Yes | -40°C~105°C TA | Tray | 2008 | eZ80® Acclaim!® | e3 | yes | Obsolete | 3 (168 Hours) | 144 | 3A001.A.3 | MATTE TIN | - | - | 830mW | BOTTOM | BALL | 260 | 3.3V | 1mm | - | 50MHz | 40 | EZ80F91 | 144 | - | - | - | 3.6V | 3.3V | 3V | Ethernet, I2C, IrDA, SPI, UART, USART | 256kB | Internal | 16K x 8 | 3V~3.6V | MICROCONTROLLER | eZ80 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 256KB 256K x 8 | Ethernet, I2C, IrDA, SPI, UART/USART | 8 | 50 μs | NO | NO | 8b | YES | NO | 4 | 24 | Z8 | - | Z80 | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 13mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z51F3221ATX Zilog | In Stock | - | - | - | Surface Mount | 80-LQFP | YES | 64 | - | A/D 8x12b | - | 70 | 32768 | Yes | -40°C~85°C TA | Tray | 2012 | Z8051 | - | - | Obsolete | 3 (168 Hours) | 80 | - | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | 12MHz | - | Z51F3221 | 80 | S-PQFP-G80 | - | 5.5V | - | - | - | UART, USART | 32kB | Internal | 1.25K x 8 | 1.8V~5.5V | MICROCONTROLLER | 8051 | Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | SIO, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 12mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F082APB020EG Zilog | 35 | - | - | 15 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | A/D 4x10b | - | 6 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 220mW | DUAL | - | - | 3V | - | - | 20MHz | - | Z8F082A | 8 | - | - | 3.3V | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z51F3221ARX Zilog | In Stock | - | - | - | Surface Mount | 64-LQFP | YES | 80 | - | A/D 5x12b | - | 54 | 32768 | Yes | -40°C~85°C TA | Tray | 2012 | Z8051 | - | - | Obsolete | 3 (168 Hours) | 64 | - | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | 12MHz | - | Z51F3221 | 64 | - | - | 5.5V | - | - | - | UART, USART | 32kB | Internal | 1.25K x 8 | 1.8V~5.5V | MICROCONTROLLER | 8051 | Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | SIO, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F1682AT024XK Zilog | 25 | - | - | 13 Weeks | Surface Mount | 80-LQFP | - | 80 | 356.09836mg | A/D 12x12b; D/A 1x12b | - | 67 | - | - | -40°C~85°C TA | Tray | 2015 | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | - | I2C, LIN, SPI, UART, USART, USB | 16kB | Internal | 2K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F081AHJ020EG2156 Zilog | 218 | - | - | 15 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 25 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F081A | - | - | - | 3.6V | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F042ASH020EG2156 Zilog | 38 | - | - | 15 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | A/D 7x10b | - | 17 | - | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F042A | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | 2 | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z86C9116VSC Zilog | 2855 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | 24 | 0 | - | 0°C~70°C TA | Tube | 2002 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | TWO STANDBY MODES | 8542.31.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 16MHz | 30 | Z86C91 | 44 | - | Not Qualified | - | 5.5V | 5V | 4.5V | UART, USART | - | Internal | 236 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | - | ROMless | 8-Bit | - | UART/USART | 8 | - | NO | NO | 8b | NO | NO | - | 16 | - | - | Z8 | NO | YES | 32 | FIXED POINT | NO | 256 | 1 | 2 | - | 4 | 8 | 4.57mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0113PJ005SG Zilog | 38 | - | - | 14 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 24 | - | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | 450mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F011 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | 36.96mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F081ASB020SG Zilog | 31 | - | - | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 6 | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | 220mW | DUAL | GULL WING | 260 | 3V | - | - | 20MHz | 40 | Z8F081A | 8 | - | - | 3.3V | - | - | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 1.73mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0413PJ005EG Zilog | 38 | - | - | 21 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 24 | 4096 | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | - | Matte Tin (Sn) | - | - | 450mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0413 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | 36.96mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0413PH005SG Zilog | 25 | - | - | 21 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 16 | 4096 | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | 430mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0413 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 4.49mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86C9620VSG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | 68 | - | - | CMOS, ROMless | 52 | 0 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e3 | yes | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | RAM/ROM PROTECT | - | - | QUAD | J BEND | 260 | 3.3V | - | - | 20MHz | 40 | Z86C96 | 68 | - | - | - | 5.5V | - | 3V | EBI/EMI, UART, USART | 16kB | Internal | 236 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | 8 | 20 μs | NO | NO | 8b | NO | NO | 2 | 16 | - | - | - | NO | YES | - | FIXED POINT | NO | 256 | 1 | - | MROM | 4 | 8 | 4.57mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0213HH005SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | 16 | - | - | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | 30 | Z8F0213 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 2kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | - | - | Z8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 1.98mm | 7.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0423HH005EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | A/D 7x10b | - | 16 | 4096 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | 30 | Z8F0423 | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 1.98mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LES2804C Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | 4096 | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | - | 8MHz | 30 | ZGP323L | 28 | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 2.64mm | 17.89mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEP4032C Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | EPROM, OTP | 32 | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323L | 40 | - | Not Qualified | - | 3.6V | - | 2V | - | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823SH005SG Zilog | 25 | - | - | 23 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | A/D 7x10b | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | 430mW | DUAL | GULL WING | - | 3V | - | - | 5MHz | - | Z8F0823 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |