- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | Screening Level | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | Number of External Interrupts | On Chip Data RAM Width | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZGP323LSP2008C Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | EPROM, OTP | 16 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | 8MHz | NOT SPECIFIED | ZGP323L | 20 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 8kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.49mm | 25.905mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSS2804C Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | EPROM, OTP | 24 | 4096 | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 8MHz | 30 | ZGP323L | 28 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.64mm | 17.89mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSP4032C Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | EPROM, OTP | 32 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323L | 40 | Not Qualified | - | 3.6V | - | 2V | - | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSP2816C Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | EPROM, OTP | 24 | 16384 | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | 8MHz | NOT SPECIFIED | ZGP323L | 28 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 16kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 5.21mm | 36.96mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEP2804G Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | EPROM, OTP | 24 | 4096 | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323L | 28 | Not Qualified | - | 3.6V | - | 2V | - | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 36.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZGP323LEP2008G Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | EPROM, OTP | 16 | - | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | - | 8MHz | NOT SPECIFIED | ZGP323L | 20 | Not Qualified | - | 3.6V | - | 2V | - | 8kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZGP323HAS2032C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 16 | - | - | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3.6V | 1.27mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | - | 5.5V | - | 2V | - | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.775mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LAH2032C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EPROM, OTP | 16 | 32768 | - | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 8MHz | 30 | ZGP323L | 20 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 1.98mm | 7.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LAS2032C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | EPROM, OTP | 16 | 32768 | - | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 8MHz | 30 | ZGP323L | 20 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.775mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HEP2808C Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 24 | - | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | - | - | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 28 | Not Qualified | - | 5.5V | - | 2V | - | 8kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.21mm | 36.96mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSH2016C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3.6V | 0.65mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | - | 5.5V | - | 2V | - | 16kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98mm | 7.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSS2008C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | - | - | DUAL | GULL WING | 225 | 3.6V | 1.27mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | - | 5.5V | - | 2V | - | 8kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.775mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LES2004C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | EPROM, OTP | 16 | 4096 | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 8MHz | 30 | ZGP323L | 20 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.775mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSH2008C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EPROM, OTP | 16 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 8MHz | 30 | ZGP323L | 20 | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | - | 8kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HEP2816C Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 24 | - | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 28 | Not Qualified | - | 5.5V | - | 2V | - | 16kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.21mm | 36.96mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSH2032C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3.6V | 0.65mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | - | 5.5V | - | 2V | - | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98mm | 7.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSH4832C Zilog | In Stock | - | Datasheet | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | EPROM, OTP | 32 | - | - | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 225 | 3V | 0.635mm | - | 8MHz | 30 | ZGP323L | 48 | Not Qualified | - | 3.6V | - | 2V | - | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 15.875mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E3312PSG Zilog | 500 | - | - | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | EPROM, OTP | 24 | 4096 | - | Yes | 0°C~70°C TA | Tube | 1997 | Z8® | e3 | yes | Active | 1 (Unlimited) | 28 | TIN | - | - | 1.21W | DUAL | - | 225 | 5V | - | - | 12MHz | 30 | Z86E33 | 28 | - | - | 5.5V | 3.5/5.5V | 3.5V | - | 4kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI | - | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.96mm | 36.96mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0822SJ020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 5x10b | - | 19 | - | - | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 450mW | DUAL | GULL WING | 225 | 3V | - | - | 20MHz | 30 | Z8F0822 | 28 | - | - | 3.6V | 3/3.3V | - | I2C, IrDA, SPI, UART, USART | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | Z8 | - | - | - | - | - | - | - | - | - | - | - | 17.89mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9320FSC Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | YES | 44 | - | - | 24 | 0 | Military grade | - | 0°C~70°C TA | Tray | 1999 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 16 X 16 MULTIPLIER; 32 X 16 DIVIDER; TWO STANDBY MODES | 8542.31.00.01 | - | QUAD | GULL WING | 225 | 5V | 0.8mm | - | 20MHz | 30 | Z86C93 | 44 | Not Qualified | 5V | - | - | - | EBI/EMI, UART, USART | - | Internal | 236 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | - | ROMless | 8-Bit | - | EBI/EMI, UART/USART | 30mA | 8 | 20 μs | NO | NO | 8b | NO | NO | - | 16 | - | Z8 | NO | YES | MIL-M-38510 Class C | FIXED POINT | NO | 256 | 1 | 3 | 4 | 8 | 2.5mm | 10mm | - | Non-RoHS Compliant | Contains Lead |