- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | CPU Family | Number of Programmable I/O | ROM Programmability | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZGP323HSH2832C Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 24 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | 225 | 3.6V | 0.65mm | unknown | 8MHz | 30 | ZGP323H | 28 | Not Qualified | 5.5V | - | 2V | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | 1.99mm | 10.2mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSH4832C Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | 32 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | DUAL | GULL WING | 225 | 3.6V | 0.635mm | unknown | 8MHz | 30 | ZGP323H | 48 | Not Qualified | 5.5V | - | 2V | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | - | 15.875mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSP4032C Zilog | In Stock | - | Datasheet | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | 32 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 3.6V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 40 | Not Qualified | 5.5V | - | 2V | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSH4804C Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | 32 | 4096 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 225 | 3.6V | 0.635mm | unknown | 8MHz | 30 | ZGP323H | 48 | Not Qualified | 5.5V | - | 2V | 4kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | - | 15.875mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSP2808C Zilog | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 24 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 28 | Not Qualified | 5.5V | - | 2V | 8kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | - | 5.21mm | 36.96mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSS2032C Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 16 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | 225 | 3.6V | 1.27mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | 5.5V | - | 2V | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | 2.65mm | 12.775mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSS2016C Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 16 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | 225 | 3.6V | 1.27mm | - | 8MHz | 30 | ZGP323H | 20 | Not Qualified | 5.5V | - | 2V | 16kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | 2.65mm | 12.775mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSS2832C Zilog | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | 24 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | 225 | 3.6V | 1.27mm | unknown | 8MHz | 30 | ZGP323H | 28 | Not Qualified | 5.5V | - | 2V | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | 2.64mm | 17.89mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEH2016C Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | EPROM, OTP | 16 | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 8MHz | 30 | ZGP323L | 20 | Not Qualified | 3.6V | 2.5/3.3V | 2V | 16kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | Z8 | - | - | 1.98mm | 7.2mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEP4004C Zilog | In Stock | - | Datasheet | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | EPROM, OTP | 32 | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | DUAL | - | NOT SPECIFIED | 3V | - | - | 8MHz | NOT SPECIFIED | ZGP323L | 40 | Not Qualified | 3.6V | - | 2V | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEH2832C Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | EPROM, OTP | 24 | 32768 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | - | 8MHz | 30 | ZGP323L | 28 | Not Qualified | 3.6V | 2.5/3.3V | 2V | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | Z8 | - | - | 1.99mm | 10.2mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSS2004C Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 16 | 4096 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | 225 | 3.6V | 1.27mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | 5.5V | 2/5.5V | 2V | 4kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | Z8 | - | - | 2.65mm | 12.775mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSK2032E Zilog | In Stock | - | Datasheet | Through Hole | 20-CDIP (0.300, 7.62mm) | NO | 20 | - | 16 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | DUAL | - | NOT SPECIFIED | 3.6V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 20 | Not Qualified | 5.5V | - | 2V | 32kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | 32 | UVPROM | 6.096mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEH4832C Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | EPROM, OTP | 32 | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 225 | 3V | 0.635mm | unknown | 8MHz | 30 | ZGP323L | 48 | Not Qualified | 3.6V | - | 2V | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | - | 15.875mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEH4804C Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | EPROM, OTP | 32 | 4096 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 225 | 3V | 0.635mm | - | 8MHz | 30 | ZGP323L | 48 | Not Qualified | 3.6V | - | 2V | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | - | 15.875mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEP2032C Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | EPROM, OTP | 16 | 32768 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | 8MHz | NOT SPECIFIED | ZGP323L | 20 | Not Qualified | 3.6V | 2.5/3.3V | 2V | 32kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | Z8 | - | - | 4.49mm | 25.905mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEH2816C Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | EPROM, OTP | 24 | 16384 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | - | 8MHz | 30 | ZGP323L | 28 | Not Qualified | 3.6V | 2.5/3.3V | 2V | 16kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | Z8 | - | - | 1.99mm | 10.2mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HSP4016C Zilog | In Stock | - | Datasheet | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | 32 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 40 | TIN LEAD | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 40 | Not Qualified | 5.5V | - | 2V | 16kB | Internal | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | 4.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSH4808C Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | EPROM, OTP | 32 | - | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 225 | 3V | 0.635mm | unknown | 8MHz | 30 | ZGP323L | 48 | Not Qualified | 3.6V | 2.5/3.3V | 2V | 8kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | Z8 | - | - | 2.79mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LSH4804C Zilog | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | EPROM, OTP | 32 | 4096 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 225 | 3V | 0.635mm | - | 8MHz | 30 | ZGP323L | 48 | Not Qualified | 3.6V | - | 2V | 4kB | Internal | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | - | 15.875mm | Non-RoHS Compliant | Contains Lead |