- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | ROM Programmability | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0113SH005EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | 16 | - | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 225 | 3V | - | unknown | 5MHz | 30 | Z8F011 | 20 | Not Qualified | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0123PH005EC Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | - | 16 | - | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 5MHz | NOT SPECIFIED | Z8F0123 | 20 | Not Qualified | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | 4.49mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F011APB020SC Zilog | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 6 | - | 1024 | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | 20MHz | NOT SPECIFIED | Z8F011A | 8 | Not Qualified | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 16 x 8 | Z8 | - | - | - | 9.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021APB020SC Zilog | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 6 | - | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F021A | 8 | Not Qualified | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 64 x 8 | Z8 | - | - | - | 9.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021ASB020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 6 | - | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F021A | 8 | Not Qualified | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 64 x 8 | Z8 | - | - | 1.73mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F082APH020SC Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | - | 17 | - | 8192 | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | - | 20MHz | NOT SPECIFIED | Z8F082A | 20 | Not Qualified | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | - | Z8 | - | Z8 | - | - | 4.49mm | 25.905mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F011ASB020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 6 | - | 1024 | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F011A | 8 | Not Qualified | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 16 x 8 | Z8 | - | - | 1.73mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP32300S2016G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | 8MHz | EPROM, OTP | 16 | 256 | - | - | - | 2001 | - | e3 | - | - | - | 20 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 3V | - | - | - | 40 | - | 20 | Not Qualified | - | - | COMMERCIAL | - | - | 3.6V | 2V | 16kB | - | - | 237B | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | Z8 | 16 | OTPROM | - | - | - | RoHS Compliant | Lead Free | ||
![]() Z86E3016VEC Zilog | In Stock | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | - | EPROM, OTP | 24 | - | 4096 | -40°C~105°C TA | Tube | 1998 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 16MHz | 30 | Z86E30 | 28 | Not Qualified | 5.5V | 3.5/5.5V | - | 4.5V | - | - | - | 4kB | Internal | - | 237 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | Z8 | - | - | 4.57mm | 11.505mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E3312SSC Zilog | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | - | 4096 | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 1.21W | DUAL | GULL WING | 225 | - | - | - | 12MHz | 30 | Z86E33 | 28 | - | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 4kB | Internal | - | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI | - | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | - | Z8 | - | - | - | 17.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S3F8S28XZZ-DK98 Zilog | 30 | - | - | 15 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | A/D 13x10b | - | - | 22 | - | - | -40°C~85°C TA | Tray | - | S3F8 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 272 x 8 | 1.8V~5.5V | - | SAM8RC | LCD, LVD, LVR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F022AQB020EC Zilog | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | A/D 4x10b | - | - | 6 | - | - | -40°C~105°C TA | Tray | 2008 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | DUAL | NO LEAD | - | 3V | 1.27mm | unknown | 20MHz | - | Z8F022A | 8 | Not Qualified | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | - | Z8 | 64 x 8 | Z8 | - | - | 1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HES2816G Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | - | 16384 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 3.6V | - | unknown | 8MHz | 40 | ZGP323H | 28 | Not Qualified | 5.5V | - | - | 2V | - | - | - | 16kB | Internal | - | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | Z8 | - | - | - | 17.89mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZGP323LAP4008G Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | EPROM, OTP | 32 | - | - | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | Matte Tin (Sn) | - | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323L | 40 | Not Qualified | 3.6V | - | - | 2V | - | - | - | 8kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | Z8 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F022APB020EC Zilog | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | - | 6 | - | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F022A | 8 | Not Qualified | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | - | Z8 | 64 x 8 | Z8 | - | - | - | 9.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP32300S2808G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | 8MHz | EPROM, OTP | 24 | 256 | - | - | - | 2001 | - | e3 | - | - | - | 28 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 3V | - | - | - | 40 | - | 28 | Not Qualified | - | - | COMMERCIAL | - | - | 3.6V | 2V | 8kB | - | - | 237B | - | MICROCONTROLLER | - | - | - | - | - | - | 10mA | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | Z8 | 24 | OTPROM | - | 17.89mm | - | RoHS Compliant | Lead Free | ||
![]() Z8F3222AR020SC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | - | A/D 12x10b | - | - | 46 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F3222 | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | - | - | 32kB | Internal | - | 2K x 8 | 3V~3.6V | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | - | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E4312VSC Zilog | 37 | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | EPROM, OTP | 32 | - | 4096 | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 12MHz | 30 | Z86E43 | 44 | Not Qualified | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 4kB | Internal | - | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI | - | 8 | 12 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | Z8 | - | - | 4.57mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HEH4808C Zilog | In Stock | - | Datasheet | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | 48 | - | - | - | 32 | - | - | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 225 | 3.6V | 0.635mm | unknown | 8MHz | 30 | ZGP323H | 48 | Not Qualified | 5.5V | - | - | 2V | - | - | - | 8kB | Internal | - | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 8 | - | - | - | - | - | - | 2.79mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323HEH2004C Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | 16 | - | 4096 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3.6V | 0.65mm | unknown | 8MHz | 30 | ZGP323H | 20 | Not Qualified | 5.5V | 2/5.5V | - | 2V | - | - | - | 4kB | Internal | - | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | 1.98mm | 7.2mm | - | Non-RoHS Compliant | Contains Lead |