- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | ROM Programmability | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F011APH020SC Zilog | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 17 | - | 1024 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F011A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 16 x 8 | Z8 | - | - | - | 4.49mm | 25.905mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F021ASJ020EC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 25 | - | - | Yes | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 450mW | DUAL | GULL WING | 225 | 3V | - | - | 20MHz | 30 | Z8F021A | 28 | - | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | Z8 | - | - | - | - | 17.89mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F011ASJ020SC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 25 | - | 1024 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F011A | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | - | 16 x 8 | Z8 | - | - | - | 2.64mm | 17.89mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6421VN020EC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | A/D 8x10b | - | - | 31 | - | 65536 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 20MHz | 30 | Z8F6421 | 44 | - | Not Qualified | - | 3.6V | 3.3V | - | 3V | I2C, IrDA, SPI, UART, USART | 64kB | Internal | - | 4K x 8 | 3V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | - | - | Z8 | - | Z8 | - | - | - | 4.57mm | 16.585mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F041APJ020SC Zilog | In Stock | - | Datasheet | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 25 | - | 4096 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F041A | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | 128 x 8 | Z8 | - | - | - | 5.21mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042AHH020EC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | A/D 7x10b | - | - | 17 | - | 4096 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 20MHz | 30 | Z8F042A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | - | - | - | 128 x 8 | Z8 | - | - | - | 1.98mm | 7.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042AHJ020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | A/D 8x10b | - | FLASH | 23 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F042A | - | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | - | eZ8 | 128 x 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042ASH020EC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | A/D 7x10b | - | - | 17 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F042A | - | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP12840H2896G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | - | SSOP | YES | 28 | - | 8MHz | EPROM | 24 | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 28 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | - | 40 | - | 28 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | 96kB | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | - | 24 | OTPROM | - | 1.99mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ZLP12840S2032G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | - | SOIC | YES | - | - | - | - | 16 | 70°C | - | - | - | - | 2004 | - | e3 | - | - | - | 20 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2.5V | 1.27mm | - | 8MHz | 40 | - | 20 | R-PDSO-G20 | Not Qualified | - | 3.6V | - | COMMERCIAL | 2V | - | - | - | - | 1004B | - | MICROCONTROLLER | 8 | - | - | - | - | - | - | 8 | 8 μs | NO | NO | - | NO | NO | - | - | Z8 | - | - | - | OTPROM | - | 2.65mm | 12.775mm | 7.5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() Z86E0208HSC1925 Zilog | In Stock | - | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | EPROM, OTP | 14 | - | 512 | - | 0°C~70°C TA | Tube | 2003 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 5V | 0.65mm | - | 8MHz | 30 | Z86E02 | 20 | - | Not Qualified | - | 5.5V | 3.5/5.5V | - | 3.5V | - | 512B | Internal | - | 61 x 8 | 3.5V~5.5V | MICROCONTROLLER | - | Z8 | POR, WDT | OTP | 8-Bit | 512B 512 x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | - | 1.9812mm | 7.1882mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8PE002SZ010SC Zilog | In Stock | - | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | EPROM, OTP | 14 | - | 512 | - | 0°C~70°C TA | Tube | 2001 | Z8® Plus | e0 | no | Obsolete | 1 (Unlimited) | 18 | TIN LEAD | - | - | - | 880mW | DUAL | GULL WING | 225 | 3.3V | 1.27mm | - | 10MHz | 30 | Z8PE002 | 18 | - | - | - | 5.5V | - | - | 3V | - | 512B | Internal | - | 64 x 8 | 3V~5.5V | MICROCONTROLLER | - | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 512B 512 x 8 | - | 8 | - | NO | NO | 8b | YES | NO | 3 | - | - | - | Z8 | - | - | - | 2.65mm | 11.55mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8673312PSC Zilog | 400 | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | EPROM, OTP | 24 | - | 8192 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | 12MHz | NOT SPECIFIED | Z86733 | 28 | - | Not Qualified | 5.25V | 5.5V | 3.5/5.5V | - | - | - | 8kB | Internal | - | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | - | Z8 | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | - | 12 | - | - | Z8 | - | - | - | 4.96mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0812PSG1903 Zilog | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | EPROM, OTP | 14 | - | - | Yes | 0°C~70°C TA | Tube | 1998 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65W | - | - | - | - | - | - | 12MHz | - | Z86E08 | - | - | - | - | - | - | - | - | - | 2kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | - | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | - | 12 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | 3.43mm | - | 23.37mm | 6.48mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0813HH005SG2156 Zilog | 38 | - | - | 15 Weeks | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 16 | - | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0813 | - | - | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F4802VS020EC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | A/D 12x10b | - | FLASH | 46 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2004 | Encore!® | - | - | Obsolete | 3 (168 Hours) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F4802 | - | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 48kB | Internal | 20MHz | 4K x 8 | 3V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | eZ8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F3202AR020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 64-LQFP | - | - | A/D 12x10b | - | - | 46 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Encore!® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F3202 | - | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 32kB | Internal | - | 2K x 8 | 3V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6401VN020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | A/D 8x10b | - | FLASH | 31 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Encore!® | - | - | Obsolete | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F6401 | - | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 20MHz | 4K x 8 | 3V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | eZ8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6402AR020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 64-LQFP | - | - | A/D 12x10b | - | FLASH | 46 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Encore!® | - | - | Obsolete | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F6402 | - | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 20MHz | 4K x 8 | 3V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | eZ8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F6403FT020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 80-BQFP | - | 80 | A/D 12x10b | - | FLASH | 60 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Encore!® | - | - | Obsolete | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F6403 | - | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 20MHz | 4K x 8 | 3V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | eZ8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |