- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | EEPROM Size | CPU Family | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZGP323HSP2004C Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 16 | 4096 | 0°C~70°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | - | 8MHz | NOT SPECIFIED | ZGP323H | 20 | - | Not Qualified | - | 5.5V | 2/5.5V | 2V | - | 4kB | Internal | - | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | 4.49mm | 25.905mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZGP323LEP2816G Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | EPROM, OTP | 24 | 16384 | -40°C~105°C TA | Tube | 2004 | Z8® GP™ | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 8MHz | NOT SPECIFIED | ZGP323L | 28 | - | Not Qualified | - | 3.6V | - | 2V | - | 16kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | Z8 | - | 36.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZGP323HAP2004C Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 16 | 4096 | -40°C~125°C TA | Tube | 2004 | Z8® GP™ | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3.6V | 2.54mm | unknown | 8MHz | NOT SPECIFIED | ZGP323H | 20 | - | Not Qualified | - | 5.5V | 2/5.5V | 2V | - | 4kB | Internal | - | 237 x 8 | 2V~5.5V | MICROCONTROLLER | Z8 | HLVD, POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | Z8 | 4.49mm | 25.905mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042APB020EC Zilog | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | A/D 4x10b | - | 6 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F042A | 8 | - | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | 9.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042ASB020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | A/D 4x10b | - | 6 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 8 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F042A | 8 | - | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | 1.73mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F081AHJ020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | FLASH | 25 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | 20MHz | - | Z8F081A | - | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F081APJ020EC Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 25 | 8192 | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F081A | 28 | R-PDIP-T28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 5.21mm | 36.96mm | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0813HJ005SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 16 | 8192 | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 28 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | NOT SPECIFIED | Z8F0813 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 1.99mm | 10.2mm | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F081AHJ020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 25 | 8192 | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | - | 20MHz | 30 | Z8F081A | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 1.99mm | 10.2mm | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F081AHH020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 17 | 8192 | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | - | 20MHz | 30 | Z8F081A | 20 | R-PDSO-G20 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 1.98mm | 7.2mm | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F082AHJ020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | A/D 8x10b | - | 23 | 8192 | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | - | 20MHz | 30 | Z8F082A | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 1.99mm | 10.2mm | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823SH005EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | A/D 7x10b | - | 16 | 8192 | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 5MHz | NOT SPECIFIED | Z8F0823 | 20 | R-PDSO-G20 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 2.65mm | 12.775mm | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823HH005EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | A/D 7x10b | - | 16 | 8192 | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | NOT SPECIFIED | Z8F0823 | 20 | R-PDSO-G20 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 1.98mm | 7.2mm | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0813PJ005EC Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 24 | 8192 | -40°C~105°C TA | Tube | 2005 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 28 | - | - | - | 8542.31.00.01 | DUAL | - | 225 | 3V | 2.54mm | unknown | 5MHz | NOT SPECIFIED | Z8F0813 | 28 | R-PDIP-T28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 5.21mm | 36.96mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823HJ005EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | A/D 8x10b | - | 22 | 8192 | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | - | no | Discontinued | 1 (Unlimited) | 28 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | NOT SPECIFIED | Z8F0823 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 1.99mm | 10.2mm | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F081ASJ020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 25 | 8192 | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F081A | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 2.64mm | 17.89mm | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0813SH005SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 16 | 8192 | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 225 | 3V | 1.27mm | - | 5MHz | NOT SPECIFIED | Z8F0813 | 20 | R-PDSO-G20 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 2.65mm | 12.775mm | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823PH005EC Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | A/D 7x10b | - | 16 | 8192 | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | - | 8542.31.00.01 | DUAL | - | 225 | 3V | 2.54mm | unknown | 5MHz | NOT SPECIFIED | Z8F0823 | 20 | R-PDIP-T20 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | - | YES | NO | - | - | - | Z8 | 4.49mm | 25.905mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F4821AN020EC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | - | - | A/D 8x10b | - | 31 | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F4821 | - | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 48kB | Internal | - | 4K x 8 | 3V~3.6V | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2006VEG00TR Zilog / Littelfuse | 1405 | - | Datasheet | Surface Mount | - | PLCC | - | - | - | ROMless | - | - | - | - | 2002 | - | - | - | Active | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | 6MHz | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |