- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | ROM Programmability | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F041APH020SC Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 17 | - | - | 4096 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F041A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | - | 4.49mm | 25.905mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F012APJ020SC Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | - | 23 | - | - | 1024 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F012A | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 16 x 8 | Z8 | - | - | 5.21mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042AHH020SC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | A/D 7x10b | - | FLASH | 17 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | Z8F042A | - | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | 20 μs | - | - | - | - | - | - | eZ8 | 128 x 8 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F012APJ020EC Zilog | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | - | 23 | - | - | 1024 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F012A | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 16 x 8 | Z8 | - | - | 5.21mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F012APH020EC Zilog | In Stock | - | Datasheet | 13 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | - | 17 | - | - | 1024 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F012A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | - | 16 x 8 | Z8 | - | - | 4.49mm | 25.905mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042ASH020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | A/D 7x10b | - | - | 17 | - | - | 4096 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F042A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | - | 2.65mm | 12.775mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042ASH020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | A/D 7x10b | - | - | 17 | - | - | 4096 | Yes | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | - | 430mW | DUAL | GULL WING | 225 | 3V | - | - | 20MHz | 30 | Z8F042A | 20 | - | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | Z8 | 128 x 8 | Z8 | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F041ASJ020EC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 25 | - | - | 4096 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F041A | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | NO | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | - | 2.64mm | 17.89mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042APH020EC Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | - | 17 | - | - | 4096 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F042A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | - | 4.49mm | 25.905mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042AHJ020SC Zilog | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | A/D 8x10b | - | - | 23 | - | - | 4096 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 20MHz | 30 | Z8F042A | 28 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | - | 1.99mm | 10.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F042APH020SC Zilog | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | - | 17 | - | - | 4096 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F042A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 20 μs | YES | NO | 8b | YES | NO | - | Z8 | 128 x 8 | Z8 | - | - | 4.49mm | 25.905mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0113QB005EC Zilog | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | - | 6 | - | - | 1024 | - | -40°C~105°C TA | Tray | 2007 | Encore!® XP® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | 8542.31.00.01 | - | DUAL | NO LEAD | 225 | 3V | 1.27mm | unknown | 5MHz | NOT SPECIFIED | Z8F011 | 8 | R-XDSO-N8 | Not Qualified | - | - | 3/3.3V | - | 2.7V | IrDA, UART, USART | 1kB | Internal | 20 MHz | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | - | - | 1mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F011ASJ020SG2156 Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 25 | - | - | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F011A | - | - | - | - | - | - | - | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | - | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | - | - | - | - | - | 8b | - | - | 2 | - | 16 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZLP32300P2804G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | DIP | NO | - | - | - | - | 24 | 70°C | 256 | 4096 | - | - | - | 2001 | - | e3 | - | - | - | 28 | MATTE TIN | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3V | 2.54mm | - | 8MHz | NOT SPECIFIED | - | 28 | - | Not Qualified | - | 3.6V | 2/3.6V | COMMERCIAL | 2V | - | - | - | - | 237B | - | MICROCONTROLLER | 8 | - | - | - | - | - | - | 10mA | 8 | 8 μs | NO | NO | - | NO | NO | - | Z8 | - | Z8 | - | OTPROM | 5.21mm | 36.96mm | 15.24mm | - | Non-RoHS Compliant | Lead Free | ||
![]() ZLP32300H4804G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SSOP | YES | - | - | - | - | 32 | 70°C | 256 | 4096 | - | - | - | 2001 | - | e3 | - | - | - | 48 | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 3V | 0.635mm | - | 8MHz | 40 | - | 48 | - | Not Qualified | - | 3.6V | 2/3.6V | COMMERCIAL | 2V | - | - | - | - | 237B | - | MICROCONTROLLER | 8 | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | - | NO | NO | - | Z8 | - | Z8 | - | OTPROM | 2.79mm | - | 7.49mm | - | Non-RoHS Compliant | Lead Free | ||
![]() ZLP12840H2096G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SSOP | YES | 20 | - | 8MHz | EPROM | 16 | - | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 20 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | - | 40 | - | 20 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | 96kB | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | 24 | OTPROM | 1.98mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ZLP12840H2832G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SSOP | YES | 28 | - | 8MHz | EPROM | 24 | - | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 28 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | - | 40 | - | 28 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | 32kB | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | 24 | OTPROM | 1.99mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ZLP12840P2864G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | DIP | NO | 28 | - | - | - | 24 | 70°C | - | - | - | - | - | 2004 | - | e3 | - | - | - | 28 | Matte Tin (Sn) | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.5V | 2.54mm | - | 8MHz | NOT SPECIFIED | - | 28 | - | Not Qualified | - | 3.6V | - | COMMERCIAL | 2V | - | - | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | - | NO | NO | - | Z8 | - | - | - | OTPROM | 5.21mm | 36.96mm | 15.24mm | - | Non-RoHS Compliant | Lead Free | ||
![]() Z86C9320VSG00TR Zilog / Littelfuse | In Stock | - | Datasheet | 12 Weeks | - | PLCC | - | - | - | - | ROMless | - | - | - | - | - | - | - | 1999 | - | - | - | Active | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 236B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Z8 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ZLP12840H2032G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SSOP | YES | 20 | - | 8MHz | EPROM | 16 | - | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 20 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | - | 40 | - | 20 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | 32kB | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | Z8 | - | - | 24 | OTPROM | 1.98mm | - | - | No | RoHS Compliant | Lead Free |