- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | ROM Programmability | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLP12840S2896G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SOIC | YES | 28 | - | 8MHz | EPROM | 24 | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 28 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | - | - | 40 | - | 28 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | - | - | 96kB | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | - | 24 | OTPROM | - | 17.89mm | No | RoHS Compliant | Lead Free | ||
![]() ZLP12840S2064G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SOIC | YES | 20 | - | 8MHz | EPROM | 16 | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 20 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | - | - | 40 | - | 20 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | - | - | 64kB | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | - | 24 | OTPROM | - | - | No | RoHS Compliant | Lead Free | ||
![]() ZLP12840S2832G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SOIC | YES | 28 | - | 8MHz | EPROM | 24 | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 28 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | - | - | 40 | - | 28 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | - | - | 32kB | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | - | 24 | OTPROM | - | 17.89mm | No | RoHS Compliant | Lead Free | ||
![]() ZLP32300H2808G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | SSOP | YES | 28 | - | 8MHz | EPROM, OTP | 24 | 256 | - | - | - | - | 2001 | - | e3 | - | - | - | 28 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 40 | - | 28 | - | - | - | - | - | COMMERCIAL | - | - | 3.6V | 2V | 8kB | - | 237B | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | Z8 | 24 | OTPROM | 1.99mm | - | No | RoHS Compliant | Lead Free | ||
![]() Z88C0020VSC Zilog | 696 | - | - | - | Surface Mount | 68-LCC (J-Lead) | YES | - | - | - | - | 32 | - | 0 | - | 0°C~70°C TA | Tube | 2003 | Z8® Super8 | e0 | - | Obsolete | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | - | - | 1.27mm | 20MHz | - | Z88C00 | - | S-PQCC-J68 | Not Qualified | - | - | - | - | - | UART, USART | - | - | - | Internal | 128K x 8 | 4.75V~5.25V | - | Z8 | DMA | ROMless | 8-Bit | - | UART/USART | 8 | 20 μs | - | - | - | - | - | - | - | - | - | Z8 | - | N/A | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8673312SSC Zilog | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | - | - | - | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 1.21W | DUAL | GULL WING | 225 | 5V | - | 12MHz | 30 | Z86733 | 28 | - | - | 5.25V | 5.5V | 3.5/5.5V | - | - | - | - | - | 8kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | - | Z8 | - | - | - | 17.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F022APH020SG Zilog | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | - | 17 | - | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | 430mW | DUAL | - | - | 3V | - | 20MHz | - | Z8F022A | 20 | - | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 2kB | Internal | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 64 x 8 | Z8 | - | - | 4.49mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F041AHH020EG Zilog | In Stock | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | 17 | - | 4096 | Yes | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F041A | 20 | - | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 4kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | 128 x 8 | Z8 | - | - | 1.98mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F082ASH020SG Zilog | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | A/D 7x10b | - | - | 17 | - | - | - | 0°C~70°C TA | Tube | 2005 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 3V | - | 20MHz | 40 | Z8F082A | 20 | - | Not Qualified | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 8kB | Internal | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | - | - | Z8 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F012AHJ020SG Zilog | In Stock | - | - | - | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | A/D 8x10b | - | - | 23 | - | - | Yes | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | 20MHz | 40 | Z8F012A | 28 | - | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | - | - | 1kB | Internal | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | 16 x 8 | Z8 | - | - | 1.99mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E3412SSC Zilog | In Stock | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | - | 16384 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 1.21W | DUAL | GULL WING | 225 | 5V | - | 12MHz | 30 | Z86E34 | 28 | - | - | - | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 16kB | Internal | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | EBI/EMI | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | - | Z8 | - | - | - | 17.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E4312VSC00TR Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | EPROM, OTP | 32 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E43 | - | - | - | - | - | - | - | - | - | - | - | 4kB | Internal | 236 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI | - | 12 μs | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E4016VSC Zilog | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | EPROM, OTP | 32 | - | 4096 | - | 0°C~70°C TA | Tube | 1998 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | QUAD | J BEND | 225 | - | 1.27mm | 16MHz | 30 | Z86E40 | 44 | - | Not Qualified | - | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 4kB | Internal | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | 16 | - | - | Z8 | - | - | 4.57mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E4016FSC Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | YES | 44 | - | - | EPROM, OTP | 32 | - | 4096 | - | 0°C~70°C TA | Tray | 1998 | Z8® | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | QUAD | GULL WING | 225 | - | 0.8mm | 16MHz | 30 | Z86E40 | 44 | - | Not Qualified | - | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 4kB | Internal | 236 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | 8 | 16 μs | NO | NO | 8b | NO | NO | - | 16 | - | - | Z8 | - | - | 2.5mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0208PSC1925 Zilog | In Stock | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | - | EPROM, OTP | 14 | - | 512 | - | 0°C~70°C TA | Tube | 2003 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 18 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 8MHz | NOT SPECIFIED | Z86E02 | 18 | - | Not Qualified | - | 5.5V | 3.5/5.5V | - | 3.5V | - | - | - | 512B | Internal | 61 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 512B 512 x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | - | 22.86mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0812SEC Zilog | 16 | - | - | 13 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | EPROM, OTP | 14 | - | - | Yes | -40°C~105°C TA | Tube | 1998 | Z8® | e0 | no | Discontinued | 1 (Unlimited) | 18 | Tin/Lead (Sn/Pb) | - | - | - | 1.65W | DUAL | GULL WING | 225 | 5V | - | 12MHz | 30 | Z86E08 | 18 | - | - | - | 5.5V | 5V | - | 4.5V | - | - | - | 2kB | Internal | 125 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 2KB 2K x 8 | - | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | Z8 | - | - | - | 11.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0412SSC1866TR Zilog | 24 | - | - | 13 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 14 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | - | - | - | - | 1kB | Internal | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8E00010SEC00TR Zilog | 36 | - | - | 15 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 13 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1999 | Z8® Plus | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | Z8E000 | - | - | - | - | - | - | - | - | - | - | - | 512B | Internal | 32 x 8 | 4.5V~5.5V | - | Z8 | WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0208HSC1925TR Zilog | 36 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 14 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | Z86E02 | - | - | - | - | - | - | - | - | - | - | - | 512B | Internal | 61 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0208SEC1925TR Zilog | 36 | - | - | 13 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 14 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2003 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | Z86E02 | - | - | - | - | - | - | - | - | - | - | - | 512B | Internal | 61 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |