- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | EEPROM Size | CPU Family | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F0113SJ005EG Zilog | 36 | - | - | 14 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 24 | - | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | - | - | 450mW | DUAL | GULL WING | 260 | 3V | - | - | 5MHz | 40 | Z8F011 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0113HJ005EG Zilog | 36 | - | - | 14 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | - | 24 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | - | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 5MHz | 40 | Z8F011 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0413HJ005SG Zilog | 36 | - | - | 21 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | - | 24 | 4096 | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | - | - | - | - | 450mW | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 5MHz | 40 | Z8F0413 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | 1.99mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0413HH005SG Zilog | 36 | - | - | 21 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 16 | 4096 | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 5MHz | 40 | Z8F0413 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0413SH005SG Zilog | 36 | - | - | 21 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 16 | 4096 | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | - | - | 5MHz | 40 | Z8F0413 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F021AHJ020EC00TR Zilog | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | - | - | - | - | 25 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F021A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | - | 64 x 8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F022AHJ020EC00TR Zilog | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | - | - | A/D 8x10b | FLASH | 23 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F022A | - | - | - | - | - | - | - | IrDA, UART, USART | 2kB | Internal | 20MHz | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | 64 x 8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0213HH005SG Zilog | 36 | - | - | 14 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 5MHz | 40 | Z8F0213 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | 1.98mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0412SEC1903TR Zilog | 36 | - | - | 13 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | 14 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1998 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | - | 1kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z51F0811QUX Zilog | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | A/D 15x12b | - | 30 | 8192 | Yes | -40°C~85°C TA | Tray | 2011 | Z8051 | - | - | Obsolete | 3 (168 Hours) | 32 | - | - | - | ALSO OPREATES 1.8 V AT 8 MHZ | - | - | QUAD | NO LEAD | - | 5V | - | - | 12MHz | - | Z51F0811 | 32 | S-PQCC-N32 | Not Qualified | 5.5V | - | - | - | I2C, SPI, UART, USART | 8kB | Internal | - | 256 x 8 | 1.8V~5.5V | MICROCONTROLLER | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 5 | - | 512 x 8 | - | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8F0823PJ005EG Zilog | 5 | - | - | 23 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x10b | - | 22 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | - | - | 450mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0823 | 28 | - | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | - | Z8 | - | 36.96mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E0412HEC1903TR Zilog | 5 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | 14 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1998 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | - | 1kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0813PH005SG2156 Zilog | 5 | - | - | 15 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | 16 | - | - | 0°C~70°C TA | Tube | - | Encore!® XP® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z8F0813 | - | - | - | - | - | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F0813PH005SG Zilog | 5 | - | - | 23 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 20 | Tin (Sn) | - | - | - | - | 430mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0813 | 20 | - | - | 3.3V | 3.6V | - | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | - | Z8 | 4.49mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0823SJ005SG Zilog | In Stock | - | - | 23 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 8x10b | - | 22 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 28 | Tin (Sn) | - | - | - | - | 450mW | DUAL | GULL WING | - | 3V | - | - | 5MHz | - | Z8F0823 | 28 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | - | 17.89mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0213SH005EG Zilog | 5 | - | - | 14 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 16 | - | Yes | -40°C~105°C TA | Tube | 2011 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | - | - | 5MHz | 40 | Z8F0213 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0113PH005EG Zilog | 5 | - | - | 14 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 16 | - | Yes | -40°C~105°C TA | Tube | 2007 | Encore!® XP® | e3 | yes | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | - | 430mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F011 | 20 | - | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | - | Z8 | 4.49mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F0813PB005EC Zilog | In Stock | - | Datasheet | 23 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 6 | 8192 | - | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | - | no | Active | 1 (Unlimited) | 8 | - | - | - | - | 8542.31.00.01 | - | DUAL | - | 225 | 3V | 2.54mm | unknown | 5MHz | NOT SPECIFIED | Z8F0813 | 8 | R-PDIP-T8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | - | 9.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E0412HSC1866TR Zilog | 5 | - | - | 13 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | 14 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | Z8® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E04 | - | - | - | - | - | - | - | - | 1kB | Internal | - | 125 x 8 | 4.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0813SB005EC Zilog | In Stock | - | Datasheet | 23 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 6 | 8192 | - | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | - | no | Active | 1 (Unlimited) | 8 | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 5MHz | NOT SPECIFIED | Z8F0813 | 8 | R-PDSO-G8 | Not Qualified | - | - | 3/3.3V | 2.7V | IrDA, UART, USART | 8kB | Internal | 20 MHz | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | - | YES | NO | - | - | - | Z8 | 1.73mm | 4.89mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead |