- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Max Frequency | Boundary Scan | Low Power Mode | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of UART Channels | Number of Timers | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F2422VS020EG Zilog | In Stock | - | - | 17 Weeks | - | Surface Mount | 68-LCC (J-Lead) | YES | 68 | A/D 12x10b | - | 46 | - | Yes | -40°C~105°C TA | Tube | 2012 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | - | - | - | 1W | QUAD | J BEND | 260 | 3.3V | 1.27mm | - | 20MHz | 40 | Z8F2422 | 68 | - | - | 3.6V | 3.3V | 3V | I2C, IrDA, SPI, UART, USART | 24kB | Internal | - | 2K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | YES | 8b | YES | NO | 4 | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E8316PEC Zilog | 40 | - | - | 13 Weeks | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | A/D 8x8b | - | 21 | 4096 | - | -40°C~105°C TA | Tube | 2012 | Z8® | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | SEATED HT-CALCULATED | 8542.31.00.01 | - | DUAL | - | - | 5V | 2.54mm | - | 16MHz | - | Z86E83 | 28 | Not Qualified | - | 5.5V | - | 4.5V | - | 4kB | Internal | - | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 16 μs | YES | NO | 8b | YES | NO | - | - | - | - | 8 | Z8 | - | NO | YES | - | FIXED-POINT | NO | 237 | - | 2 | - | 4.96mm | 36.96mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86C9116VEC00TR Zilog | 40 | - | - | 21 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 24 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2002 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | Z86C91 | - | - | - | - | - | - | UART, USART | - | Internal | - | 236 x 8 | 4.5V~5.5V | - | Z8 | - | ROMless | 8-Bit | - | UART/USART | - | 16 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z51F0811RJX Zilog | In Stock | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | A/D 12x12b | - | 26 | 8192 | Yes | -40°C~85°C TA | Tray | 2011 | Z8051 | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | ALSO OPREATES 1.8 V AT 8 MHZ | - | - | DUAL | GULL WING | - | 5V | - | - | 12MHz | - | Z51F0811 | 28 | Not Qualified | 5.5V | - | - | - | I2C, SPI, UART, USART | 8kB | Internal | - | 256 x 8 | 1.8V~5.5V | MICROCONTROLLER | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | NO | 5 | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 9.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z86E8316VSC00TR Zilog | 5 | - | - | 13 Weeks | - | Surface Mount | 28-LCC (J-Lead) | - | - | A/D 8x8b | - | 21 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | Z86E83 | - | - | - | - | - | - | - | 4kB | Internal | - | 237 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 16 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0823PH005SG Zilog | 36 | - | - | 23 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | A/D 7x10b | - | 16 | - | Yes | 0°C~70°C TA | Tube | 2011 | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | - | - | 430mW | DUAL | - | - | 3V | - | - | 5MHz | - | Z8F0823 | 20 | - | - | 3.6V | 3/3.3V | - | IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.49mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z86C1505VSCR2306TR Zilog | 5 | - | - | 13 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 32 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5MHz | - | Z86C15 | - | - | - | - | - | - | - | 4kB | Internal | - | 236 x 8 | 4.5V~5.5V | - | Z8 | LED, POR, WDT | ROM | 8-Bit | 4KB 4K x 8 | - | - | 5 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86D7308VSC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | CMOS, OTP | 31 | - | - | 0°C~70°C TA | Tube | 2002 | Z8® IR | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 225 | 3V | - | unknown | 8MHz | 30 | Z86D73 | 44 | Not Qualified | - | 3.6V | - | 2V | - | 32kB | Internal | - | 236 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, LVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0821PH020SC Zilog | 32 | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | A/D 2x10b | - | 11 | - | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Discontinued | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 20MHz | NOT SPECIFIED | Z8F0821 | 20 | Not Qualified | - | 3.6V | 3/3.3V | - | I2C, IrDA, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | 1 | - | 3.68mm | - | 26.92mm | 6.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0412SJ020EC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 19 | 4096 | - | -40°C~105°C TA | Tube | 2008 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F0412 | 28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, SPI, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.64mm | 17.89mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0422SJ020SC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 5x10b | - | 19 | 4096 | - | 0°C~70°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 450mW | DUAL | GULL WING | 225 | 3V | - | - | 20MHz | 30 | Z8F0422 | 28 | - | - | 3.6V | 3/3.3V | - | I2C, IrDA, SPI, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 17.89mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0411PH020SC Zilog | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | 11 | 4096 | - | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3V | 2.54mm | unknown | 20MHz | NOT SPECIFIED | Z8F0411 | 20 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.49mm | 25.905mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0812SJ020EC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 19 | - | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F0812 | 28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, SPI, UART, USART | 8kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | NO | NO | 8b | YES | NO | - | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.64mm | 17.89mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86D991PZ008SC Zilog | In Stock | - | Datasheet | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | EPROM, OTP | 24 | - | - | 0°C~70°C TA | Tube | 2007 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | 240 | 3.3V | 2.54mm | - | 8MHz | NOT SPECIFIED | Z86D991 | 28 | Not Qualified | - | 5.5V | 2.5/5V | 3V | - | 32kB | Internal | - | 489 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, LVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 3 | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 5.21mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0422SJ020EC Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | A/D 5x10b | - | 19 | 4096 | - | -40°C~105°C TA | Tube | 2006 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 225 | 3V | 1.27mm | unknown | 20MHz | 30 | Z8F0422 | 28 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | I2C, IrDA, SPI, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | NO | - | - | Z8 | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | 2.64mm | 17.89mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EZ80F91NA050SC Zilog | In Stock | - | - | - | - | Surface Mount | 144-LBGA | YES | 144 | - | - | 32 | - | - | 0°C~70°C TA | Tray | 2006 | eZ80® Acclaim!® | e0 | no | Obsolete | 3 (168 Hours) | 144 | 3A001.A.3 | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 225 | 3.3V | 1mm | - | 50MHz | 30 | EZ80F91 | 144 | Not Qualified | - | 3.6V | 3.3V | 3V | Ethernet, I2C, IrDA, SPI, UART, USART | 256kB | Internal | - | 16K x 8 | 3V~3.6V | MICROCONTROLLER | eZ80 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 256KB 256K x 8 | Ethernet, I2C, IrDA, SPI, UART/USART | 8 | 50 μs | NO | NO | 8b | YES | NO | - | 24 | Z8 | - | - | Z80 | - | - | - | - | - | - | - | - | - | - | 1.5mm | 13mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F4802VS020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | A/D 12x10b | FLASH | 46 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | Encore!® | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8F4802 | - | - | - | - | - | - | I2C, IrDA, SPI, UART, USART | 48kB | Internal | 20MHz | 4K x 8 | 3V~3.6V | - | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | - | eZ8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8609316VSC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | ROMless | 32 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 16MHz | - | Z86093 | - | - | - | - | - | - | - | - | External | 16MHz | 236 x 8 | 3V~5.5V | - | Z8 | POR, WDT | ROMless | 8-Bit | - | - | - | 16 μs | - | - | - | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EZ80L92AZ050EC00TR Zilog | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100 | - | External Program Memory | 24 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | eZ80® Acclaim!® | - | - | Obsolete | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | 520mW | - | - | - | - | - | - | 50MHz | - | EZ80L92 | - | - | 3.3V | - | - | - | EBI/EMI, I2C, IrDA, SPI, UART, USART | - | Internal | 50MHz | - | 3V~3.6V | - | eZ80 | DMA, WDT | ROMless | 8-Bit | - | EBI/EMI, I2C, IrDA, SPI, UART/USART | - | 50 μs | - | - | 8b | - | - | 6 | - | - | - | - | - | 50MHz | - | - | 24 | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z86E2112VSC00TR Zilog | 16 | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | OTP | 32 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | Z8® | - | - | Discontinued | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86E21 | - | - | - | - | - | - | UART, USART | 8kB | Internal | 12MHz | 236 x 8 | - | - | Z8 | - | OTP | 8-Bit | 8KB 8K x 8 | UART/USART | - | 12 μs | - | - | - | - | - | - | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |