- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Data Converters | Memory Types | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Core Architecture | CPU Family | Max Frequency | Number of Programmable I/O | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z86E2116FSC00TR Zilog | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | - | 44-QFP (10x10) | - | OTP | 32 | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | Z8® | - | - | Obsolete | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | 16MHz | - | Z86E21 | - | - | - | - | UART, USART | - | - | 8kB | Internal | 16MHz | 236 x 8 | - | - | Z8 | - | OTP | 8-Bit | 8KB 8K x 8 | UART/USART | - | 16 μs | - | - | - | - | - | - | Z8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0421HH020SC00TR Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | A/D 2x10b | FLASH | 11 | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | 20MHz | - | Z8F0421 | - | - | - | - | I2C, IrDA, UART, USART | - | - | 4kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0422SJ020EC00TR Zilog | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | A/D 5x10b | FLASH | 19 | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | 20MHz | - | Z8F0422 | - | - | - | - | I2C, IrDA, SPI, UART, USART | - | - | 4kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, IrDA, SPI, UART/USART | - | 20 μs | - | - | - | - | - | - | eZ8 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8PE002SZ010SC00TR Zilog | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 14 | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z8® Plus | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10MHz | - | Z8PE002 | - | - | - | - | - | - | - | 512B | Internal | - | 64 x 8 | 3V~5.5V | - | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8PE003HZ010SC00TR Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | 14 | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z8® Plus | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10MHz | - | Z8PE003 | - | - | - | - | - | - | - | 1kB | Internal | - | 64 x 8 | 3V~5.5V | - | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 1KB 1K x 8 | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0213PJ005EC Zilog | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 24 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 5MHz | NOT SPECIFIED | Z8F0213 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | 36.96mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0213SJ005EC Zilog | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 24 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | - | unknown | 5MHz | 30 | Z8F0213 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | 17.89mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0213PH005SC Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 16 | - | 0°C~70°C TA | Tube | 2008 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 5MHz | NOT SPECIFIED | Z8F0213 | 20 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | 4.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0223PJ005EC Zilog | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | A/D 8x10b | - | 22 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 5MHz | NOT SPECIFIED | Z8F0223 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | 36.96mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0223HJ005EC Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | A/D 8x10b | - | 22 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | 30 | Z8F0223 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | 1.99mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0223PH005EC Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | A/D 7x10b | FLASH | 16 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | 5MHz | - | Z8F0223 | - | - | - | - | IrDA, UART, USART | 3.6V | 2.7V | 2kB | Internal | 5MHz | 512 x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | - | 5 μs | - | - | 8b | - | - | 2 | Z8 | - | 5MHz | 16 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0123PJ005SC Zilog | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | A/D 8x10b | - | 22 | - | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | NOT SPECIFIED | 3V | - | - | 5MHz | NOT SPECIFIED | Z8F0123 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 1kB | Internal | - | 256 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 1KB 1K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | 36.96mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0413HJ005SC Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | 24 | 4096 | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | 30 | Z8F0413 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | 1.99mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0223PJ005SC Zilog | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | A/D 8x10b | - | 22 | - | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | NOT SPECIFIED | 3V | - | unknown | 5MHz | NOT SPECIFIED | Z8F0223 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | 36.96mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0223SJ005EC Zilog | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | A/D 8x10b | - | 22 | - | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | - | unknown | 5MHz | 30 | Z8F0223 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | 17.89mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0413HH005EC Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | 16 | 4096 | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | 30 | Z8F0413 | 20 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | - | Z8 | - | - | 1.98mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0423HJ005SC Zilog | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | A/D 8x10b | - | 22 | 4096 | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | - | 5MHz | 30 | Z8F0423 | 28 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | 1.99mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0423PH005SC Zilog | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | A/D 7x10b | - | 16 | 4096 | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | NOT SPECIFIED | 3V | - | - | 5MHz | NOT SPECIFIED | Z8F0423 | 20 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | 4.49mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0413SH005EC Zilog | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | 16 | 4096 | -40°C~105°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | - | unknown | 5MHz | 30 | Z8F0413 | 20 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | 8 | 5 μs | NO | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0223HH005SC Zilog | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | A/D 7x10b | - | 16 | - | 0°C~70°C TA | Tube | 2004 | Encore!® XP® | e0 | no | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 225 | 3V | 0.65mm | unknown | 5MHz | 30 | Z8F0223 | 20 | Not Qualified | 3.6V | 3/3.3V | IrDA, UART, USART | - | - | 2kB | Internal | - | 512 x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB 2K x 8 | IrDA, UART/USART | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | Z8 | Z8 | - | - | 1.98mm | - | Non-RoHS Compliant | Contains Lead |