- Packaging
- Series
- Core Processor
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Part Status
- Program Memory Type
Attribute column
Manufacturer
IXYS Zilog Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | CPU Family | Number of Programmable I/O | ROM Programmability | Number of PWM Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8F042ASJ020EC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | FLASH | 23 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | 20MHz | - | Z8F042A | - | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | 20 μs | - | - | - | - | - | - | - | eZ8 | 128 x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F041AHH020SC00TR Zilog | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | FLASH | 17 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | Encore!® XP® | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 20MHz | - | Z8F041A | - | - | - | - | - | - | - | - | IrDA, UART, USART | 4kB | Internal | 20MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | - | - | - | - | - | - | - | - | - | eZ8 | 128 x 8 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z32F06423AKE Zilog | In Stock | - | - | 10 Weeks | - | Surface Mount | 32-LQFP | - | - | A/D 12x12b | - | - | 30 | - | - | - | -40°C~105°C TA | Tray | - | ZNEO32! | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 4K x 8 | 2.2V~5.5V | - | ARM® Cortex®-M0 | Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z32F12811ARS Zilog | In Stock | - | - | 13 Weeks | - | Surface Mount | 64-LQFP | - | - | A/D 16x12b | - | - | 48 | - | - | - | -40°C~85°C TA | Tray | 2015 | ZNEO32! | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 72MHz | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART, USART | 128kB | Internal | - | 12K x 8 | 3V~5.5V | - | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8673312VSC00TR Zilog | 37 | - | - | 13 Weeks | - | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | 24 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | Z8® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | Z86733 | - | - | - | - | - | - | - | - | - | 8kB | Internal | - | 237 x 8 | 3.5V~5.5V | - | Z8 | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | EBI/EMI | - | - | 12 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4406VEG00TR Zilog / Littelfuse | In Stock | - | Datasheet | - | Surface Mount | - | PLCC | - | - | - | - | ROMless | - | - | - | - | - | - | 2002 | - | - | - | Active | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | 6MHz | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() Z8PE002PZ010SC Zilog | 77 | - | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | - | 14 | - | 512 | - | 0°C~70°C TA | Tube | 1999 | Z8® Plus | e0 | no | Obsolete | 1 (Unlimited) | 18 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 3.3V | 2.54mm | 10MHz | NOT SPECIFIED | Z8PE002 | 18 | R-PDIP-T18 | Not Qualified | - | 5.5V | 3/5V | - | 3V | - | 512B | Internal | - | 64 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 8 | 10 μs | NO | NO | - | YES | NO | - | - | - | - | Z8 | - | - | - | - | 4.24mm | 22.86mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8E00010PSC Zilog | In Stock | - | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | - | 13 | - | 512 | - | 0°C~70°C TA | Tube | 1999 | Z8® Plus | e0 | no | Obsolete | 1 (Unlimited) | 18 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 10MHz | NOT SPECIFIED | Z8E000 | 18 | R-PDIP-T18 | Not Qualified | - | 5.5V | 3.5/5.5V | - | 3.5V | - | 512B | Internal | - | 32 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 8 | 10 μs | NO | NO | - | NO | NO | - | - | - | - | Z8 | - | - | - | - | 4.24mm | 22.86mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F1681AN024XK Zilog | 36 |
| - | 13 Weeks | - | Surface Mount | 44-LQFP | - | - | A/D 10x12b; D/A 1x12b | - | - | 36 | - | - | - | -40°C~85°C TA | Tray | 2015 | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8PE002PZ010SG Zilog | 24 | - | - | 13 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | EPROM, OTP | 14 | - | - | - | 0°C~70°C TA | Tube | 1999 | Z8® Plus | - | yes | Active | 1 (Unlimited) | 18 | - | - | - | - | 880mW | DUAL | - | - | 3.3V | 2.54mm | 10MHz | - | Z8PE002 | 18 | - | - | - | 5.5V | - | - | 3V | - | 512B | Internal | - | 64 x 8 | 3V~5.5V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, POR, PWM, WDT | OTP | 8-Bit | 512B 512 x 8 | - | - | 8 | 10 μs | NO | NO | 8b | - | NO | 3 | - | - | - | - | - | - | 1 | 3.43mm | - | 23.37mm | 6.48mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z86E3016SEC Zilog | In Stock | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | - | 4096 | Yes | -40°C~105°C TA | Tube | 1998 | Z8® | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 1.21W | DUAL | GULL WING | 225 | 5V | - | 16MHz | 30 | Z86E30 | 28 | - | - | - | 5.5V | 5V | - | 4.5V | - | 4kB | Internal | - | 237 x 8 | 4.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | - | - | 8 | 16 μs | NO | NO | 8b | NO | NO | 2 | 8 | - | - | Z8 | - | - | - | - | - | 17.9mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ZLP12840S2864G Zilog / Littelfuse | In Stock | - | Datasheet | - | - | - | SOIC | YES | 28 | - | 8MHz | EPROM | 24 | - | - | Yes | - | - | 2004 | - | e3 | - | - | - | 28 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2.5V | - | - | 40 | - | 28 | - | - | - | 3.6V | - | COMMERCIAL | 2V | UART | 64kB | - | - | 1004B | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | 8 μs | NO | NO | 8b | NO | NO | 2 | - | Z8 | - | - | 24 | OTPROM | - | - | - | 17.89mm | - | No | RoHS Compliant | Lead Free | ||
![]() Z8F0423SH005EG Zilog | 235 | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | A/D 7x10b | - | - | 16 | - | 4096 | Yes | -40°C~105°C TA | Tube | 2005 | Encore!® XP® | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Matte Tin (Sn) | - | - | - | 430mW | DUAL | GULL WING | 260 | 3V | - | 5MHz | 40 | Z8F0423 | 20 | - | - | - | 3.6V | 3/3.3V | - | - | IrDA, UART, USART | 4kB | Internal | - | 1K x 8 | 2.7V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | IrDA, UART/USART | - | 8 | 5 μs | YES | NO | 8b | YES | NO | 2 | - | Z8 | - | Z8 | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F1681QK024XK2247 Zilog | 24 | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | A/D 9x12b; D/A 1x12b | - | - | 26 | - | - | - | -40°C~85°C TA | Tray | - | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z86E3312SSG Zilog | 4 | - | - | 13 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | EPROM, OTP | 24 | - | 4096 | - | 0°C~70°C TA | Tube | 1997 | Z8® | e3 | yes | Active | 3 (168 Hours) | 28 | TIN | - | - | - | 1.21W | DUAL | GULL WING | 225 | - | - | 12MHz | 30 | Z86E33 | 28 | - | - | - | 5.5V | 3.5/5.5V | - | 3.5V | - | 4kB | Internal | - | 237 x 8 | 3.5V~5.5V | MICROCONTROLLER | Z8 | POR, WDT | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI | - | 8 | 12 μs | NO | NO | 8b | NO | NO | 2 | 12 | - | - | Z8 | - | - | - | - | - | 17.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z8F4822AR020SG Zilog | 487 | - | - | 17 Weeks | - | Surface Mount | 64-LQFP | YES | 64 | A/D 12x10b | - | - | 46 | - | - | Yes | 0°C~70°C TA | Tray | 2000 | Encore!® XP® | e3 | yes | Active | 3 (168 Hours) | 64 | Matte Tin (Sn) | - | - | - | 1W | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 20MHz | 10 | Z8F4822 | 64 | - | - | - | 3.6V | 3.3V | - | 3V | I2C, IrDA, SPI, UART, USART | 48kB | Internal | - | 4K x 8 | 3V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | I2C, IrDA, SPI, UART/USART | - | 8 | 20 μs | YES | YES | 8b | YES | NO | 4 | - | Z8 | - | Z8 | - | - | - | - | 1.6mm | 10mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() ZLP32300P4032C Zilog | In Stock | - | Datasheet | - | - | - | PDIP | NO | - | - | - | - | 32 | 237 | - | - | 0°C~70°C TA | Tube | 2001 | Crimzon™ ZLP | e0 | - | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 2.54mm | 8MHz | NOT SPECIFIED | - | 40 | - | Not Qualified | 3.6V | - | - | - | - | - | 32kB | Internal | - | 237 x 8 | 2V~3.6V | MICROCONTROLLER | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | - | 15mA | 8 | 8 μs | NO | NO | 8b | NO | NO | - | - | - | - | Z8 | - | - | - | - | 4.96mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8F0880PM020SG Zilog | 5 | - | - | 13 Weeks | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | A/D 8x10b | - | - | 33 | - | 8192 | - | 0°C~70°C TA | Tube | - | Encore!® XP® | e3 | - | Active | 1 (Unlimited) | 40 | Tin (Sn) | - | - | - | - | DUAL | - | - | 2.7V | 2.54mm | 20MHz | - | Z8F0880 | 40 | - | Not Qualified | - | - | - | - | 1.8V | I2C, IrDA, LIN, SPI, UART, USART | 8kB | Internal | - | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | 8b | YES | NO | 3 | - | - | - | Z8 | 37 | - | - | - | 5.08mm | - | - | - | Non-RoHS Compliant | - | ||
![]() Z8F0823SJ005EG2156 Zilog | 41 |
| - | 15 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 8x10b | - | - | 22 | - | - | - | -40°C~105°C TA | Tube | 2013 | Encore!® XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Z8F0823 | - | - | - | - | - | - | - | - | - | - | Internal | 5MHz | 1K x 8 | 2.7V~3.6V | - | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | IrDA, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8F1681QN024XK2247 Zilog | 300 | - | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | - | - | A/D 10x12b; D/A 1x12b | - | - | 36 | - | - | - | -40°C~85°C TA | Tray | - | Z8 Encore! XP® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 2K x 8 | 1.8V~3.6V | - | eZ8 | DMA, LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | DALI, DMX, I2C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |