- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Series
- Frequency
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
IXYS Zilog Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature (Max.) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | Additional Interfaces | Number of Serial I/Os | Number of External Interrupts | Bus Compatibility | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8018010PEG Zilog | In Stock | - | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | 64 | ROMless | - | - | 0 | -40°C~100°C TA | Tube | 2006 | Z180 | e3 | yes | Obsolete | 1 (Unlimited) | 64 | - | MATTE TIN | - | - | DUAL | - | - | 5V | 1.778mm | 10MHz | - | - | 64 | - | - | 5V | - | - | - | - | 5V | SCI, UART | - | - | - | 64kB | MICROCONTROLLER | Z80180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 20 | Z8 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | 3 | 4 | - | - | 2 | - | - | 5.01mm | 57.785mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8S18010FSC Zilog | In Stock | - | - | - | Surface Mount | 80-BQFP | - | 80 | - | - | - | - | 0°C~70°C TA | Tray | 2000 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 10MHz | 30 | - | 80 | - | - | - | - | 5V | - | - | 5V | SCI | - | - | - | - | MICROPROCESSOR | Z8S180 | - | 8 | 10 μs | - | - | 8b | - | - | 2 | 20 | - | - | NO | YES | - | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 3.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18020FSC Zilog | 2200 | - | - | - | Surface Mount | 80-BQFP | - | 80 | - | - | - | - | 0°C~70°C TA | Tray | 2000 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 20MHz | 30 | - | 80 | - | - | - | - | 5V | - | - | 5V | SCI | - | - | - | - | MICROPROCESSOR | Z8S180 | - | 8 | 20 μs | - | - | 8b | - | - | 2 | 20 | - | - | NO | YES | - | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 3.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L18020PSC Zilog | In Stock | - | Datasheet | 17 Weeks | Through Hole | 64-DIP (0.750, 19.05mm) | - | 64 | - | - | - | - | 0°C~70°C TA | Tube | 2000 | Z180 | e0 | no | Obsolete | 1 (Unlimited) | 64 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | - | - | 5V | 1.78mm | 20MHz | - | - | 64 | - | - | 5V | - | - | - | - | 5V | SCI, UART | - | - | - | - | MICROPROCESSOR | Z8L180 | - | 8 | 20 μs | - | - | 8b | - | - | 2 | 19 | - | - | NO | YES | - | FIXED POINT | NO | - | 3.3V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 5.01mm | 57.785mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18010FEC Zilog | In Stock | - | Datasheet | - | Surface Mount | 80-BQFP | - | 80 | - | - | - | - | -40°C~100°C TA | Tray | 2000 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 5V | 0.8mm | 10MHz | 30 | - | 80 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | MICROPROCESSOR | Z8S180 | 60mA | 8 | 10 μs | - | - | - | - | - | - | 20 | - | - | NO | YES | 8 | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 3.1mm | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C0010FEC Zilog | 100 | - | - | - | Surface Mount | 44-LQFP | - | 44 | - | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | DRAM MEMORY REFRESH COUNTER | 8542.31.00.01 | QUAD | GULL WING | 225 | 5V | 0.8mm | 10MHz | 30 | Z84C00 | 44 | - | - | 5V | - | 5V | - | - | 5V | - | - | - | 64kB | - | MICROPROCESSOR | - | - | 8 | 10 μs | - | - | 8b | - | - | - | 16 | Z8 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | - | - | - | 2 | - | - | - | - | - | 2.5mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L18220AEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8L182 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | Z8S180 | - | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L18220FSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-QFP | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8L182 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | Z8S180 | - | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L18020FSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 80-BQFP | - | 80 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | Z180 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | Z8L180 | - | - | 20 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C0008VEC Zilog | 9 | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | -40°C~100°C TA | Tube | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | DRAM MEMORY REFRESH COUNTER | - | QUAD | J BEND | 225 | 5V | 1.27mm | 8MHz | 30 | Z84C00 | 44 | - | - | 5V | - | 5V | - | - | 5V | - | - | - | 64kB | - | MICROPROCESSOR | - | - | 8 | 8 μs | - | - | 8b | - | - | - | 16 | Z8 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | - | - | - | 2 | - | - | - | - | - | 4.57mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L18220ASC Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100 | ROMless | 24 | - | 0 | 0°C~70°C TA | Tray | 1997 | ZIP™ | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 20MHz | 30 | Z8L182 | 100 | - | - | 3.3V | - | - | - | - | 3.3V | UART | - | - | - | - | MICROCONTROLLER | Z8S180 | - | 8 | 20 μs | NO | YES | 8b | NO | NO | 2 | 20 | - | Z80 | - | - | - | - | - | - | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | - | - | 1.6mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018006PEG Zilog | In Stock | - | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | 64 | ROMless | - | - | 0 | -40°C~100°C TA | Tube | 2006 | Z180 | e3 | yes | Obsolete | 1 (Unlimited) | 64 | - | MATTE TIN | - | - | DUAL | - | - | 5V | 1.778mm | 6MHz | - | - | 64 | - | - | 5V | - | - | - | - | 5V | SCI, UART | - | - | - | 64kB | MICROCONTROLLER | Z80180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 20 | - | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | 3 | 4 | - | - | 2 | - | - | 5.01mm | 57.785mm | - | ROHS3 Compliant | Lead Free | ||
![]() EZ80190AZ050EC Zilog | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100 | ROMless | 32 | - | 0 | -40°C~105°C TA | Tray | 2006 | eZ80® Acclaim!® | e0 | no | Obsolete | 3 (168 Hours) | 100 | 3A001.A.3 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 50MHz | 30 | EZ80190 | 100 | - | - | - | - | - | - | - | 3.3V | I2C, IrDA, SPI, UART | 3.6V | 3V | - | 8kB | MICROCONTROLLER | eZ80 | - | 8 | 50 μs | NO | YES | 8b | NO | NO | - | 24 | - | Z80 | - | - | - | - | - | - | - | 1 Core 8-Bit | No | - | I2C, SPI, UART | - | - | - | - | - | - | - | 1.6mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0847004PSC Zilog / Littelfuse | 50 | - | Datasheet | - | - | DIP | NO | 40 | - | - | 70°C | - | - | Bulk | - | - | e0 | no | - | - | 40 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | 4MHz | NOT SPECIFIED | - | 40 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 4 μs | - | - | - | - | - | - | - | - | - | NO | NO | 8 | - | - | 0 | - | - | - | - | - | 2 | - | Z80 | 0.09765625 MBps | - | ASYNC, BIT | NRZ | 4.75mm | 52.325mm | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018006VEC Zilog | 850 | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 240 | 5V | - | 6MHz | 20 | - | 68 | - | - | 5V | - | 5V | - | - | 5V | SCI, UART | - | - | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 6 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018010VEC Zilog | 20 | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 240 | 5V | - | 10MHz | 20 | - | 68 | - | - | 5V | - | 5V | - | - | 5V | SCI, UART | - | - | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 10 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18010VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | Z180 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | Z8S180 | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C0020PEC Zilog | 3000 | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | -40°C~100°C TA | Tube | 2002 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | DRAM REFRESH COUNTER | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | 20MHz | - | Z84C00 | 40 | - | - | 5V | - | 5V | - | - | 5V | - | - | - | 64kB | - | MICROPROCESSOR | - | - | 8 | 20 μs | - | - | 8b | - | - | - | 16 | Z8 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | - | - | - | 2 | - | - | - | - | - | 4.75mm | 52.325mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018008VEC Zilog | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 240 | 5V | - | 8MHz | 20 | - | 68 | - | - | 5V | - | 5V | - | - | 5V | SCI, UART | - | - | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 8 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | - | - | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8038220ASC Zilog | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | SCC | e0 | no | Obsolete | 3 (168 Hours) | 144 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | 20MHz | 30 | Z80382 | 144 | S-PQFP-G144 | - | - | - | 5V | - | - | 5V | - | - | - | - | - | MICROPROCESSOR | Z380C | - | 16 | 20 μs | - | - | - | - | - | - | 24 | - | - | NO | YES | 16 | FIXED POINT | NO | - | 5.0V | 1 Core 32-Bit | No | - | ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART | - | - | - | - | - | - | - | 1.6mm | 20mm | - | Non-RoHS Compliant | Contains Lead |