- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Series
- Frequency
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
IXYS Zilog Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Mfr | Number of I/Os | Package | Product Status | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Power Supplies | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Number of Timers | Co-Processors/DSP | Number of External Interrupts | Security Features | Display & Interface Controllers | Number of DMA Channels | SATA | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z84C0008FEG Zilog | In Stock | - | - | - | Surface Mount | - | 44-LQFP | 44 | - | - | - | - | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | DRAM MEMORY REFRESH COUNTER | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 8MHz | 40 | Z84C00 | 44 | 5V | 5V | 5V | - | - | - | 64kB | - | - | MICROPROCESSOR | - | - | 40mA | 8 | - | - | - | 8b | - | - | - | 16 | Z8 | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | 2 | - | - | - | - | - | 2.5mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8S18020VSC Zilog | In Stock | - | - | - | Surface Mount | - | 68-LCC (J-Lead) | 68 | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2000 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 5V | - | 20MHz | 30 | - | 68 | - | 5V | 5V | SCI | - | - | - | - | - | MICROPROCESSOR | - | Z8S180 | - | 8 | 20 μs | - | - | 8b | - | - | 2 | 20 | - | NO | YES | - | FIXED POINT | NO | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018110FEC Zilog | In Stock | - | Datasheet | - | Surface Mount | - | 100-QFP | 100 | - | - | - | 16 | - | - | 0 | -40°C~100°C TA | Tray | 2012 | SAC™ | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.65mm | 10MHz | 30 | Z80181 | 100 | 5.5V | 5V | 5V | UART | - | - | 1MB | - | - | MICROCONTROLLER | - | Z80180 | - | 8 | 10 μs | NO | YES | 8b | NO | NO | 1 | 20 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, SCC, UART | 3 | - | - | 4 | - | - | 2 | - | - | - | 20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C0020PEG Zilog | In Stock | - | - | 13 Weeks | Through Hole | - | 40-DIP (0.620, 15.75mm) | 40 | - | ROMless | - | - | - | - | - | -40°C~100°C TA | Tube | 2002 | Z80 | e3 | yes | Active | 1 (Unlimited) | 40 | 3A001.A.2.C | MATTE TIN | DRAM REFRESH COUNTER | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | 20MHz | - | Z84C00 | 40 | 5V | - | 5V | - | - | - | 64kB | - | - | MICROPROCESSOR | - | - | - | 8 | - | - | - | 8b | - | - | - | 16 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | 2 | - | - | - | - | - | 4.75mm | 52.325mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018006VSC Zilog | In Stock | - | - | - | Surface Mount | - | 68-LCC (J-Lead) | 68 | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2006 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 240 | 5V | - | 6MHz | 20 | - | 68 | 5V | 5V | 5V | SCI, UART | - | - | - | - | 64kB | MICROPROCESSOR | - | Z80180 | - | 8 | 6 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018216FSG Zilog | In Stock | - | Datasheet | 15 Weeks | Surface Mount | - | 100-QFP | 100 | - | ROMless | - | 24 | - | - | - | 0°C~70°C TA | Tray | 1997 | ZIP™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 5V | 0.65mm | 16MHz | 40 | Z80182 | 100 | 5V | - | 5V | UART | - | - | - | - | - | MICROCONTROLLER | - | Z80180 | - | 8 | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, SCC, UART | - | - | - | - | - | - | - | - | - | 3.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8S18020FSG1960 Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | 80-BQFP | 80 | - | ROMless | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | 5V | - | 5V | SCI | - | - | - | - | - | - | - | Z8S180 | - | - | - | - | - | 8b | - | - | 2 | - | Z8 | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018006VEG Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | 68-LCC (J-Lead) | 68 | - | ROMless | - | - | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e3 | yes | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | - | QUAD | J BEND | 260 | 5V | - | 6MHz | 40 | - | 68 | 5V | 5V | 5V | SCI, UART | - | - | - | - | 64kB | MICROPROCESSOR | - | Z80180 | - | 8 | - | - | - | 8b | - | - | 2 | 20 | - | NO | YES | - | FIXED POINT | NO | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C0010VEC Zilog | In Stock | - | - | - | Surface Mount | - | 44-LCC (J-Lead) | 44 | - | - | - | - | - | - | - | -40°C~100°C TA | Tube | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | DRAM MEMORY REFRESH COUNTER | - | QUAD | J BEND | 225 | 5V | 1.27mm | 10MHz | 30 | Z84C00 | 44 | 5V | 5V | 5V | - | - | - | 64kB | - | - | MICROPROCESSOR | - | - | - | 8 | 10 μs | - | - | 8b | - | - | - | 16 | Z8 | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | 2 | - | - | - | - | - | 4.57mm | 16.5862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018008VEG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | - | 68-LCC (J-Lead) | 68 | - | ROMless | - | - | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e3 | yes | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | - | QUAD | J BEND | 260 | 5V | - | 8MHz | 40 | - | 68 | 5V | - | 5V | SCI, UART | - | - | - | - | 64kB | MICROPROCESSOR | - | Z80180 | - | 8 | - | - | - | 8b | - | - | 2 | 20 | Z8 | NO | YES | - | FIXED POINT | NO | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018010FEG Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | 80-BQFP | 80 | - | ROMless | - | 1 | - | - | - | -40°C~100°C TA | Tray | 2006 | Z180 | e3 | yes | Active | 3 (168 Hours) | 80 | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 10MHz | 40 | - | 80 | 5V | - | 5V | SCI, UART | - | - | - | - | 64kB | MICROCONTROLLER | - | Z80180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 20 | Z8 | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | - | 3.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8401506FEC Zilog | In Stock | - | Datasheet | - | Surface Mount | - | 100-QFP | 100 | - | - | - | 16 | - | - | 0 | -40°C~100°C TA | Tray | 2002 | Z80 | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 5V | 0.635mm | 6MHz | 30 | Z84015 | 100 | - | 5V | 5V | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | 8 | 6 μs | NO | NO | - | NO | NO | - | 16 | - | NO | YES | 8 | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | 2 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18033VSG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | - | 68-LCC (J-Lead) | 68 | - | ROMless | - | - | - | - | - | 0°C~70°C TA | Tube | 2000 | Z180 | e3 | yes | Active | 3 (168 Hours) | 68 | EAR99 | MATTE TIN | - | - | QUAD | J BEND | 260 | 5V | - | 33MHz | 40 | - | 68 | 5V | - | 5V | SCI | 5.5V | 4.5V | - | - | - | MICROPROCESSOR | 8 | Z8S180 | - | 8 | - | - | - | 8b | - | - | 2 | - | - | NO | YES | - | FIXED POINT | NO | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | - | - | - | - | - | - | - | - | 3.91mm | - | 24.33mm | 24.33mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() Z84C0006AEG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | - | 44-LQFP | 44 | - | ROMless | - | - | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | 6MHz | - | Z84C00 | - | 5V | 5V | 5V | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | 8 | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018006PSG Zilog | In Stock | - | - | - | Through Hole | - | 64-DIP (0.750, 19.05mm) | 64 | - | ROMless | - | - | - | - | 0 | 0°C~70°C TA | Tube | 2006 | Z180 | e3 | yes | Obsolete | 1 (Unlimited) | 64 | - | MATTE TIN | - | - | DUAL | - | - | 5V | 1.778mm | 6MHz | - | - | 64 | 5V | - | 5V | SCI, UART | - | - | - | - | 64kB | MICROCONTROLLER | - | Z80180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 18 | - | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | 3 | - | - | 4 | - | - | 2 | - | - | 5.01mm | 57.785mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C0020FEC Zilog | In Stock | - | - | - | Surface Mount | - | 44-LQFP | 44 | - | - | - | - | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | DRAM MEMORY REFRESH COUNTER | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 20MHz | 30 | Z84C00 | 44 | 5V | 5V | 5V | - | - | - | 64kB | - | - | MICROPROCESSOR | - | - | 100mA | 8 | 20 μs | - | - | 8b | - | - | - | 16 | Z8 | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | 2 | - | - | - | - | - | 2.5mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018008PSG Zilog | In Stock | - | - | - | Through Hole | - | 64-DIP (0.750, 19.05mm) | 64 | - | ROMless | - | - | - | - | 0 | 0°C~70°C TA | Tube | 2006 | Z180 | e3 | yes | Obsolete | 1 (Unlimited) | 64 | - | MATTE TIN | - | - | DUAL | - | - | 5V | 1.778mm | 8MHz | - | - | 64 | 5V | - | 5V | SCI, UART | - | - | - | - | 64kB | MICROCONTROLLER | - | Z80180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 18 | Z8 | NO | YES | - | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | DRAM | - | ASCI, CSIO, UART | 3 | - | - | 4 | - | - | 2 | - | - | 5.01mm | 57.785mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8L18020VSG00TR IXYS Zilog | In Stock | - | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | Zilog | - | Tape & Reel (TR) | Obsolete | - | 0°C ~ 70°C (TA) | - | - | Z180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | Z8L180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core, 8-Bit | No | DRAM | - | ASCI, CSIO, DMA, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z8S18020VSG1960TR IXYS Zilog | In Stock | - | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | Zilog | - | Tape & Reel (TR) | Obsolete | - | 0°C ~ 70°C (TA) | - | - | Z180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | Z8S180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 1 Core, 8-Bit | No | DRAM | - | ASCI, CSIO, DMA, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z84C1506FEC Zilog | In Stock | - | - | - | Surface Mount | - | 100-QFP | 100 | - | - | - | 16 | - | - | 0 | -40°C~100°C TA | Tray | 2002 | Z80 | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | 6MHz | 30 | Z84C15 | 100 | - | 5V | 5V | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | 8 | 6 μs | NO | NO | - | NO | NO | - | 16 | - | NO | YES | 8 | FIXED POINT | NO | 0 | 5.0V | - | 1 Core 8-Bit | No | - | - | - | 2 | 1 | - | 2 | - | - | - | - | - | 3.1mm | 20mm | - | - | Non-RoHS Compliant | Contains Lead |