- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Series
- Frequency
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
IXYS Zilog Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Memory Types | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Power Supplies | Voltage | Interface | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | Additional Interfaces | Number of External Interrupts | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z84C0008PEC Zilog | In Stock | - | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | 40 | - | - | - | -40°C~100°C TA | Tube | 2002 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | DRAM REFRESH COUNTER | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | 8MHz | - | Z84C00 | 40 | - | 5V | 5V | 5V | - | 64kB | - | MICROPROCESSOR | - | - | 8 | 8 μs | - | - | 8b | - | - | - | - | Z8 | - | NO | YES | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | - | - | 2 | 4.19mm | - | 62.74mm | 14.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8038018FSG Zilog | In Stock | - | Datasheet | 24 Weeks | Surface Mount | 100-QFP | 100 | - | - | - | 0°C~70°C TA | Tray | 1995 | SCC | e3 | yes | Active | 3 (168 Hours) | 100 | 3A001.A.2.C | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.65mm | 18MHz | 40 | Z80380 | 100 | - | 5V | - | 5V | - | 64kB | 64kB | MICROPROCESSOR | Z380 | - | 32 | - | - | - | 16b | - | - | - | 32 | - | - | NO | YES | FIXED POINT | NO | 0 | 5.0V | 1 Core 32-Bit | No | DRAM | - | 5 | - | 3.1mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018006FSC Zilog | In Stock | - | - | - | Surface Mount | 80-BQFP | 80 | - | - | - | 0°C~70°C TA | Tray | 2006 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 6MHz | 30 | - | 80 | - | 5V | 5V | 5V | SCI, UART | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 6 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 3.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18033FSC Zilog | In Stock | - | - | - | Surface Mount | 80-BQFP | 80 | - | - | - | 0°C~70°C TA | Tray | 2000 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 33MHz | 30 | - | 80 | - | - | 5V | 5V | SCI | - | - | MICROPROCESSOR | Z8S180 | - | 8 | 33 μs | - | - | 8b | - | - | 2 | 20 | - | - | NO | YES | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 3.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C0008FEC Zilog | In Stock | - | - | - | Surface Mount | 44-LQFP | 44 | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | DRAM MEMORY REFRESH COUNTER | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 8MHz | 30 | Z84C00 | 44 | - | 5V | 5V | 5V | - | 64kB | - | MICROPROCESSOR | - | - | 8 | 8 μs | - | - | 8b | - | - | - | 16 | Z8 | - | NO | YES | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | - | - | 2 | - | 2.5mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018216ASG Zilog | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 100-LQFP | 100 | ROMless | 24 | - | 0°C~70°C TA | Tray | 1997 | ZIP™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 16MHz | 40 | Z80182 | 100 | - | 5V | - | 5V | UART | - | - | MICROCONTROLLER | Z80180 | - | 8 | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | 1.6mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C0020FEG Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | 44 | - | - | - | -40°C~100°C TA | Tray | 2002 | Z80 | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | DRAM MEMORY REFRESH COUNTER | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 20MHz | 40 | Z84C00 | 44 | - | 5V | - | 5V | - | 64kB | - | MICROPROCESSOR | - | 100mA | 8 | - | - | - | 8b | - | - | - | 16 | Z8 | - | NO | YES | FIXED POINT | NO | 0 | 5.0V | 1 Core 8-Bit | No | - | - | 2 | - | 2.5mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018010FSC Zilog | In Stock | - | - | - | Surface Mount | 80-BQFP | 80 | - | - | - | 0°C~70°C TA | Tray | 2006 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 10MHz | 30 | - | 80 | - | 5V | 5V | 5V | SCI, UART | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 10 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 3.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018008PEC Zilog | In Stock | - | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | 64 | - | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e0 | no | Obsolete | 1 (Unlimited) | 64 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | - | 225 | 5V | 1.78mm | 8MHz | 30 | - | 64 | - | 5V | 5V | 5V | SCI, UART | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 8 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 5.01mm | 57.785mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018233ASG Zilog | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 100-LQFP | 100 | ROMless | 24 | 0 | 0°C~70°C TA | Tray | 1997 | ZIP™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 33MHz | 40 | Z80182 | 100 | - | 5V | - | 5V | UART | - | - | MICROCONTROLLER | Z80180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 20 | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | 1.6mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C0020AEG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 44-LQFP | 44 | - | - | - | -40°C~100°C TA | Tray | 1997 | Z80 | - | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.8mm | 20MHz | - | Z84C00 | - | - | 5V | 5V | 5V | - | - | - | MICROPROCESSOR, RISC | - | - | 8 | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018008FSC Zilog | In Stock | - | - | - | Surface Mount | 80-BQFP | 80 | - | - | - | 0°C~70°C TA | Tray | 2006 | Z180 | e0 | no | Obsolete | 3 (168 Hours) | 80 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | 8MHz | 30 | - | 80 | - | 5V | 5V | 5V | SCI, UART | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 8 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 3.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018233FSC1838 Zilog | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 100-QFP | 100 | - | 24 | - | 0°C~70°C TA | Tray | 1997 | ZIP™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 33MHz | - | Z80182 | - | - | 5.5V | - | 5V | UART | - | - | - | Z80180 | - | - | 33 μs | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18010VSC Zilog | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | 68 | - | - | - | 0°C~70°C TA | Tube | 2000 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 5V | - | 10MHz | 30 | - | 68 | - | - | 5V | 5V | SCI | - | - | MICROPROCESSOR | Z8S180 | - | 8 | 10 μs | - | - | 8b | - | - | 2 | 20 | - | - | NO | YES | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018220AEG Zilog | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 100-LQFP | 100 | ROMless | 24 | - | -40°C~105°C TA | Tray | 1997 | ZIP™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z80182 | - | - | 5V | - | 5V | UART | - | - | - | Z80180 | - | - | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018233FSC1838TR Zilog | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 100-QFP | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | ZIP™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 33MHz | - | Z80182 | - | - | - | - | 5V | - | - | - | - | Z80180 | - | - | 33 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18020VEG Zilog | In Stock | - | - | 13 Weeks | Surface Mount | 68-LCC (J-Lead) | 68 | ROMless | - | - | -40°C~100°C TA | Tube | 2000 | Z180 | e3 | yes | Active | 3 (168 Hours) | 68 | - | MATTE TIN | - | - | QUAD | J BEND | 260 | 5V | - | 20MHz | 40 | - | 68 | - | 5V | - | 5V | SCI | - | - | MICROPROCESSOR | Z8S180 | - | 8 | - | - | - | 8b | - | - | 2 | 20 | Z8 | - | NO | YES | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8L18220AEG Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | 100 | ROMless | 24 | - | -40°C~105°C TA | Tray | 1997 | ZIP™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8L182 | - | - | 3.3V | - | 3.3V | UART | - | - | - | Z8S180 | - | - | - | - | - | 8b | - | - | 2 | - | - | - | - | - | - | - | - | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8S18033VEC Zilog | In Stock | - | - | - | Surface Mount | 68-LCC (J-Lead) | 68 | - | - | - | -40°C~100°C TA | Tube | 2000 | Z180 | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 225 | 5V | - | 33MHz | 30 | - | 68 | - | 5V | 5V | 5V | - | - | - | MICROPROCESSOR | Z8S180 | - | 8 | 33 μs | - | - | 8b | - | - | 2 | 20 | - | - | NO | YES | FIXED POINT | NO | - | 5.0V | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8L18220FSG Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 100-QFP | 80 | ROMless | 24 | 0 | 0°C~70°C TA | Tray | 1997 | ZIP™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 3.3V | 0.65mm | 20MHz | 40 | Z8L182 | 100 | R-PQFP-G100 | 3.3V | - | 3.3V | UART | - | - | MICROCONTROLLER | Z8S180 | - | 8 | - | NO | YES | 8b | NO | NO | 2 | 20 | - | Z80 | - | - | - | - | - | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | 3.1mm | - | - | ROHS3 Compliant | Lead Free |