- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Series
- Frequency
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
IXYS Zilog Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Access Time | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Max I/O Voltage | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | Additional Interfaces | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8L18220AEC Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100 | - | 24 | -40°C~105°C TA | Tray | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 20MHz | - | Z8L182 | - | - | 3.3V | - | - | - | 3.3V | UART | - | - | - | - | Z8S180 | - | - | 20 μs | 8b | 2 | - | - | - | - | - | - | - | - | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018216ASG1838 Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100 | ROMless | 24 | 0°C~70°C TA | Tray | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 16MHz | - | Z80182 | - | - | 5V | - | - | - | 5V | UART | - | - | - | - | Z80180 | - | - | - | 8b | 2 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8018233ASG1838 Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100 | ROMless | 24 | 0°C~70°C TA | Tray | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 33MHz | - | Z80182 | - | - | 5V | - | - | - | 5V | UART | - | - | - | - | Z80180 | - | - | - | 8b | 2 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8S18010PSG Zilog | In Stock | - | Datasheet | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | 60 | ROMless | - | 0°C~70°C TA | Tube | 2000 | Z180 | e3 | yes | Obsolete | 1 (Unlimited) | 64 | - | MATTE TIN | - | DUAL | - | - | 5V | 1.78mm | 10MHz | - | - | 64 | R-PDIP-T64 | 5V | - | - | - | 5V | SCI | - | - | - | MICROPROCESSOR | Z8S180 | - | 8 | - | 8b | 2 | 19 | Z8 | NO | YES | - | FIXED POINT | NO | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | 5.01mm | 57.785mm | ROHS3 Compliant | Lead Free | ||
![]() Z84C0006VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | - | QUAD | J BEND | - | 5V | 1.27mm | 6MHz | - | Z84C00 | - | S-PQCC-J44 | - | - | 5V | - | 5V | - | - | - | - | MICROPROCESSOR, RISC | - | - | 8 | 6 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z16C0110PSC Zilog | In Stock | - | - | - | - | 40-DIP (0.620, 15.75mm) | NO | - | - | - | 0°C~70°C TA | Tube | 1999 | SCC | e0 | no | Obsolete | 1 (Unlimited) | 48 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | Z16C01 | 48 | R-PDIP-T48 | - | 5.5V | 5V | 4.5V | - | - | - | 10MHz | - | MICROPROCESSOR, RISC | Z16C00 | 10MHz | 16 | - | - | - | 16 | - | NO | YES | 16 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | 5mm | 62.36mm | Non-RoHS Compliant | - | ||
![]() Z8018008VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | Z180 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Z80180 | - | - | 8 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018006PEC Zilog | In Stock | - | - | - | Through Hole | 64-DIP (0.750, 19.05mm) | - | 64 | - | - | -40°C~100°C TA | Tube | 2006 | Z180 | e0 | no | Obsolete | 1 (Unlimited) | 64 | - | Tin/Lead (Sn/Pb) | - | DUAL | - | 225 | 5V | 1.78mm | 6MHz | 30 | - | 64 | - | 5V | - | 5V | - | 5V | SCI, UART | - | - | 64kB | MICROPROCESSOR | Z80180 | - | 8 | 6 μs | 8b | 2 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | 5.01mm | 57.785mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018233FSG1838 Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-QFP | - | 100 | ROMless | 24 | 0°C~70°C TA | Tray | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 33MHz | - | Z80182 | - | - | 5V | - | - | - | 5V | UART | - | - | - | - | Z80180 | - | - | - | 8b | 2 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8S18020VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | Z180 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Z8S180 | - | - | 20 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8S18020VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2000 | Z180 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Z8S180 | - | - | 20 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8038220ASG Zilog | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | - | 144 | - | - | 0°C~70°C TA | Tray | 2001 | SCC | e3 | yes | Active | 3 (168 Hours) | 144 | 3A991.A.2 | MATTE TIN | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 20MHz | 40 | Z80382 | 144 | - | 5V | - | - | - | 5V | - | - | - | - | MICROPROCESSOR | Z380C | - | 16 | - | 16b | - | 24 | - | NO | YES | - | FIXED POINT | NO | 5.0V | 5V | 1 Core 32-Bit | No | - | ASIC, CSIO, GCI/SCIT, HDLC, PCMCIA, UART | 1.6mm | 20mm | ROHS3 Compliant | Lead Free | ||
![]() Z8018216FSG1838 Zilog | In Stock | - | Datasheet | - | Surface Mount | 100-QFP | - | 100 | ROMless | 24 | 0°C~70°C TA | Tray | 1997 | ZIP™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 16MHz | - | Z80182 | - | - | 5V | - | - | - | 5V | UART | - | - | - | - | Z80180 | - | - | - | 8b | 2 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, SCC, UART | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z16C0110PSG Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | - | 48 | - | - | 0°C~70°C TA | Tube | 1999 | SCC | - | yes | Obsolete | 1 (Unlimited) | 48 | - | - | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | 10MHz | - | Z16C01 | 48 | - | 5.5V | - | - | - | 5V | - | 8MB | - | 8MB | MICROPROCESSOR, RISC | Z16C00 | - | 16 | - | 16b | - | 16 | - | NO | YES | - | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | 5mm | 62.36mm | ROHS3 Compliant | Lead Free | ||
![]() Z16C0210PSG Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | 0°C~70°C TA | Tube | 1999 | SCC | - | yes | Obsolete | 1 (Unlimited) | 40 | - | - | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | 10MHz | - | Z16C02 | 40 | - | 5.5V | - | - | - | 5V | - | 64kB | - | 64kB | MICROPROCESSOR, RISC | Z16C00 | - | 16 | - | 8b | - | 16 | - | NO | YES | - | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | 4.24mm | 52.325mm | ROHS3 Compliant | Lead Free | ||
![]() Z84C0020FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 20MHz | - | Z84C00 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 20 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z16C0210PEG Zilog | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | -40°C~100°C TA | Tube | 1999 | SCC | e3 | yes | Obsolete | 1 (Unlimited) | 40 | - | TIN | - | DUAL | - | 225 | 5V | 2.54mm | 10MHz | 30 | Z16C02 | 40 | - | 5.5V | - | - | - | 5V | - | 64kB | - | 64kB | MICROPROCESSOR, RISC | Z16C00 | - | 16 | - | 8b | - | 16 | - | NO | YES | - | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | 4.24mm | 52.325mm | ROHS3 Compliant | Lead Free | ||
![]() Z84C0010FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 10MHz | - | Z84C00 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8018006FSC00TR Zilog | In Stock | - | - | 24 Weeks | - | 80-BQFP | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | Z180 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6MHz | - | - | Z80180 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | Non-RoHS Compliant | - | ||
![]() Z8018006VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2006 | Z180 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 6MHz | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Z80180 | - | - | 6 μs | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8-Bit | No | DRAM | ASCI, CSIO, UART | - | - | Non-RoHS Compliant | Contains Lead |