- Base Part Number
- Data Rate
- Duplex
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Zilog Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Max Supply Current | Data Rate | Core Architecture | Number of Drivers/Receivers | Duplex | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8720020FSC Zilog | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-QFP | - | - | 0°C~70°C | Tray | 1996 | e0 | no | Obsolete | 3 (168 Hours) | 100 | Transceiver | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 225 | 1 | 5V | 0.65mm | - | 30 | Z872002 | 100 | R-PQFP-G100 | Not Qualified | 5V | - | 2.048Mbps | - | 1/1 | Full | 3.1mm | 20mm | 14mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8720020FSG Zilog | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-QFP | - | - | 0°C~70°C | Tray | 1996 | e3 | yes | Obsolete | 3 (168 Hours) | 100 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | Z872002 | 100 | R-PQFP-G100 | Not Qualified | - | 380mA | 2.048Mbps | - | 1/1 | Full | 3.1mm | 20mm | 14mm | ROHS3 Compliant | Lead Free | ||
![]() Z8720020FSC00TR Zilog | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-QFP | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z872002 | - | - | - | - | - | 2.048Mbps | - | 1/1 | Full | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8720045FSC00TR Zilog | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-QFP | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z872004 | - | - | - | - | - | 2.048Mbps | - | 1/1 | Full | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8720045FSC Zilog | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-QFP | - | 100 | 0°C~70°C | Tray | 1996 | e0 | no | Obsolete | 3 (168 Hours) | 100 | Transceiver | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 225 | 1 | 5V | 0.65mm | 45MHz | 30 | Z872004 | 100 | - | Not Qualified | 5V | - | 2.048Mbps | Z8 | 1/1 | Full | 3.1mm | 20mm | 14mm | Non-RoHS Compliant | Contains Lead | ||
![]() Z8720045FSG Zilog | In Stock | - | - | - | Surface Mount | 100-QFP | YES | - | 0°C~70°C | Tray | 2018 | e3 | yes | Obsolete | 3 (168 Hours) | 100 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | Z872004 | 100 | R-PQFP-G100 | Not Qualified | - | - | 2.048Mbps | - | 1/1 | Full | 3.1mm | 20mm | 14mm | ROHS3 Compliant | - |