- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Applications
- Mount
- Published
- Type
Attribute column
Manufacturer
IXYS Zilog Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Voltage - Supply, Analog | Voltage - Supply, Digital | Core Architecture | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8612912SSG Zilog | 446 |
| - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | MATTE TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 260 | 1 | - | 12MHz | 40 | Z86129 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8622912SSG Zilog | 9345 |
| - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | MATTE TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 260 | 1 | - | 12MHz | 40 | Z86229 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8612912PSG Zilog | 47 |
| - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | - | - | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | - | 225 | 1 | 2.54mm | 12MHz | 30 | Z86129 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8622812PSC Zilog | 1000 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | - | - | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 18 | Decoder | Tin/Lead (Sn/Pb) | 70°C | 0°C | Receivers, Set-Top Boxes, TV | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 12MHz | NOT SPECIFIED | Z86228 | 18 | Not Qualified | 5.25V | - | 5V | COMMERCIAL | 4.75V | 1 | - | 4.75V~5.25V | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8622912SSC Zilog | 2958 | - | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 18 | Video Decoder | Tin/Lead (Sn/Pb) | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 225 | 1 | - | 12MHz | 30 | Z86229 | 18 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | 1 | - | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8613012SSC Zilog | In Stock | - | - | 24 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1999 | e0 | no | Active | 1 (Unlimited) | 18 | Video Decoder | Tin/Lead (Sn/Pb) | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 225 | 1 | - | 12MHz | 30 | Z86130 | 18 | - | 5V | - | 5V | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z8613012SSC00TR Zilog | 1233 |
| - | 24 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | - | - | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | - | Video Decoder | - | - | - | Set-Top Boxes, TV | - | - | - | - | - | - | - | - | Z86130 | - | - | - | - | - | - | - | - | 1 | - | 4.75V~5.25V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8623012SSC Zilog | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1999 | e0 | no | Active | 1 (Unlimited) | 18 | Video Decoder | Tin/Lead (Sn/Pb) | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 225 | 1 | - | 12MHz | 30 | Z86230 | 18 | Not Qualified | 5.25V | - | 5V | COMMERCIAL | 4.75V | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8612912SSC00TR Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | Video Decoder | - | - | - | Set-Top Boxes, TV | - | - | - | - | - | - | - | - | Z86129 | - | - | - | - | - | - | - | - | 1 | - | 4.75V~5.25V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8613012SSG Zilog | 27 |
| - | 15 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | MATTE TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 260 | 1 | - | 12MHz | 40 | Z86130 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8622812PSG Zilog | 27 |
| - | 13 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | 1.360805g | - | - | Bulk | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Decoder | TIN | 70°C | 0°C | Receivers, Set-Top Boxes, TV | 8542.39.00.01 | DUAL | - | 225 | 1 | 2.54mm | 12MHz | 30 | Z86228 | 18 | - | 5.25V | - | - | COMMERCIAL | 4.75V | - | - | 4.75V~5.25V | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8612912SSC Zilog | 5548 | - | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | 18 | 70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 18 | Video Decoder | Tin/Lead (Sn/Pb) | - | - | Set-Top Boxes, TV | - | DUAL | GULL WING | 225 | 1 | - | 12MHz | 30 | Z86129 | 18 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8623012SSC00TR Zilog | 14 |
| - | 21 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | - | Video Decoder | - | - | - | Set-Top Boxes, TV | - | - | - | - | - | - | 12MHz | - | Z86230 | - | - | - | - | - | - | - | - | 1 | - | 4.75V~5.25V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8622912PSG Zilog | 27 |
| - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | - | - | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | - | 225 | 1 | 2.54mm | - | 30 | Z86229 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | - | 4.24mm | 22.86mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8613012PSG Zilog | 27 |
| - | 15 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | - | - | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | - | 225 | 1 | 2.54mm | 12MHz | 30 | Z86130 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8613112SSG Zilog | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tray | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 225 | 1 | - | 12MHz | 30 | Z86131 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8623012PSG Zilog | 27 |
| - | 13 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | - | - | Tube | 1999 | - | yes | Active | 1 (Unlimited) | 18 | Video Decoder | - | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | - | - | 1 | 2.54mm | 12MHz | - | Z86230 | 18 | - | 5.25V | - | - | COMMERCIAL | 4.75V | - | 1 | - | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8623012SSG Zilog | 19 |
| - | 13 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | - | - | - | - | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | MATTE TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | GULL WING | 260 | 1 | - | 12MHz | 40 | Z86230 | 18 | - | 5.25V | - | - | COMMERCIAL | 4.75V | - | 1 | - | 4.75V~5.25V | Z8 | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8612912PSC Zilog | 330 | - | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | 18 | 70°C | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 18 | Video Decoder | Tin/Lead (Sn/Pb) | - | - | Set-Top Boxes, TV | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 12MHz | NOT SPECIFIED | Z86129 | 18 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | 1 | - | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8613112PSG Zilog | 27 |
| - | 15 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | - | - | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 18 | Video Decoder | TIN | 70°C | 0°C | Set-Top Boxes, TV | - | DUAL | - | 225 | 1 | 2.54mm | 12MHz | 30 | Z86131 | 18 | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 4.75V~5.25V | Z8 | 4.24mm | 22.86mm | 7.62mm | No | ROHS3 Compliant | Lead Free |