- Base Part Number
- Baud Rate
- Data Format
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Published
- Lead Free
Attribute column
Manufacturer
IXYS Zilog Interface - Modems - ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Mfr | Operating Temperature (Max.) | Package | Product Status | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Operating Supply Current | Nominal Supply Current | Access Time | Data Rate | Telecom IC Type | Neg Supply Voltage-Nom | Baud Rate | Data Format | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z0220112VSGR4078 Zilog | 1550 |
| - | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Tube | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02201 | - | - | - | 5V | - | - | Serial | 5mA | - | - | 2.4 kbps | - | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | 3.86mm | - | 16.66mm | 16.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z0221524ASGR50A5 Zilog | 322 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 44-LQFP | 44 | - | - | - | - | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02215 | - | - | - | 5V | - | - | - | - | 60mA | - | 2.4 kbps | - | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z0292212VSGR3910 Zilog | 136 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Tube | 2002 | - | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02922 | - | - | - | 5V | - | - | Serial | - | 45mA | - | 9.6 kbps | - | - | 9.6k | V.21, V.22, V.23, V.29, Bell 103, Bell 212A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z0220516SSGR3641 Zilog | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | - | Tube | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02205 | - | - | - | 5V | - | - | Serial | - | - | - | - | - | - | 2.4k | V.22 | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z0292212VSGR3910TR IXYS Zilog | In Stock | - | - | - | - | - | - | - | Zilog | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z0220112VSGR3470 Zilog | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Tube | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02201 | - | - | - | 5V | - | - | Serial | - | - | - | 2.4 kbps | - | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z0220112VEGR4078 Zilog | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Tube | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 12.288MHz | - | Z02201 | - | - | - | 5V | - | - | Parallel, Serial | 50mA | - | - | 2.4 kbps | - | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z0292212VSCR3910TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 12.3MHz | - | Z02922 | - | - | - | - | - | - | - | - | - | 12.3 μs | - | - | - | 9.6k | V.21, V.22, V.23, V.29, Bell 103, Bell 212A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0221524AECR50A5 Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | 44 | - | - | - | - | Tray | 2004 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 225 | 1 | 5V | 0.8mm | 24.6MHz | 30 | Z02215 | 44 | - | Not Qualified | - | 5V | INDUSTRIAL | - | - | 60mA | 24.6 μs | 2.4 Mbps | MODEM | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | 1.6mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0221524VSCR4508 Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | 70°C | - | - | Tube | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | DATA RATE MIN:75BPS | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 24.6MHz | 30 | Z02215 | 44 | S-PQCC-J44 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | 24.6 μs | 2.4 Mbps | MODEM | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0221524ASCR4508 Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | 44 | - | 70°C | - | - | Tray | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | - | - | DATA RATE MIN:75BPS | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 225 | 1 | 5V | 0.8mm | 24.6MHz | 30 | Z02215 | 44 | - | - | 5V | 5V | COMMERCIAL | - | - | - | 24.6 μs | 2.4 kbps | MODEM | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | 1.6mm | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() Z0220516SSCR3641 Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | - | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | 70°C | 0°C | DATA RATE MIN:75BPS | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | 16MHz | 30 | Z02205 | 28 | - | Not Qualified | - | 5V | COMMERCIAL | - | - | - | 16 μs | 1.2 Mbps | MODEM-SUPPORT CIRCUIT | - | 2.4k | V.22 | - | 2.65mm | 17.9mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0220516PSG1961 Zilog | 26 |
| - | 17 Weeks | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | 28 | - | - | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02205 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.4k | V.22 | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z0220516SSG1961 Zilog | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | - | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02205 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.4k | V.22 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z0220516SSGR4292 Zilog | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z02205 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 2.4k | V.22 | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z0221524VSCR50A5 Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Tube | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 24.6MHz | 30 | Z02215 | 44 | - | Not Qualified | - | 5V | COMMERCIAL | - | - | 60mA | 24.6 μs | 2.4 Mbps | MODEM | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | 4.57mm | 16.585mm | 16.585mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0220516SSC Zilog | 19 |
| - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | 70°C | - | - | Tube | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | 16MHz | NOT SPECIFIED | Z02205 | 28 | - | Not Qualified | - | 5.5V | COMMERCIAL | - | - | - | 16 μs | 1.2 Mbps | MODEM-SUPPORT CIRCUIT | -5V | 2.4k | V.22 | - | 2.65mm | 17.9mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0220112VSCR4078 Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 12.3MHz | 30 | Z02201 | 44 | - | Not Qualified | - | 5V | COMMERCIAL | - | - | 45mA | 12.3 μs | 2.4 Mbps | MODEM | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | 4.57mm | 16.585mm | 16.585mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0221524ASCR50A5 Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | 44 | - | - | - | - | Tray | 2004 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | 4.5V~5.5V | QUAD | GULL WING | 225 | 1 | 5V | 0.8mm | 24.6MHz | 30 | Z02215 | 44 | - | Not Qualified | - | 5V | COMMERCIAL | - | - | 60mA | 24.6 μs | 2.4 Mbps | MODEM | - | 2.4k | V.21, V.22, V.23, Bell 103, Bell 212A | - | 1.6mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0220516SSC1961 Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | - | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | Tin/Lead (Sn/Pb) | 70°C | 0°C | DATA RATE MIN:75BPS | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | 16MHz | 30 | Z02205 | 28 | - | - | 5V | 5V | COMMERCIAL | - | - | - | 16 μs | 1.2 Mbps | MODEM-SUPPORT CIRCUIT | - | 2.4k | V.22 | - | 2.65mm | 17.9mm | 7.5mm | No | Non-RoHS Compliant | Contains Lead |