- Package / Case
- Part Status
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Published
- Mounting Type
- Packaging
- Mount
- Pin Count
- Number of Pins
Attribute column
Manufacturer
IXYS Zilog Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Memory Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Access Time | Data Bus Width | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z84C4408VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | 44-PLCC | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 8MHz | - | Z84C44 | - | - | - | - | - | - | 5V | - | - | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9008VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 8MHz | - | Z84C90 | - | - | - | - | - | - | 5V | - | - | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4306FEG Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | QFP | 44 | 44-QFP | - | Bulk | 2002 | Z80 | e3 | - | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 6MHz | 40 | Z84C43 | 44 | - | Not Qualified | 5V | - | INDUSTRIAL | 5V | - | 2MB | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 8b | 1 | Z8 | NO | YES | - | 0 | 2 | Z80 | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 2.5mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523008VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z85230 | - | - | - | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8601720ASC Zilog | 10 | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | - | 70°C | Tray | 2001 | - | e0 | no | Obsolete | 3 (168 Hours) | 100 | TIN LEAD | - | - | Ethernet Controller | OPERATES AT 5V SUPPLY | - | 3V~5.5V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | Z86017 | 100 | S-PQFP-G100 | Not Qualified | - | 3.3/5V | COMMERCIAL | - | SPI Serial | - | BUS CONTROLLER, PCMCIA | 20MHz | - | - | 11 | - | - | - | 16 | - | - | ATA; IDE | - | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4310FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LQFP | - | 44-QFP | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C43 | - | - | - | - | - | - | 5V | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z0853006VSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | Z08530 | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523316FSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | - | - | Tape & Reel (TR) | 1995 | EMSCC™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z85233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z86M1720ASG Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 100-LQFP | 100 | - | - | Tray | 2001 | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | 70°C | 0°C | Ethernet Controller | - | - | 4.5V~5.5V | QUAD | GULL WING | - | 5V | 0.5mm | - | - | Z86M17 | - | - | - | 3.3V | 5V | COMMERCIAL | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z16M1720ASC1868 Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | - | 70°C | Tray | 2001 | - | e0 | no | Obsolete | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | - | - | Ethernet Controller | - | 8542.31.00.01 | 3V~5.5V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | Z16M17 | 100 | S-PQFP-G100 | Not Qualified | - | 3.3/5V | COMMERCIAL | - | SPI Serial | - | BUS CONTROLLER, PCMCIA | 20MHz | - | - | 11 | - | - | - | 16 | - | - | ATA; IDE | - | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523008VSC Zilog | 341 | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | 8MHz | 30 | Z85230 | 44 | - | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 8 μs | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.25 MBps | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9008VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | 84-PLCC | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 8MHz | - | Z84C90 | - | - | - | - | - | - | 5V | - | - | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523310VSC Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | Tube | 1995 | EMSCC™ | e0 | - | Obsolete | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | - | 30 | Z85233 | 44 | - | Not Qualified | - | 5V | COMMERCIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10MHz | - | - | - | - | NO | NO | 8 | 0 | 1 | - | 0.3125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2006FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LQFP | - | 44-QFP | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 6MHz | - | Z84C20 | - | - | - | - | - | - | 5V | - | - | - | - | 6 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9010VSG00TR Zilog | 44 |
| - | 20 Weeks | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z84C9010VEC00TR Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C90 | - | - | - | - | - | - | 5V | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4406VEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LCC | - | 44-PLCC | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 6MHz | - | Z84C44 | - | - | - | - | - | - | 5V | - | - | - | - | 6 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2010FEC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | LQFP | - | 44-QFP | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | 10MHz | - | Z84C20 | - | - | - | - | - | - | 5V | - | - | - | - | 10 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4110PEC Zilog | In Stock | - | Datasheet | - | Through Hole | Through Hole | PDIP | 40 | 40-PDIP | - | - | 2002 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 10MHz | NOT SPECIFIED | Z84C41 | 40 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 10 μs | 8b | 1 | - | NO | YES | - | 0 | 2 | Z80 | 0.25 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 4.75mm | 52.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523320FSC00TR Zilog | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | - | - | Tape & Reel (TR) | 1995 | EMSCC™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | Z85233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |