- Package / Case
- Part Status
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Published
- Mounting Type
- Packaging
- Mount
- Pin Count
- Number of Pins
Attribute column
Manufacturer
IXYS Zilog Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8523008VSC00TR Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Z85230 | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z16C3510VSC00TR Zilog | In Stock | - | - | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | - | - | Tape & Reel (TR) | 1999 | IUSC™ | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | Z16C35 | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8601720ASC00TR Zilog | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | - | - | Tape & Reel (TR) | 2001 | - | - | Active | 3 (168 Hours) | - | - | Ethernet Controller | - | - | 3V~5.5V | - | - | - | - | - | - | Z86017 | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9008VEJ1380TR Zilog | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z84C9010ASG00TR Zilog | In Stock | - | - | - | - | Surface Mount | 100-BQFP | - | - | - | Tape & Reel (TR) | 2015 | - | - | Obsolete | 3 (168 Hours) | - | - | I/O Controller | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z84C9008VSG00TR Zilog | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Z8523320FSG Zilog | In Stock | - | - | - | - | Surface Mount | 44-LQFP | YES | - | 70°C | Tray | - | EMSCC™ | e3 | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | Z85233 | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 20MHz | 12mA | NO | NO | 8 | 0 | 1 | 0.625 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 2.5mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() Z84C4006PEC1527 Zilog | In Stock | - | - | - | - | Through Hole | - | - | 40-PDIP | - | - | - | Z80 | - | Obsolete | 1 (Unlimited) | - | - | I/O Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |