- Package / Case
- Part Status
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Published
- Mounting Type
- Packaging
- Mount
- Pin Count
- Number of Pins
Attribute column
Manufacturer
IXYS Zilog Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Max Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Access Time | Data Rate | Data Bus Width | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z84C2008PEG Zilog | 877 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | PDIP | - | 40 | 8-PDIP | - | ROMless | 16 | Tube | 2002 | Z80 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 100°C | -40°C | I/O Controller | - | - | - | - | - | - | - | - | 8MHz | - | Z84C20 | 40 | - | 5V | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 8b | - | Z8 | - | - | - | - | - | - | - | - | - | - | 4.06mm | - | 52.58mm | 14.22mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() Z16C3516VSG Zilog | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | Tube | 1999 | IUSC™ | e3 | yes | Active | 3 (168 Hours) | 68 | - | MATTE TIN | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GP I/OS; 10 X 19 FRAME STATUS FIFO; 32 BIT ADDRESSING CAPABILITY | 8542.31.00.01 | 4.75V~5.25V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 40 | Z16C35 | 68 | - | 5V | - | COMMERCIAL | - | USB | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | - | - | - | 5 Mbps | - | 16 | - | NO | NO | 16 | 0 | 2 | - | - | 4 | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 24.2316mm | 24.2316mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z16C3010VEG Zilog | 51 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | Tube | 1999 | USC® | e3 | yes | Active | 3 (168 Hours) | 68 | - | MATTE TIN | 105°C | -40°C | - | - | 8542.31.00.01 | 4.75V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 40 | Z16C30 | 68 | - | 5V | - | INDUSTRIAL | - | Serial | - | - | - | - | - | 20MHz | - | - | - | 10 Mbps | - | 16 | - | NO | NO | 16 | - | 2 | - | 1.25 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC; EXT SYNC; BISYNC TRANSPARENT; NBIP | NRZ; NRZI-MARK; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | - | 4.57mm | 24.23mm | 24.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z85C3010PEG Zilog | 500 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | 5.953513g | - | - | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | 40 | - | - | 100°C | -40°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | Z85C30 | 40 | - | 5.5V | 5V | INDUSTRIAL | - | Bus | - | 5mA | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | 16.384MHz | 12mA | - | - | 5 Mbps | - | 8 | - | NO | NO | 8 | 0 | 2 | Z80 | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.24mm | 52.325mm | 15.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523016VSC Zilog | 116 | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | 16MHz | 30 | Z85230 | 44 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 16 μs | - | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.512 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.5862mm | 16.5862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9008VSC Zilog | 1638 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | - | 24 | Tube | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | 8MHz | 30 | Z84C90 | 84 | Not Qualified | - | 5V | COMMERCIAL | 5V | - | - | - | - | - | - | - | - | - | 8 μs | - | - | 4 | - | NO | - | 8 | - | - | - | - | - | - | - | - | 4.57mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2006VEG Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | PLCC | - | 44 | 44-PLCC | - | ROMless | 16 | Tube | - | Z80 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 6MHz | 40 | Z84C20 | 44 | - | 5V | 5V | INDUSTRIAL | 5V | - | - | - | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 8 | - | - | 8b | - | Z8 | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523010VEC Zilog | 51 | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | 10MHz | 30 | Z85230 | 44 | Not Qualified | - | 5V | INDUSTRIAL | - | Bus | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 10 μs | - | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.3125 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.5862mm | 16.5862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2010VEG Zilog | 27 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | PLCC | - | 44 | 44-PLCC | - | ROMless | 16 | Tube | 2002 | Z80 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 10MHz | 40 | Z84C20 | 44 | - | 5V | 5V | INDUSTRIAL | 5V | - | - | - | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 8 | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z85C3010PSG Zilog | 70 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | 10MHz | - | Z85C30 | 40 | - | 5V | 5V | COMMERCIAL | - | Bus | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 12mA | - | - | 5 Mbps | - | - | - | NO | NO | - | 0 | 2 | Z80 | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 3.94mm | - | 52.58mm | 14.22mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() Z8523008VSG Zilog | 3 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 40 | Z85230 | 44 | - | 5V | 5V | COMMERCIAL | - | Bus | - | 9mA | - | 9mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | - | - | - | - | - | - | NO | NO | 8 | 0 | 2 | - | 0.25 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.585mm | 16.585mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523L08VSG Zilog | 22 |
| - | 15 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | ROMless | - | Tray | 2007 | - | - | - | Active | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | - | - | 8542.31.00.01 | 3V~3.6V | QUAD | J BEND | - | 3.3V | 1.27mm | 8MHz | - | Z8523L | 44 | Not Qualified | 7V | 3.3V | COMMERCIAL | - | Bus | - | - | - | 9mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | NO | NO | 8 | - | 2 | - | - | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.585mm | 16.585mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C4406VEG Zilog | 7 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | PLCC | - | 44 | 44-PLCC | - | ROMless | - | Tube | 2002 | Z80 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | 105°C | -40°C | Controller | - | 8542.31.00.01 | - | QUAD | J BEND | 260 | 5V | 1.27mm | 6MHz | 40 | Z84C44 | 44 | - | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | - | - | - | - | - | - | 8 | - | - | 8b | 1 | - | NO | YES | - | 0 | 2 | Z80 | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | - | 4.57mm | 16.5862mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523010PEG Zilog | 27 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | 100°C | -40°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | Z85230 | 40 | - | 5V | 5V | INDUSTRIAL | - | Bus | - | 9mA | - | 9mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10MHz | - | - | - | - | - | - | - | NO | NO | 8 | 0 | 2 | - | 0.3125 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.24mm | 52.325mm | 15.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z0853006PSG Zilog | 1550 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | MATTE TIN | 70°C | 0°C | - | - | 8542.31.00.01 | 4.75V~5.25V | DUAL | - | - | 5V | 2.54mm | - | - | Z08530 | 40 | - | 5V | 5V | COMMERCIAL | - | Serial | - | - | - | - | - | 6MHz | - | - | - | - | - | - | - | NO | NO | - | - | 2 | - | 0.25 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0) | 3.94mm | - | 52.58mm | 14.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z85C3010PSC Zilog | 3002 | - | Datasheet | - | - | Through Hole | 40-DIP (0.620, 15.75mm) | NO | 40 | - | - | - | - | Tube | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | 10MHz | NOT SPECIFIED | Z85C30 | 40 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | 7mA | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | - | 10 μs | - | - | 1 | - | NO | NO | 8 | 0 | 2 | Z80 | 0.5125 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.24mm | 52.325mm | 15.24mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523016PEG Zilog | 27 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | 100°C | -40°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | Z85230 | 40 | - | 5V | 5V | INDUSTRIAL | - | Bus | - | 9mA | - | 9mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16.384MHz | - | - | - | - | - | - | - | NO | NO | 8 | 0 | 2 | - | 0.512 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.24mm | 52.325mm | 15.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523008VEG Zilog | 887 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | 100°C | -40°C | - | - | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 40 | Z85230 | 44 | - | 5V | 5V | INDUSTRIAL | - | Bus | - | 9mA | - | 9mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 8MHz | - | - | - | - | - | - | - | NO | NO | 8 | 0 | 2 | - | 0.25 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.585mm | 16.585mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() Z84C9010VSC Zilog | 75 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | - | 24 | Tube | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | 10MHz | 30 | Z84C90 | 84 | Not Qualified | - | 5V | COMMERCIAL | 5V | - | - | - | - | - | - | - | - | - | 10 μs | - | - | 4 | - | NO | - | 8 | - | - | - | - | - | - | - | - | 4.57mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523016VEC Zilog | 25000 | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | Tube | 2009 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | 16MHz | 30 | Z85230 | 44 | Not Qualified | - | 5V | INDUSTRIAL | - | Bus | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 16 μs | - | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.512 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | 4.57mm | 16.5862mm | 16.5862mm | - | - | Non-RoHS Compliant | Contains Lead |