- Package / Case
- Part Status
- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Published
- Mounting Type
- Packaging
- Mount
- Pin Count
- Number of Pins
Attribute column
Manufacturer
IXYS Zilog Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | RAM Size | Max Supply Current | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Access Time | Data Rate | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z8523L10VSG Zilog | 15 |
| - | 15 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | ROMless | - | Tray | 2007 | - | - | - | Active | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | - | - | 8542.31.00.01 | 3V~3.6V | QUAD | J BEND | - | 3.3V | 1.27mm | - | 10MHz | - | Z8523L | 44 | Not Qualified | 7V | 3.3V | COMMERCIAL | - | Bus | - | - | - | - | - | 9mA | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | NO | NO | 8 | - | 2 | - | - | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 16.585mm | 16.585mm | - | ROHS3 Compliant | Lead Free | ||
![]() Z8523008VEC Zilog | 276 | - | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | - | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | - | 8MHz | 30 | Z85230 | 44 | Not Qualified | - | 5V | INDUSTRIAL | - | Bus | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 8 μs | - | - | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.25 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523320ASG Zilog | 15 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | - | - | - | Tray | 1999 | EMSCC™ | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z85233 | - | - | 5V | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z84C9010VSG Zilog | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | 6.777889g | ROMless | 24 | Tube | 2002 | Z80 | e3 | yes | Obsolete | 3 (168 Hours) | 84 | - | - | 70°C | 0°C | I/O Controller | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | 10MHz | - | Z84C90 | 84 | - | 5.5V | 5V | COMMERCIAL | 5V | Serial | - | 15mA | - | - | - | - | - | - | - | - | - | - | 4 | 4 | - | NO | - | 8 | - | - | - | - | - | - | - | - | 29.3116mm | 29.3116mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8523016PSC Zilog | 9 | - | - | - | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | 16MHz | NOT SPECIFIED | Z85230 | 40 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 16 μs | - | - | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.512 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.24mm | 52.325mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C4010PEC Zilog | 200 | - | Datasheet | - | Through Hole | - | DIP | - | 40 | - | - | - | - | - | 2001 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 100°C | -40°C | Controller | - | 8542.31.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | 10MHz | NOT SPECIFIED | Z84C40 | 40 | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | - | - | - | - | - | - | - | - | 10 μs | - | 8b | - | 1 | Z8 | NO | YES | - | 0 | 2 | Z80 | 0.25 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 4.75mm | 52.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9008ASC00TR Zilog | 44 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | LQFP | - | - | 100-LQFP | - | - | - | Tape & Reel (TR) | 2002 | Z80 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | I/O Controller | - | - | - | - | - | - | - | - | - | 8MHz | - | Z84C90 | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 8 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8023016VSG Zilog | 15 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | 2.386605g | - | - | Tube | 2007 | IUSC™ | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | - | 16MHz | 40 | Z80230 | 44 | - | 5V | 5V | COMMERCIAL | - | Bus | - | 7mA | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | 8 | - | NO | NO | 8 | 0 | 2 | - | 0.512 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 16.585mm | 16.585mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z16C3510VSC Zilog | 4 | - | Datasheet | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | Tube | 1999 | IUSC™ | e0 | - | Obsolete | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GP I/OS; 10 X 19 FRAME STATUS FIFO; 32 BIT ADDRESSING CAPABILITY | 8542.31.00.01 | 4.75V~5.25V | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | Z16C35 | 68 | Not Qualified | - | 5V | COMMERCIAL | - | USB | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10MHz | - | - | - | - | - | 16 | - | NO | NO | 16 | 0 | 2 | - | 0.5 MBps | 4 | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 24.2316mm | 24.2316mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C2010PEC Zilog | 298 | - | Datasheet | - | Through Hole | Through Hole | PDIP | - | 40 | 40-PDIP | - | - | 16 | Tube | 2002 | Z80 | e0 | no | Obsolete | 1 (Unlimited) | 40 | EAR99 | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.39.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | 10MHz | NOT SPECIFIED | Z84C20 | 40 | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | - | - | 2 | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 10 μs | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75mm | 52.325mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z16C3510VSG Zilog | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | Tube | 1999 | IUSC™ | e3 | yes | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | 70°C | 0°C | - | TWO MODEM CONTROL I/OS USABLE AS GP I/OS; 10 X 19 FRAME STATUS FIFO; 32 BIT ADDRESSING CAPABILITY | 8542.31.00.01 | 4.75V~5.25V | QUAD | J BEND | 260 | 5V | 1.27mm | - | - | 40 | Z16C35 | 68 | - | 5V | - | COMMERCIAL | - | USB | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10MHz | - | - | 5 Mbps | - | - | 16 | - | NO | NO | 16 | 0 | 2 | - | - | 4 | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 24.2316mm | 24.2316mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z8023016PSG Zilog | 44 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 2007 | IUSC™ | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | - | Z80230 | 40 | - | 5V | 5V | COMMERCIAL | - | Bus | - | 9mA | - | 9mA | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16.384MHz | - | - | - | - | - | 8 | - | NO | NO | 8 | 0 | 2 | - | 0.512 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.24mm | 52.325mm | 15.24mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z84C4408VEC Zilog | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | PLCC | - | 44 | 44-PLCC | - | - | - | - | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 8MHz | 30 | Z84C44 | 44 | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 8 μs | - | 8b | - | 1 | Z8 | NO | YES | - | 0 | 2 | Z80 | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 4.57mm | 16.5862mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z16C3220VSG Zilog | 1 |
| - | 18 Weeks | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | Tube | 2006 | IUSC™ | - | - | Active | 3 (168 Hours) | 68 | - | - | 70°C | 0°C | - | - | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | Z16C32 | 68 | - | 5V | - | COMMERCIAL | - | Serial | - | 7mA | - | 7mA | - | - | - | 20MHz | - | - | 20 Mbps | - | - | 16 | - | NO | NO | 16 | - | 1 | - | 2.5 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC; EXT SYNC; BISYNC TRANSPARENT; NBIP | NRZ; NRZB; NRZI-MARK; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 24.23mm | 24.23mm | No | ROHS3 Compliant | Lead Free | ||
![]() Z84C4306FEC Zilog | 92 | - | Datasheet | - | Surface Mount | Surface Mount | QFP | - | 44 | 44-QFP | - | - | - | Tray | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.31.00.01 | - | QUAD | GULL WING | 225 | 5V | 0.8mm | - | 6MHz | 30 | Z84C43 | 44 | Not Qualified | 5V | 5V | INDUSTRIAL | 5V | - | 2MB | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 6 μs | - | 8b | - | 1 | Z8 | NO | YES | - | 0 | 2 | Z80 | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | 2.5mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8523010PSC Zilog | In Stock | - | - | - | Through Hole | Through Hole | 40-DIP (0.620, 15.75mm) | - | 40 | - | - | - | - | Tube | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 40 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | 10MHz | NOT SPECIFIED | Z85230 | 40 | Not Qualified | - | 5V | COMMERCIAL | - | Bus | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 10 μs | - | - | - | 1 | - | NO | NO | 8 | 0 | 2 | - | 0.3125 MBps | - | ASYNC, BIT; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.24mm | 52.325mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8601720ASG Zilog | 15 |
| - | 13 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | ROMless | - | Tray | 2001 | - | - | yes | Active | 3 (168 Hours) | 100 | - | - | 70°C | 0°C | Ethernet Controller | OPERATES AT 5V SUPPLY | - | 3V~5.5V | QUAD | GULL WING | - | 3.3V | 0.5mm | - | 20MHz | - | Z86017 | 100 | - | 5V | - | COMMERCIAL | - | SPI Serial | - | - | - | - | 256B | - | BUS CONTROLLER, PCMCIA | - | - | - | - | - | 1 | 11 | Z8 | - | - | 16 | - | - | ATA; IDE | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() Z85C3008VEC Zilog | 5 | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | - | - | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | 100°C | -40°C | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS; 10 X 19 FRAME STATUS FIFO | 8542.31.00.01 | 4.5V~5.5V | QUAD | J BEND | 240 | 5V | 1.27mm | unknown | 8MHz | 30 | Z85C30 | 44 | Not Qualified | - | 5V | INDUSTRIAL | - | Bus | - | 7mA | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 12mA | 8 μs | - | - | - | 1 | - | NO | NO | 8 | 0 | 2 | Z80 | 0.5125 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8023016VSC00TR Zilog | 44 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | IUSC™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Z80230 | - | - | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z84C9010VEC Zilog | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | - | 24 | Tube | 2002 | Z80 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 100°C | -40°C | I/O Controller | - | 8542.39.00.01 | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 10MHz | 30 | Z84C90 | 84 | Not Qualified | - | 5V | INDUSTRIAL | 5V | - | - | - | - | - | - | - | - | - | - | 10 μs | - | - | - | 8 | - | NO | - | 4 | - | - | - | - | - | - | - | 4.57mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead |