- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Voltages Monitored
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
IXYS Zilog PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Output | Reset | Voltage - Threshold | Number of Voltages Monitored | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
IXD5120N252NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | Open Drain or Open Collector | Active Low | 2.5V | 1 | ROHS3 Compliant | ||
IXD5120N152NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Open Drain or Open Collector | Active Low | 1.5V | 1 | ROHS3 Compliant | ||
IXD5120C302NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Push-Pull, Totem Pole | Active Low | 3V | 1 | ROHS3 Compliant | ||
IXD5120C152NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Push-Pull, Totem Pole | Active Low | 1.5V | 1 | ROHS3 Compliant | ||
IXD5120C182NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Push-Pull, Totem Pole | Active Low | 1.8V | 1 | ROHS3 Compliant | ||
IXD5120C252NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Push-Pull, Totem Pole | Active Low | 2.5V | 1 | ROHS3 Compliant | ||
IXD5120N182NR-G Zilog | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Open Drain or Open Collector | Active Low | 1.8V | 1 | ROHS3 Compliant | ||
IXD5120N302NR-G Zilog | 23 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-82 | 82 | SSOT-24 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | Simple Reset/Power-On Reset | 85°C | -40°C | Open Drain or Open Collector | Active Low | 3V | 1 | ROHS3 Compliant |