- Data Rate
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Orientation
- Packaging
- Part Status
- Published
- RoHS Status
- Size
- Voltage - Supply
- Lead Free
- Operating Supply Voltage
Attribute column
Manufacturer
IXYS Zilog IrDA Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Data Rate | Size | Interface IC Type | Wavelength | Standards | Idle Current, Typ @ 25°C | Link Range, Low Power | Shutdown | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZHX1010MV115THTR Zilog | In Stock | - | - | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2002 | - | e0 | no | Obsolete | 4 (72 Hours) | 6 | TIN LEAD | - | 2.4V~5.5V | SINGLE | Side View | NO LEAD | NOT SPECIFIED | 1 | 3V | NOT SPECIFIED | 6 | R-XSMA-N6 | Not Qualified | 5.5V | 115.2kbs (SIR) | 9.7mmx3.7mmx4.0mm | INTERFACE CIRCUIT | 875 nm | - | 90μA | 1m | Yes | 4mm | 9.9mm | 3.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1403MA115THTR Zilog | In Stock | - | Datasheet | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | e0 | no | Obsolete | 4 (72 Hours) | 7 | Tin/Lead (Sn/Pb) | - | 2.4V~3.6V | SINGLE | Side View | NO LEAD | 225 | 1 | 3.3V | 30 | 7 | R-XSMA-N7 | Not Qualified | 3.6V | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | INTERFACE CIRCUIT | - | IrPHY 1.4 | 100nA | 1m | Yes | 1.9mm | 7.3mm | 2.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1810MV115THTR Zilog | In Stock | - | Datasheet | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 4 (72 Hours) | 6 | Tin/Lead (Sn/Pb) | - | 2.4V~5.5V | SINGLE | Side View | UNSPECIFIED | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | 6 | R-XSMA-X6 | Not Qualified | 5.5V | 115.2kbs (SIR) | 9.1mmx3.8mmx2.7mm | INTERFACE CIRCUIT | - | IrPHY 1.4 | 90μA | 1m | Yes | 2.73mm | 9.1mm | 3.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1810MV115TH2090TR Zilog | 4850 | - | - | Module | NO | -30°C~85°C | Cut Tape (CT) | 2005 | - | - | - | Obsolete | 4 (72 Hours) | 6 | - | 8542.39.00.01 | 2.4V~5.5V | SINGLE | Side View | UNSPECIFIED | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | 6 | R-XSMA-X6 | Not Qualified | 5.5V | 115.2kbs (SIR) | 9.1mmx3.8mmx2.7mm | INTERFACE CIRCUIT | 870 nm | IrPHY 1.4 | - | 1m | - | 2.73mm | 9.1mm | 3.8mm | ROHS3 Compliant | Lead Free | ||
![]() ZHX1201MB115THTR Zilog | 2500 | - | Datasheet | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2004 | SIR UltraSlim™ | - | - | Obsolete | 4 (72 Hours) | 8 | - | - | 2.4V~3.6V | SINGLE | Side View | UNSPECIFIED | - | 1 | 3.3V | - | 8 | R-XSMA-X8 | Not Qualified | 3.6V | 115.2kbs (SIR) | 8.0mmx3.0mmx2.5mm | INTERFACE CIRCUIT | 870 nm | IrPHY 1.4 | 100μA | 20cm | Yes | 2.5mm | 8mm | 3mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1820TV115XHTR Zilog | In Stock | - | Datasheet | Module | NO | -30°C~85°C | Cut Tape (CT) | 2002 | - | - | - | Obsolete | 4 (72 Hours) | 6 | - | 8542.39.00.01 | 2.4V~5.5V | SINGLE | Top View | NO LEAD | - | 1 | 3.3V | - | 6 | R-XSMA-N6 | Not Qualified | 5.5V | 115.2kbs (SIR) | 9.1mmx3.8mmx2.7mm | INTERFACE CIRCUIT | - | IrPHY 1.4 | - | 1m | - | 2.73mm | 9.1mm | 3.8mm | ROHS3 Compliant | Lead Free | ||
![]() ZHX2022MV040THTR Zilog | In Stock | - | Datasheet | - | NO | -25°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Tin/Lead (Sn/Pb) | - | 2.7V~5.5V | SINGLE | Top View | NO LEAD | 225 | 1 | 3V | 30 | 8 | R-XSMA-N8 | Not Qualified | 5.5V | 4Mbs (FIR) | 9.7mmx4.7mmx4.0mm | INTERFACE CIRCUIT | - | IrPHY 1.4 | 2mA | - | Yes | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1203MB115THTR Zilog | 30000 | - | Datasheet | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | e0 | no | Obsolete | 4 (72 Hours) | 7 | Tin/Lead (Sn/Pb) | - | 2.4V~3.6V | SINGLE | Side View | NO LEAD | 225 | 1 | 3.3V | 30 | 7 | R-XSMA-N7 | Not Qualified | 3.6V | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | INTERFACE CIRCUIT | - | IrPHY 1.4 | 100μA | 20cm | Yes | 1.9mm | 7.3mm | 2.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX3403MA012THTR Zilog | 9 |
| Datasheet | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2003 | SIR UltraSlim™ | e0 | no | Discontinued | 4 (72 Hours) | 7 | Tin/Lead (Sn/Pb) | - | 2.4V~3.6V | SINGLE | Side View | UNSPECIFIED | 225 | 1 | 3.3V | 30 | 7 | R-XSMA-X7 | Not Qualified | 3.6V | 1.152Mbs (MIR) | 7.3mmx2.8mmx1.9mm | INTERFACE CIRCUIT | - | IrPHY 1.3 | 100nA | 30cm | Yes | 1.9mm | 7.3mm | 2.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX2010ML040THSRTR Zilog | In Stock | - | Datasheet | Module | - | -30°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | 2.7V~5.25V | - | Side View | - | - | - | - | - | - | - | - | 5.25V | 4Mbs (FIR) | 9.8mmx4.8mmx4.0mm | - | - | IrPHY 1.4 | 2.5mA | - | Yes | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1223TB115THTR Zilog | In Stock | - | - | Module | NO | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | e0 | no | Obsolete | 4 (72 Hours) | 7 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 2.4V~3.6V | SINGLE | Top View | NO LEAD | 225 | 1 | 3.3V | 30 | 8 | R-XSMA-N7 | Not Qualified | 3.6V | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | INTERFACE CIRCUIT | 870 nm | IrPHY 1.4 | 90μA | 20cm | Yes | 2.7mm | 6.9mm | 1.8mm | ROHS3 Compliant | Lead Free | ||
![]() ZHX2022TV040THTR Zilog | In Stock | - | - | - | NO | -25°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Tin/Lead (Sn/Pb) | - | 2.7V~5.5V | SINGLE | Top View | NO LEAD | 225 | 1 | 3V | 30 | 8 | R-XSMA-N8 | Not Qualified | 5.5V | 4Mbs (FIR) | 9.7mmx4.7mmx4.0mm | INTERFACE CIRCUIT | 886 nm | IrPHY 1.4 | 2mA | - | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ZHX1403MA115TH2090TR Zilog | In Stock | - | - | Module | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | 2.4V~3.6V | - | Side View | - | - | - | - | - | - | - | - | 3.6V | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | - | - | IrPHY 1.4 | 100nA | 1m | Yes | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZHX1423TA115THTR Zilog | In Stock | - | - | Module | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | e0 | no | Obsolete | 4 (72 Hours) | - | TIN LEAD | - | 2.4V~3.6V | - | Side View | - | 225 | 1 | 3.3V | 30 | - | - | Not Qualified | 3.6V | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | INTERFACE CIRCUIT | 870 nm | IrPHY 1.4 | 100nA | 1m | Yes | 2.7mm | 6.9mm | 1.8mm | ROHS3 Compliant | Contains Lead | ||
![]() ZHX1203MB115TH2090TR Zilog | In Stock | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2012 | SIR UltraSlim™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | 2.4V~3.6V | - | Side View | - | - | - | - | - | - | - | - | - | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | - | - | IrPHY 1.4 | 100μA | 20cm | Yes | - | - | - | ROHS3 Compliant | - |