- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Memory Density
- Memory IC Type
- Memory Width
- Moisture Sensitivity Levels
- Number of Functions
Attribute column
Manufacturer
IDT ZMDI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U632H16BD1K25 ZMDI | In Stock | - | Datasheet | NO | 28 | 25 ns | ZENTRUM MIKROELEKTRONIK DRESDEN AG | 3 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.095 mA | 2KX8 | 3-STATE | 5.1 mm | 8 | 0.003 A | 16384 bit | PARALLEL | NON-VOLATILE SRAM | YES | 37.1 mm | 15.24 mm | ||
![]() UL62H256ASK35G1 ZMDI | In Stock | - | Datasheet | YES | 28 | 35 ns | ZENTRUM MIKROELEKTRONIK DRESDEN AG | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 3.3 V | e3 | - | EAR99 | Matte Tin (Sn) | 8542.32.00.41 | DUAL | GULL WING | 250 | 1 | 1.27 mm | compliant | 40 | 28 | R-PDSO-G28 | Not Qualified | 3.6 V | INDUSTRIAL | 2.5 V | - | ASYNCHRONOUS | - | 32KX8 | - | 2.65 mm | 8 | - | 262144 bit | PARALLEL | STANDARD SRAM | - | 17.9 mm | 7.5 mm | ||
![]() U6264B-S2K07LL-G1 IDT ZMDI | 950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7C3256A-15JCN IDT ZMDI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UL635H256SC45 ZMDI | In Stock | - | Datasheet | YES | 28 | 45 ns | ZENTRUM MIKROELEKTRONIK DRESDEN AG | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | - | EAR99 | TIN LEAD | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 32KX8 | - | 2.54 mm | 8 | 0.001 A | 262144 bit | PARALLEL | NON-VOLATILE SRAM | - | 18.1 mm | 8.75 mm |