- Lead Free
- Length
- Max Operating Temperature
- Max Supply Current
- Min Operating Temperature
- Number of Outputs
- Number of Pins
- Thickness
- Width
- Max Input Voltage
- Min Input Voltage
- Packaging
Attribute column
Manufacturer
IDT ZMDI PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Shell Style# | SwitchingFrequency | Packaging | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Qualification Status | Contact Gender | Efficiency | Power Supplies | Temperature Grade | Power Dissipation | Max Supply Current | Current - Output | Voltage - Output | Topology | Min Input Voltage | Frequency - Switching | Max Input Voltage | Contact Configuration | Diameter | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLED7015-ZI1R IDT ZMDI | In Stock | - | - | - | - | 10 | Silver Plated | ZENTRUM MIKROELEKTRONIK DRESDEN AG | Joy Cooper Interconnect | C3102A16S-8SN | Transferred | 5.67 | No | 16S | Box Mounting Receptacle | 1 MHz | Tape & Reel | - | - | 85 °C | -40 °C | 8542.39.00.01 | - | - | - | - | compliant | - | - | 1 | - | Socket | 95 % | - | - | - | 2 mA | - | - | Boost | 6 V | - | 30 V | https://docs.galco.com/techdoc/coh/c3102a16s-8sn_cf.pdf | 0.87 Inches | 1.22 Inches | 3 mm | 970 µm | No SVHC | - | Lead Free | ||
![]() ZLED7330-ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 105°C | -40°C | - | - | - | - | - | - | 1MHz | - | 1 | - | - | - | - | - | 500mW | 600μA | 1A | 50V | - | 8.5V | 1MHz | 40V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7012-ZI1R ZMDI | In Stock | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1mA | 20mA | - | - | 2.8V | 1MHz | 5.5V | - | - | 2mm | 2mm | 500μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7010-ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 85°C | -40°C | - | - | - | - | - | - | 154kHz | - | 1 | - | - | - | - | - | 1.2W | 600μA | 900mA | - | - | 6V | 1MHz | 40V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7720-ZI1R ZMDI | In Stock | - | - | DFN | - | 5 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 105°C | -40°C | - | - | - | - | - | - | 1MHz | - | 1 | - | - | 98 % | - | - | 500mW | 600μA | 350mA | - | - | 6V | 1MHz | 40V | - | - | 4mm | 4mm | 800μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7002-ZI1R ZMDI | In Stock | - | - | SOP | YES | 8 | - | - | - | - | - | - | - | - | - | - | Cut Tape | 8 | EAR99 | 85°C | -25°C | - | DUAL | GULL WING | - | - | - | - | - | 2 | Not Qualified | - | - | 3/5V | OTHER | - | 320μA | 250mA | - | - | 2.7V | - | 5.5V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7530-ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 105°C | -40°C | - | - | - | - | - | - | 1MHz | - | 1 | - | - | 98 % | - | - | 500mW | 600μA | 750mA | - | - | 8.5V | 1MHz | 40V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7020-ZI1R ZMDI | In Stock | - | - | SOT-89-5 | YES | 5 | - | - | - | - | - | - | - | - | - | - | Cut Tape | 6 | EAR99 | 105°C | -40°C | - | DUAL | FLAT | - | - | - | 1MHz | R-PDFP-F6 | 1 | Not Qualified | - | - | - | INDUSTRIAL | 500mW | 600μA | 1.2A | - | - | 6V | 1MHz | 40V | - | - | 4.5mm | 2.45mm | 1mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7030-ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 105°C | -40°C | - | - | - | - | - | - | 1MHz | - | 1 | - | - | - | - | - | 500mW | 600μA | 1.2A | - | - | 8.5V | 1MHz | 40V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZSLS7031ZI1R ZMDI | In Stock | - | - | MSOP | YES | 8 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 8 | - | 105°C | -45°C | - | DUAL | GULL WING | 16V | 0.635mm | - | 50kHz | - | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | 800μA | - | - | - | - | - | - | - | - | 3mm | 3mm | 970μm | - | RoHS Compliant | Lead Free | ||
![]() ZSLS7025ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 400μA | - | - | Boost | 5V | 200kHz | 100V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7000-ZI1R ZMDI | In Stock | - | - | SOT-89-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 85°C | -40°C | - | - | - | - | - | - | 154kHz | - | 1 | - | - | - | - | - | 1.2W | 600μA | 900mA | - | - | 6V | 1MHz | 40V | - | - | 4.5mm | 2.45mm | 1mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7001-ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 500μA | 1A | - | - | 8V | 100kHz | 450V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7320ZI1R ZMDI | In Stock | - | - | DFN | YES | 5 | - | - | - | - | - | - | - | - | - | - | Cut Tape | 5 | EAR99 | 105°C | -40°C | - | DUAL | NO LEAD | - | - | - | 1MHz | - | 1 | Not Qualified | - | - | - | INDUSTRIAL | 500mW | 600μA | 1A | 50V | - | 6V | 1MHz | 40V | - | - | 4mm | 4mm | 800μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() ZLED7730ZI1R ZMDI | In Stock | - | - | SOP | - | 8 | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 105°C | -40°C | - | - | - | - | - | - | 1MHz | - | 1 | - | - | - | - | - | 500mW | 600μA | 350mA | - | - | 8.5V | 1MHz | 40V | - | - | 4.9mm | 3.9mm | 1.5mm | No SVHC | RoHS Compliant | Lead Free |