ABB 1SVR550870R9400
ABB 1SVR550870R9400
feed

ABB 1SVR550870R9400

Manufacturer No:

1SVR550870R9400

Manufacturer:

ABB

Utmel No:

11-1SVR550870R9400

Package:

-

ECAD Model:

Description:

ABB Protection Relays

Quantity:

Unit Price: $87.489703

Ext Price: $87.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 143

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $87.489703

    $87.49

  • 10

    $82.537456

    $825.37

  • 100

    $77.865524

    $7,786.55

  • 500

    $73.458042

    $36,729.02

  • 1000

    $69.300039

    $69,300.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1SVR550870R9400 information

Specifications
ABB 1SVR550870R9400 technical specifications, attributes, parameters and parts with similar specifications to ABB 1SVR550870R9400.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Manufacturer
    Lumberg
  • Manufacturer Part Number
    1SVR550870R9400
  • Approvals
    CCC, CE, cUL, GOST, RMRS, UL
  • Mounting
    DIN Rail
  • Special Features
    Over- / under- voltage and phase failure detection (Single- and three-phase)
  • Dimensions
    78.5 x 22.5 x 78mm
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +60°C
  • Minimum Operating Temperature
    -20°C
  • Phase Type
    3 Phase
  • Contact Current
    5A
  • Rated control supply voltage at AC 50 Hz
    185 - 265
  • Type of electric connection
    Screw connection
  • Number of contacts as change-over contact
    0
  • Number of contacts as normally open contact
    1
  • Rated control supply voltage at AC 60 Hz
    185 - 265
  • Voltage type for actuating
    AC
  • Number of contacts as normally closed contact
    0
  • With detachable clamps
    No
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CM-PVE
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    81
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Screw
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Monitoring Relays
  • Operating Temperature Range

    An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).

    +60°C
  • Power Consumption

    Power consumption is the amount of input energy (measured in watts) required for an electrical appliance to function. This is opposed to power output which is a measure of the level of performance, of a heat pump for example.

    -
  • Contact Configuration

    Contact configuration in electronic components refers to the arrangement and design of the electrical contacts within the component. This parameter specifies how the electrical connections are made and how the component interfaces with other devices or circuits. The contact configuration can vary depending on the type of component and its intended application, such as switches, relays, connectors, or integrated circuits. It is crucial to consider the contact configuration when designing or selecting electronic components to ensure proper functionality and compatibility within the overall system.

    SPST
  • Time Delay

    In electronic components, "Time Delay" refers to the amount of time it takes for a signal or input to be processed and produce an output. It is a crucial parameter in various electronic devices and circuits, as it can impact the overall performance and functionality. Time delay can be caused by factors such as propagation delays in wires, processing time in components like microcontrollers, or the time taken for signals to travel through different parts of a circuit.Understanding and managing time delays is important in designing electronic systems to ensure proper synchronization and functionality. Engineers often need to consider time delays when designing circuits for applications such as communication systems, control systems, and signal processing. Minimizing time delays and optimizing signal propagation can help improve the efficiency and reliability of electronic devices.

    500ms
  • Width
    22.5mm
  • Height
    78mm
  • Length
    78.5mm
0 Similar Products Remaining
1SVR550870R9400 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1SVR550870R9400" in ABB 1SVR550870R9400.
  • Part Number
  • Manufacturer
  • Package
  • Description