Allied Vision, Inc. 13618
Allied Vision, Inc. 13618
feed

Allied Vision, Inc. 13618

Manufacturer No:

13618

Manufacturer:

Allied Vision, Inc.

Utmel No:

106-13618

Package:

-

ECAD Model:

Description:

CAMERA MONO S-MOUNT AR0521

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
13618 information

Specifications
Documents & Media
Product Details
Allied Vision, Inc. 13618 technical specifications, attributes, parameters and parts with similar specifications to Allied Vision, Inc. 13618.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Box
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Alvium 1800 U
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    67
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Allied Vision, Inc. 13618.

Product Description: Allied Vision, Inc. Alvium 1800 U Camera Module (Part Number: 13618)

Description

The Alvium 1800 U Camera Module from Allied Vision, Inc. is a high-performance camera module designed to meet the demands of various industrial and commercial applications. This module is part of the Alvium 1800 series, known for its exceptional image quality, reliability, and ease of integration. With a frame rate of 67 frames per second, it offers fast and accurate imaging capabilities.

Features

  • High Frame Rate: The Alvium 1800 U supports a frame rate of 67 frames per second, making it ideal for applications requiring real-time imaging.
  • ROHS3 Compliance: Ensures environmental sustainability by adhering to the Restriction of Hazardous Substances Directive.
  • Active Part Status: Indicates that this product is currently available and supported by the manufacturer.
  • Moisture Sensitivity Level (MSL) 1: Unlimited, meaning it can be handled without special precautions.
  • Factory Lead Time of 3 Weeks: Provides a reasonable time frame for ordering and receiving the product.

Applications

  1. Primary Applications:
  2. Machine Vision: Ideal for applications such as inspection, quality control, and robotics where high-speed imaging is crucial.
  3. Industrial Automation: Used in manufacturing processes to monitor production lines and ensure product quality.
  4. Medical Imaging: Can be used in medical devices for diagnostic purposes where real-time imaging is necessary.

  5. Secondary Applications:

  6. Security Systems: Enhances surveillance capabilities with its high frame rate, providing clear and detailed footage.
  7. Automotive Industry: Used in automotive testing and inspection processes to ensure vehicle quality.

Alternative Parts

If the Alvium 1800 U is not available or meets specific requirements, alternative parts could include: - Alvium 1800 S: A similar model with slightly different specifications but still part of the Alvium 1800 series. - Other Camera Modules from Allied Vision: Such as the Alvium 3000 series, which offers different features and specifications.

Embedded Modules

The Alvium 1800 U camera module is designed to be integrated into various embedded systems, including: - Industrial PCs: For building custom solutions in industrial environments. - Embedded Boards: Such as those used in robotics and automation systems. - Single Board Computers (SBCs): For creating compact, high-performance imaging solutions.

The Alvium 1800 U camera module from Allied Vision, Inc. is a versatile and reliable component suitable for a wide range of applications requiring high-speed imaging capabilities. Its compliance with ROHS3 and active part status make it an excellent choice for both new and existing projects.