pid_62701264_69fb4584b8fcf9522ca912c71dc1545c.pdf  Pinout Diagram_1
pid_62701264_69fb4584b8fcf9522ca912c71dc1545c.pdf  Pinout Diagram_1
pid_62701264_69fb4584b8fcf9522ca912c71dc1545c.pdf  Pinout Diagram_2
pid_62701264_69fb4584b8fcf9522ca912c71dc1545c.pdf  Pinout Diagram_3
pid_62701264_69fb4584b8fcf9522ca912c71dc1545c.pdf  Pinout Diagram_4
feed

Analog Devices MAX14830ETM+CPA

Interface - UARTs (Universal Asynchronous Receiver Transmitter) Interface - UARTs (Universal Asynchronous Receiver Transmitter)

Manufacturer No:

MAX14830ETM+CPA

Manufacturer:

Analog Devices

Utmel No:

153-MAX14830ETM+CPA

Package:

48-WFQFN Exposed Pad

ECAD Model:

Description:

Interface - UARTs (Universal Asynchronous Receiver Transmitter)

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX14830ETM+CPA information

Specifications
Documents & Media
Product Details
Analog Devices MAX14830ETM+CPA technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX14830ETM+CPA.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-WFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-TQFN (7x7)
  • Package
    Tray
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Obsolete
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.6V ~ 1.71V
  • Number of Channels
    4, QUART
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    RS232, RS485
  • Data Rate (Max)

    Data Rate (Max) refers to the maximum rate at which data can be transferred or processed within an electronic component or device. It is typically measured in bits per second (bps) or megabits per second (Mbps). This parameter is important for determining the speed and efficiency of data transmission or processing in various electronic applications such as computer systems, networking devices, and memory modules. A higher data rate indicates that the component is capable of handling larger volumes of data at a faster pace, leading to improved performance and responsiveness in electronic systems. It is crucial to consider the Data Rate (Max) specification when selecting electronic components to ensure compatibility and optimal functionality for specific applications.

    -
  • With False Start Bit Detection

    False Start Bit Detection is a feature in electronic components, particularly in communication protocols like UART (Universal Asynchronous Receiver-Transmitter). When this parameter is enabled, the component is able to detect and ignore false start bits that may occur during data transmission. A false start bit is a condition where the receiver mistakenly interprets noise or other interference as the start of a new data frame. By detecting and filtering out these false start bits, the component can ensure more accurate and reliable data communication. This feature helps improve the overall integrity of the data transmission process and reduces the chances of errors or data corruption.

    No
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Internal Oscillator
  • With Modem Control

    The parameter "With Modem Control" in electronic components refers to the capability of the component to interface and communicate with a modem device. This feature allows the component to send and receive data signals to and from a modem for various purposes such as data transfer, remote control, or communication with other devices over a network.Components with modem control typically have built-in circuitry or protocols that enable them to establish a connection with a modem and exchange data using standard communication protocols like RS-232 or USB. This functionality is commonly found in devices like microcontrollers, sensors, and communication modules that need to interact with modems for data transmission.Having modem control capability in electronic components provides flexibility and convenience in integrating them into systems that require modem communication, making it easier to establish connections and exchange data with other devices or networks.

    No
  • With Auto Flow Control

    They regulate the flow of a fluid (gases, liquids, fluidized solids, or slurries) by opening, closing, or partially obstructing various passageways. They are technically pipe fittings but are usually discussed as a separate category.

    Yes
  • With IrDA Encoder/Decoder

    The parameter "With IrDA Encoder/Decoder" in electronic components refers to the presence of an Infrared Data Association (IrDA) encoder and decoder within the component. IrDA technology enables wireless communication between devices using infrared light pulses. Components with this feature can send and receive data wirelessly using IrDA protocol, allowing for data transfer between devices such as smartphones, laptops, printers, and more. The presence of an IrDA encoder/decoder in a component enhances its connectivity capabilities and enables seamless data exchange in a wireless manner.

    Yes
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX14830ETM+CPA.

MAX14830ETM+CPA Overview

There is a cost-effective package 48-WFQFN Exposed Pad available.Transmissions are made using 4, QUART channels.You can mount it by using Surface Mount.There is 3.6V ~ 1.71V supply voltage for it.The electronic component has been classified as a member of the - series.

MAX14830ETM+CPA Features


MAX14830ETM+CPA Applications

There are a lot of Analog Devices
MAX14830ETM+CPA UARTs applications.


  • Communications equipment
  • White goods
  • Battery Operated Electronics
  • Handheld Terminal
  • Personal Digital Assistants
  • Cellular Phones DataPort
  • Wireless Infrared Data Communications Systems
  • Handheld Terminals and Tablets
  • Handheld Computers
  • Wireless Portable Point-of-Sale Terminals